5V41236PGG
5V41236PGG
Active
Description:  IC CLK GEN SPRED SPECTRM 20TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   5V41236PGG Datasheet
History Price: $4.24000
In Stock: 2400
5V41236PGG Specification
Specification
Part No
5V41236PGG
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
PCI Express (PCIe)
Input
Clock, Crystal
Output
HCSL, LVDS
Number of Circuits
1
Ratio - Input:Output
1:4
Differential - Input:Output
No/Yes
Frequency - Max
200MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
5V41236PGG Related Parts
5V41064NLG
5V41064NLG
Renesas Electronics
IC CLK GEN 1:1 16QFN
5V41064NLG8
5V41064NLG8
Renesas Electronics
IC CLOCK BUFFER ZD 2.5V 16QFN
5V41064NLGI
5V41064NLGI
Renesas Electronics
IC CLK GEN 1:1 16QFN
5V41064NLGI8
5V41064NLGI8
Renesas Electronics
IC CLOCK BUFFER ZD 2.5V 16QFN
5V41065PGG
5V41065PGG
Renesas Electronics
IC CLK GEN SPRED SPECTRM 16TSSOP
5V41065PGG8
5V41065PGG8
Renesas Electronics
IC CLK GEN SPRED SPECTRM 16TSSOP
5V41065PGGI
5V41065PGGI
Renesas Electronics
IC CLOCK SYNTHESIZER 16TSSOP
5V41065PGGI8
5V41065PGGI8
Renesas Electronics
IC CLK GEN SPRED SPECTRM 16TSSOP
5V41066PGG
5V41066PGG
Renesas Electronics
IC CLK GEN SPRED SPECTRM 20TSSOP
5V41066PGG8
5V41066PGG8
Renesas Electronics
IC CLK GEN SPRED SPECTRM 20TSSOP
5V41066PGGI
5V41066PGGI
Renesas Electronics
IC CLK GEN SPRED SPECTRM 20TSSOP
5V41066PGGI8
5V41066PGGI8
Renesas Electronics
IC CLK GEN SPRED SPECTRM 20TSSOP
5V41236PGG Description
Overview of Renesas Electronics 5V41236PGG

The Renesas Electronics 5V41236PGG is a high-performance clock generator designed for various applications, including telecommunications, networking, and consumer electronics. This device is part of Renesas' extensive portfolio of timing solutions, providing precise clock signals essential for synchronizing digital circuits.

Key Specifications

- Supply Voltage: The 5V41236PGG operates with a supply voltage of 3.3V or 5V, making it versatile for different system requirements.
- Output Frequency Range: It supports a wide output frequency range from 1 MHz to 200 MHz, allowing it to cater to various applications that require different clock speeds.
- Output Types: The device features multiple output types, including LVPECL, LVCMOS, and HSTL, providing flexibility in interfacing with different logic families.
- Phase Jitter: The phase jitter is typically around 1 ps, ensuring high signal integrity and stability, which is crucial for high-speed data transmission.
- Temperature Range: The operational temperature range is from -40°C to +85°C, making it suitable for industrial and automotive applications where temperature variations are common.
- Package Type: The 5V41236PGG is available in a 32-pin LQFP (Low-profile Quad Flat Package), which is compact and suitable for space-constrained designs.

Functional Features

- Programmable Output: The device allows for programmable output frequencies, enabling users to customize the clock signals according to their specific needs.
- Low Power Consumption: It is designed to operate with low power consumption, making it ideal for battery-powered applications and energy-efficient designs.
- Multiple Outputs: The 5V41236PGG can generate multiple clock outputs simultaneously, which is beneficial for systems requiring multiple clock domains.
- Spread Spectrum Clocking: This feature helps in reducing electromagnetic interference (EMI), making the device suitable for applications where EMI is a concern.

Applications

The Renesas 5V41236PGG is widely used in various applications, including:

- Telecommunications: For clock generation in routers, switches, and other networking equipment.
- Consumer Electronics: In devices such as televisions, set-top boxes, and gaming consoles where precise timing is essential.
- Industrial Automation: For synchronization in control systems and machinery.
- Automotive: In advanced driver-assistance systems (ADAS) and infotainment systems where reliable clock signals are critical.

Conclusion

The Renesas Electronics 5V41236PGG is a robust and versatile clock generator that meets the demands of modern electronic systems. With its wide frequency range, low power consumption, and multiple output types, it is an excellent choice for designers looking for reliable timing solutions in various applications. Its features, such as programmable outputs and low phase jitter, further enhance its appeal in high-performance environments.
5V41236PGG Compare Parts
  • 5V41236PGG vs 5V41236PGGI
  • 5V41236PGG vs 5V41236PGG8
  • 5V41236PGG vs 5V41236NLGI8
  • 5V41236PGG vs 5V41236NLGI
  • 5V41236PGG vs 5V41236NLG8
  • 5V41236PGG vs 5V41236NLG
  • 5V41236PGG vs 5V41235PGGI8
  • 5V41236PGG vs 5V41235PGGI
  • 5V41236PGG vs 5V41235PGG8
  • 5V41236PGG vs 5V41235PGG
  • 5V41236PGG vs 5V41235NLGI8
  • 5V41236PGG vs 5V41235NLGI
  • 5V41236PGG vs 5V41235NLG8
  • 5V41236PGG vs 5V41235NLG
  • 5V41236PGG vs 5V41234NLGI8
  • 5V41236PGG vs 5V41234NLGI
  • 5V41236PGG vs 5V41234NLG8
  • 5V41236PGG vs 5V41234NLG
  • 5V41236PGG vs 5V41129PGGI8
  • 5V41236PGG vs 5V41129PGGI
  • 5V41236PGG vs 5V41129PGG8
  • 5V41236PGG vs 5V41129PGG
  • 5V41236PGG vs 5V41068APGGI8
  • 5V41236PGG vs 5V41068APGGI
  • 5V41236PGG vs 5V41068APGG8
  • 5V41236PGG vs 5V41068APGG
  • 5V41236PGG vs 5V41067APGGI8
  • 5V41236PGG vs 5V41067APGGI
  • 5V41236PGG vs 5V41067APGG8
  • 5V41236PGG vs 5V41067APGG
  • 5V41236PGG vs 5V41066PGGI8
  • 5V41236PGG vs 5V41066PGGI
  • 5V41236PGG vs 5V41066PGG8
  • 5V41236PGG vs 5V41066PGG
  • 5V41236PGG vs 5V41065PGGI8
  • 5V41236PGG vs 5V41065PGGI
  • 5V41236PGG vs 5V41065PGG8
  • 5V41236PGG vs 5V41065PGG
  • 5V41236PGG vs 5V41064NLGI8
  • 5V41236PGG vs 5V41064NLGI
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!