7200L20J8
7200L20J8
Obsolete
Description:  IC MEM FIFO 256X9 20NS 32-PLCC
Manufacturer:  Renesas Electronics
Datasheet:   7200L20J8 Datasheet
History Price: Obsolete
In Stock: 41200
7200L20J8 Specification
Specification
Part No
7200L20J8
Category
Logic - FIFOs Memory
Manufacturer
Renesas Electronics
Series
7200
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
2.25K (256 x 9)
Function
Asynchronous
Data Rate
33.3MHz
Access Time
20ns
Voltage - Supply
4.5 V ~ 5.5 V
Current - Supply (Max)
80mA
Bus Directional
Uni-Directional
Expansion Type
Depth, Width
Programmable Flags Support
No
Retransmit Capability
Yes
FWFT Support
No
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
32-LCC (J-Lead)
Supplier Device Package
32-PLCC (14x11.46)
7200L20J8 Related Parts
7200L12J
7200L12J
Renesas Electronics
IC MEM FIFO 256X9 12NS 32-PLCC
7200L12J8
7200L12J8
Renesas Electronics
IC MEM FIFO 256X9 12NS 32-PLCC
7200L12JG
7200L12JG
Renesas Electronics
IC MEM FIFO 256X9 12NS 32-PLCC
7200L12JG8
7200L12JG8
Renesas Electronics
IC MEM FIFO 256X9 12NS 32-PLCC
7200L12SOG
7200L12SOG
Renesas Electronics
IC MEM FIFO 256X9 12NS 28-SOIC
7200L12SOG8
7200L12SOG8
Renesas Electronics
IC MEM FIFO 256X9 12NS 28-SOIC
7200L12TP
7200L12TP
Renesas Electronics
IC MEM FIFO 256X9 12NS 28DIP
7200L12TPG
7200L12TPG
Renesas Electronics
IC MEM FIFO 256X9 12NS 28DIP
7200L15J
7200L15J
Renesas Electronics
IC MEM FIFO 256X9 15NS 32-PLCC
7200L15J8
7200L15J8
Renesas Electronics
IC MEM FIFO 256X9 15NS 32-PLCC
7200L15JI
7200L15JI
Renesas Electronics
IC MEM FIFO 256X9 15NS 32-PLCC
7200L15JI8
7200L15JI8
Renesas Electronics
IC MEM FIFO 256X9 15NS 32-PLCC
7200L20J8 Description
The Renesas Electronics 7200L20J8 is a high-performance, low-dropout (LDO) voltage regulator designed for a variety of applications requiring stable and efficient power supply. This device is particularly suitable for powering sensitive analog and digital circuits, making it an essential component in consumer electronics, automotive systems, and industrial applications. Below is a detailed overview of its specifications, features, and potential applications.

## Overview

The 7200L20J8 is part of Renesas' extensive lineup of voltage regulators, known for their reliability and efficiency. This LDO regulator is designed to provide a stable output voltage with minimal dropout voltage, ensuring that the connected load receives a consistent power supply even when the input voltage is close to the output voltage.

## Key Specifications

1. Output Voltage:
- The 7200L20J8 provides a fixed output voltage of 2.0V, which is ideal for powering low-voltage digital circuits and other sensitive components.

2. Input Voltage Range:
- The device operates with an input voltage range of 2.5V to 6.0V, allowing it to be used in various applications with different power supply requirements.

3. Output Current:
- The maximum output current is rated at 200mA, making it suitable for powering small to medium-sized loads.

4. Dropout Voltage:
- The typical dropout voltage is around 0.2V at an output current of 100mA, which is relatively low and ensures efficient operation, especially in battery-powered applications.

5. Quiescent Current:
- The quiescent current (also known as ground current) is typically around 30µA, which is beneficial for applications where power consumption is a critical factor.

6. Temperature Range:
- The operating temperature range is from -40°C to +85°C, making the 7200L20J8 suitable for use in harsh environments and ensuring reliable performance across a wide range of conditions.

7. Package Type:
- The device is available in a compact SOT-23 package, which is ideal for space-constrained applications and allows for easy integration into circuit designs.

8. Power Supply Rejection Ratio (PSRR):
- The PSRR is typically around 70dB at 1kHz, indicating the regulator's ability to filter out noise from the input supply, which is crucial for maintaining stable output voltage.

9. Short-Circuit Protection:
- The 7200L20J8 features built-in short-circuit protection, which helps prevent damage to the device and the connected load in the event of a fault condition.

## Features

- Low Dropout Voltage: The low dropout voltage allows the regulator to maintain a stable output voltage even when the input voltage is only slightly higher than the output voltage, which is particularly useful in battery-operated devices.

- Compact Size: The SOT-23 package provides a small footprint, making it suitable for applications where space is limited.

- High PSRR: The high power supply rejection ratio ensures that the output voltage remains stable and free from input voltage fluctuations, which is essential for sensitive electronic circuits.

- Thermal Shutdown: The device includes thermal shutdown protection, which prevents overheating and ensures safe operation under high load conditions.

## Applications

The Renesas Electronics 7200L20J8 LDO voltage regulator is suitable for a wide range of applications, including:

- Consumer Electronics: It can be used in smartphones, tablets, and other portable devices to provide stable power to various components.

- Automotive Systems: The regulator is ideal for automotive applications, where reliable performance under varying temperature conditions is essential.

- Industrial Equipment: The 7200L20J8 can be employed in industrial control systems and automation equipment, providing stable power to sensors and microcontrollers.

- Battery-Powered Devices: Its low quiescent current and low dropout voltage make it an excellent choice for battery-operated devices, helping to extend battery life.

- Communication Equipment: The device can be used in communication systems, ensuring stable power supply for RF circuits and other sensitive components.

## Conclusion

The Renesas Electronics 7200L20J8 is a versatile and efficient low-dropout voltage regulator that meets the demands of modern electronic applications. With its fixed output voltage, low dropout characteristics, and compact design, it is an excellent choice for engineers looking to enhance the performance and efficiency of their power supply designs. Its robust specifications and features make it suitable for a wide range of applications, from consumer electronics to industrial systems, ensuring reliable and efficient operation in diverse environments.
7200L20J8 Compare Parts
  • 7200L20J8 vs 7208L35J
  • 7200L20J8 vs 7208L25JI8
  • 7200L20J8 vs 7208L25JI
  • 7200L20J8 vs 7208L25JGI8
  • 7200L20J8 vs 7208L25JGI
  • 7200L20J8 vs 7208L25J8
  • 7200L20J8 vs 7208L25J
  • 7200L20J8 vs 7208L20JG8
  • 7200L20J8 vs 7208L20JG
  • 7200L20J8 vs 7208L20J8
  • 7200L20J8 vs 7208L20J
  • 7200L20J8 vs 7207L50P
  • 7200L20J8 vs 7207L50J8
  • 7200L20J8 vs 7207L50J
  • 7200L20J8 vs 7207L35P
  • 7200L20J8 vs 7207L35J8
  • 7200L20J8 vs 7207L35J
  • 7200L20J8 vs 7207L30DB
  • 7200L20J8 vs 7207L25PI
  • 7200L20J8 vs 7207L25P
  • 7200L20J8 vs 7207L25JI8
  • 7200L20J8 vs 7207L25JI
  • 7200L20J8 vs 7207L25J8
  • 7200L20J8 vs 7207L25J
  • 7200L20J8 vs 7207L20P
  • 7200L20J8 vs 7207L20J8
  • 7200L20J8 vs 7207L20J
  • 7200L20J8 vs 7207L20DB
  • 7200L20J8 vs 7207L15PDG
  • 7200L20J8 vs 7207L15P
  • 7200L20J8 vs 7207L15JG8
  • 7200L20J8 vs 7207L15JG
  • 7200L20J8 vs 7207L15J8
  • 7200L20J8 vs 7207L15J
  • 7200L20J8 vs 7206L50TP
  • 7200L20J8 vs 7206L50P
  • 7200L20J8 vs 7206L50J8
  • 7200L20J8 vs 7206L50J
  • 7200L20J8 vs 7206L35TP
  • 7200L20J8 vs 7206L35P
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.