☰
7201LA50TP
7201LA50TP
Obsolete
Description:  IC MEM FIFO 512X9 50NS 28DIP
Manufacturer:  Renesas Electronics
Datasheet:   7201LA50TP Datasheet
History Price: Obsolete
In Stock: 40080
7201LA50TP Specification
Specification
Part No
7201LA50TP
Category
Logic - FIFOs Memory
Manufacturer
Renesas Electronics
Series
7200
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
4.5K (512 x 9)
Function
Asynchronous
Data Rate
15MHz
Access Time
50ns
Voltage - Supply
4.5 V ~ 5.5 V
Current - Supply (Max)
80mA
Bus Directional
Uni-Directional
Expansion Type
Depth, Width
Programmable Flags Support
No
Retransmit Capability
Yes
FWFT Support
No
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
28-DIP (0.300", 7.62mm)
Supplier Device Package
28-PDIP
7201LA50TP Related Parts
7200L12J
7200L12J
Renesas Electronics
IC MEM FIFO 256X9 12NS 32-PLCC
7200L12J8
7200L12J8
Renesas Electronics
IC MEM FIFO 256X9 12NS 32-PLCC
7200L12JG
7200L12JG
Renesas Electronics
IC MEM FIFO 256X9 12NS 32-PLCC
7200L12JG8
7200L12JG8
Renesas Electronics
IC MEM FIFO 256X9 12NS 32-PLCC
7200L12SOG
7200L12SOG
Renesas Electronics
IC MEM FIFO 256X9 12NS 28-SOIC
7200L12SOG8
7200L12SOG8
Renesas Electronics
IC MEM FIFO 256X9 12NS 28-SOIC
7200L12TP
7200L12TP
Renesas Electronics
IC MEM FIFO 256X9 12NS 28DIP
7200L12TPG
7200L12TPG
Renesas Electronics
IC MEM FIFO 256X9 12NS 28DIP
7200L15J
7200L15J
Renesas Electronics
IC MEM FIFO 256X9 15NS 32-PLCC
7200L15J8
7200L15J8
Renesas Electronics
IC MEM FIFO 256X9 15NS 32-PLCC
7200L15JI
7200L15JI
Renesas Electronics
IC MEM FIFO 256X9 15NS 32-PLCC
7200L15JI8
7200L15JI8
Renesas Electronics
IC MEM FIFO 256X9 15NS 32-PLCC
7201LA50TP Compare Parts
  • 7201LA50TP vs 7208L35J
  • 7201LA50TP vs 7208L25JI8
  • 7201LA50TP vs 7208L25JI
  • 7201LA50TP vs 7208L25JGI8
  • 7201LA50TP vs 7208L25JGI
  • 7201LA50TP vs 7208L25J8
  • 7201LA50TP vs 7208L25J
  • 7201LA50TP vs 7208L20JG8
  • 7201LA50TP vs 7208L20JG
  • 7201LA50TP vs 7208L20J8
  • 7201LA50TP vs 7208L20J
  • 7201LA50TP vs 7207L50P
  • 7201LA50TP vs 7207L50J8
  • 7201LA50TP vs 7207L50J
  • 7201LA50TP vs 7207L35P
  • 7201LA50TP vs 7207L35J8
  • 7201LA50TP vs 7207L35J
  • 7201LA50TP vs 7207L30DB
  • 7201LA50TP vs 7207L25PI
  • 7201LA50TP vs 7207L25P
  • 7201LA50TP vs 7207L25JI8
  • 7201LA50TP vs 7207L25JI
  • 7201LA50TP vs 7207L25J8
  • 7201LA50TP vs 7207L25J
  • 7201LA50TP vs 7207L20P
  • 7201LA50TP vs 7207L20J8
  • 7201LA50TP vs 7207L20J
  • 7201LA50TP vs 7207L20DB
  • 7201LA50TP vs 7207L15PDG
  • 7201LA50TP vs 7207L15P
  • 7201LA50TP vs 7207L15JG8
  • 7201LA50TP vs 7207L15JG
  • 7201LA50TP vs 7207L15J8
  • 7201LA50TP vs 7207L15J
  • 7201LA50TP vs 7206L50TP
  • 7201LA50TP vs 7206L50P
  • 7201LA50TP vs 7206L50J8
  • 7201LA50TP vs 7206L50J
  • 7201LA50TP vs 7206L35TP
  • 7201LA50TP vs 7206L35P
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller