Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ NXP Semiconductors 74HCT74N,652
74HCT74N,652
Obsolete
Logic - Flip Flops
Description:
IC FF D-TYPE DUAL 1BIT 14DIP
Manufacturer:
NXP Semiconductors
Datasheet:
74HCT74N,652 Datasheet
History Price: $0.27000
In Stock: 12400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74HCT74N,652 Specification
Specification
Part No
74HCT74N,652
Category
Logic - Flip Flops
Manufacturer
NXP Semiconductors
Series
74HCT
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Set(Preset) and Reset
Type
D-Type
Output Type
Complementary
Number of Elements
2
Number of Bits per Element
1
Clock Frequency
59 MHz
Max Propagation Delay @ V, Max CL
44ns @ 4.5V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
4mA, 4mA
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Iq)
40 μA
Input Capacitance
3.5 pF
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Supplier Device Package
14-DIP
Package / Case
14-DIP (0.300", 7.62mm)
74HCT74N,652 PDF Datasheet
74HCT74N,652 Datasheet
Click and Download: 74HCT74N,652 Datasheet
74HCT74N,652 Related Parts
74H106PC
Rochester Electronics
J-K FLIP-FLOP, 2 FUNC, NEGATIVE
74H108PC
National Semiconductor
J-K FLIP-FLOP
74H74DC
National Semiconductor
2 FUNC, POSITIVE EDGE TRIGGERED,
74H74PC
National Semiconductor
2 FUNC, POSITIVE EDGE TRIGGERED,
74HC107D,652
Nexperia
IC FF JK TYPE DUAL 1BIT 14SO
74HC107D,652
NXP Semiconductors
IC JK TYPE NEG TRG DUAL 14SOIC
74HC107D,653
Nexperia
IC FF JK TYPE DUAL 1BIT 14SO
74HC107D,653
NXP Semiconductors
IC DUAL JK F-F NEG-EDGE 14-SOIC
74HC107D-Q100J
Nexperia
IC FF JK TYPE DUAL 1BIT 14SO
74HC107DB,112
NXP Semiconductors
IC FF JK-TYPE DUAL 1BIT 14SSOP
74HC107DB,112
Nexperia
IC FF JK TYPE DUAL 1BIT 14SSOP
74HC107DB,112-NXP
NXP Semiconductors
IC FF JK TYPE DUAL 1BIT 14SSOP
74HCT74N,652 Compare Parts
74HCT74N,652 vs 74HCT74PW-Q100,118
74HCT74N,652 vs 74HCT74PW,118
74HCT74N,652 vs 74HCT74PW,118
74HCT74N,652 vs 74HCT74PW,112
74HCT74N,652 vs 74HCT74PW,112
74HCT74N,652 vs 74HCT74PW,112
74HCT74N,652 vs 74HCT74PW,112
74HCT74N,652 vs 74HCT74DB,118-NXP
74HCT74N,652 vs 74HCT74DB,118
74HCT74N,652 vs 74HCT74DB,118
74HCT74N,652 vs 74HCT74DB,112-NEX
74HCT74N,652 vs 74HCT74DB,112
74HCT74N,652 vs 74HCT74DB,112
74HCT74N,652 vs 74HCT74DB,112
74HCT74N,652 vs 74HCT74DB,112
74HCT74N,652 vs 74HCT74D/C118
74HCT74N,652 vs 74HCT74D-Q100,118
74HCT74N,652 vs 74HCT74D,653
74HCT74N,652 vs 74HCT74D,653
74HCT74N,652 vs 74HCT74D,653
74HCT74N,652 vs 74HCT74D,652
74HCT74N,652 vs 74HCT74D,652
74HCT74N,652 vs 74HCT74BZZ
74HCT74N,652 vs 74HCT74BQ-Q100115
74HCT74N,652 vs 74HCT74BQ-Q100,115
74HCT74N,652 vs 74HCT74BQ,115
74HCT74N,652 vs 74HCT74BQ,115
74HCT74N,652 vs 74HCT7273N,112
74HCT74N,652 vs 74HCT7273D,118
74HCT74N,652 vs 74HCT7273D,112
74HCT74N,652 vs 74HCT574PW/C1118
74HCT74N,652 vs 74HCT574PW/AUJ
74HCT74N,652 vs 74HCT574PW-Q100118
74HCT74N,652 vs 74HCT574PW-Q100,11
74HCT74N,652 vs 74HCT574PW,118
74HCT74N,652 vs 74HCT574PW,112
74HCT74N,652 vs 74HCT574PW,112
74HCT74N,652 vs 74HCT574N,652
74HCT74N,652 vs 74HCT574FP-E
74HCT74N,652 vs 74HCT574DB,118
Customer Reviews
4.95 out of 5.00 stars from 80 customer reviews from all over the world
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.