☰
952906BGLFT
952906BGLFT
Obsolete
Description:  IC TIMING CTRL HUB P4 48-TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   952906BGLFT Datasheet
History Price: Obsolete
In Stock: 35040
952906BGLFT Specification
Specification
Part No
952906BGLFT
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
TCH
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
-
Main Purpose
-
Input
-
Output
Clock
Number of Circuits
-
Ratio - Input:Output
-
Differential - Input:Output
-
Frequency - Max
-
Voltage - Supply
2.5V ~ 3.3V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
48-TSSOP
952906BGLFT Related Parts
952601EFLF
952601EFLF
Renesas Electronics
IC TIMING CTRL HUB P4 56-SSOP
952601EFLFT
952601EFLFT
Renesas Electronics
IC TIMING CTRL HUB P4 56-SSOP
952601EGLF
952601EGLF
Renesas Electronics
IC TIMING CTRL HUB P4 56-TSSOP
952601EGLFT
952601EGLFT
Renesas Electronics
IC TIMING CTRL HUB PROGR 56TSSOP
952801CFLF
952801CFLF
Renesas Electronics
IC TIMING CTRL HUB K8 48-SSOP
952801CFLFT
952801CFLFT
Renesas Electronics
IC TIMING CTRL HUB K8 48-SSOP
952906AFLF
952906AFLF
Renesas Electronics
CLOCK GENERATORS & SUPPORT PRODU
952906AFLFT
952906AFLFT
Renesas Electronics
IC TIMING CTRL HUB P4 48-SSOP
952906AGLF
952906AGLF
Renesas Electronics
IC TIMING CTRL HUB P4 48-TSSOP
952906AGLFT
952906AGLFT
Renesas Electronics
IC TIMING CTRL HUB P4 48-TSSOP
952906BFLF
952906BFLF
Renesas Electronics
IC CLOCK CTRL HUB P4 48SSOP
952906BFLFT
952906BFLFT
Renesas Electronics
IC CLOCK CTRL HUB P4 48SSOP
952906BGLFT Compare Parts
  • 952906BGLFT vs 952926CGLF
  • 952906BGLFT vs 952926CFLFT
  • 952906BGLFT vs 952926CFLF
  • 952906BGLFT vs 952911BGLFT
  • 952906BGLFT vs 952911BGLF
  • 952906BGLFT vs 952911BFLFT
  • 952906BGLFT vs 952911BFLF
  • 952906BGLFT vs 952909AKLFT
  • 952906BGLFT vs 952909AKLF
  • 952906BGLFT vs 952906BGLF
  • 952906BGLFT vs 952906BFLFT
  • 952906BGLFT vs 952906BFLF
  • 952906BGLFT vs 952906AGLFT
  • 952906BGLFT vs 952906AGLF
  • 952906BGLFT vs 952906AFLFT
  • 952906BGLFT vs 952906AFLF
  • 952906BGLFT vs 952801CFLFT
  • 952906BGLFT vs 952801CFLF
  • 952906BGLFT vs 952601EGLFT
  • 952906BGLFT vs 952601EGLF
  • 952906BGLFT vs 952601EFLFT
  • 952906BGLFT vs 952601EFLF
  • 952906BGLFT vs 952601EFLFT-IN0
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!