ISL99227BFRZ-T7A
ISL99227BFRZ-T7A
Active
Description:  CONTROLLER SPS MODULE 5V 32PQFN
Manufacturer:  Renesas Electronics
History Price: $12.18000
In Stock: 32800
ISL99227BFRZ-T7A Specification
Specification
Part No
ISL99227BFRZ-T7A
Category
Interface - Modules
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Protocol
-
Function
Controller
Interface
PWM
Standards
-
Voltage - Supply
4.5V ~ 18V
Current - Supply
4.75 mA
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
32-PowerWFQFN
Supplier Device Package
32-PQFN (5x5)
ISL99227BFRZ-T7A Related Parts
ISL99227BFRZ-T
ISL99227BFRZ-T
Renesas Electronics
CNTRLR SPS MOD SMART PWR 32PQFN
ISL99227BFRZ-TR5782
ISL99227BFRZ-TR5782
Renesas Electronics
IC POWER MODULE SPS
ISL99227BFRZ-TR5783
ISL99227BFRZ-TR5783
Renesas Electronics
IC POWER MODULE SPS
ISL99227BFRZ-TR5784
ISL99227BFRZ-TR5784
Renesas Electronics
IC AMP CLASS
ISL99227FRZ-T
ISL99227FRZ-T
Renesas Electronics
CNTRLR SPS MOD SMART PWR 32PQFN
ISL99227FRZ-T7A
ISL99227FRZ-T7A
Renesas Electronics
CNTRLR SPS MOD SMART PWR 32PQFN
ISL99227FRZ-TR5782
ISL99227FRZ-TR5782
Renesas Electronics
IC POWER MODULE SPS
ISL99227FRZ-TR5783
ISL99227FRZ-TR5783
Renesas Electronics
IC POWER MODULE SPS
ISL99227FRZ-TR5784
ISL99227FRZ-TR5784
Renesas Electronics
IC AMP CLASS
ISL99227HRZ-T
ISL99227HRZ-T
Renesas Electronics
CNTRLR SPS MOD SMART PWR 32PQFN
ISL99227HRZ-T7A
ISL99227HRZ-T7A
Renesas Electronics
CNTRLR SPS MOD SMART PWR 32PQFN
ISL99227HRZ-TR5782
ISL99227HRZ-TR5782
Renesas Electronics
IC POWER MODULE SPS
ISL99227BFRZ-T7A Description

## Renesas Electronics ISL99227BFRZ-T7A Overview

The ISL99227BFRZ-T7A is a high-performance synchronous buck converter designed by Renesas Electronics (formerly Intersil) for efficient power regulation in a variety of applications, including industrial, telecommunications, and consumer electronics. This device is part of Renesas' advanced family of power management ICs and offers superior efficiency, flexibility, and integration, making it ideal for powering low-voltage circuits, such as FPGAs, microprocessors, and GPUs.

## Key Features

* Wide Input Voltage Range: The ISL99227BFRZ-T7A supports a wide input voltage range from 4.5V to 18V, making it suitable for a variety of power sources, including 12V, 5V, or even 3.3V rails.
* Output Voltage Range: The device can deliver a regulated output voltage between 0.8V and 5.5V, making it versatile enough for different power requirements in modern electronic systems.
* High Efficiency: The ISL99227BFRZ-T7A is designed for high-efficiency performance, with efficiency levels exceeding 90% under typical load conditions. This helps minimize heat generation, reduces the need for heat dissipation, and improves overall power management.
* Integrated Synchronous MOSFETs: The buck converter integrates both high-side and low-side MOSFETs, reducing the need for external components and improving overall system reliability and board space savings.
* Programmable Switching Frequency: The switching frequency of the device can be adjusted via an external resistor, offering flexibility to balance efficiency and transient response performance. The frequency range spans from 200kHz to 1MHz, which allows for optimized power conversion in various operating environments.
* Soft-Start and Current Mode Control: The device features a built-in soft-start function to minimize inrush currents during startup, as well as current-mode control to improve transient response and provide protection against overcurrent conditions.
* Low Quiescent Current: The ISL99227BFRZ-T7A operates with a low quiescent current of 30 µA, which is beneficial for battery-powered applications, where every milliwatt of power saved is important for extending battery life.

## Electrical Specifications

* Input Voltage Range: 4.5V to 18V
* Output Voltage Range: 0.8V to 5.5V (adjustable)
* Maximum Output Current: 2A (continuous)
* Switching Frequency: Programmable from 200 kHz to 1 MHz
* Efficiency: Up to 90% (depending on load and configuration)
* Quiescent Current: 30 µA (typical)
* Output Voltage Accuracy: ±2% (over temperature and load)
* Ripple Voltage: Typically 25 mV (depending on output voltage and load conditions)
* Operating Temperature Range: -40°C to +85°C (industrial-grade)
* Overcurrent Protection: Yes, with cycle-by-cycle current limiting
* Thermal Shutdown: Yes, to protect the device in case of excessive temperature rise
* Enable Pin (EN): Active high logic control for enabling or disabling the output
* Synchronization: External synchronization input available for multiple devices

## Package Information

* Package Type: QFN-16 (RoHS Compliant)
* Package Dimensions: 3.0 x 3.0 mm
* Pin Count: 16 pins
* Weight: 0.019 grams

## Operating Conditions

* Temperature Range: -40°C to +85°C (operating temperature)
* Storage Temperature: -65°C to +150°C
* Thermal Resistance: 42°C/W (junction-to-ambient, typical)
* Moisture Sensitivity Level: MSL3 (according to JEDEC standards)

## Performance Characteristics

* High Efficiency and Low Power Loss: With internal synchronous MOSFETs, the ISL99227BFRZ-T7A minimizes power loss and improves overall conversion efficiency, which is especially beneficial in power-sensitive applications like portable electronics and battery-powered devices.
* Low Output Ripple: The design ensures low output ripple, which is important for powering sensitive analog or RF circuits where noise could significantly affect performance.
* Dynamic Load Performance: The device has excellent dynamic load response due to its current-mode control, which is important for applications with rapidly changing load conditions, such as microprocessors or FPGAs.
* Flexible Power Sequencing: The ISL99227BFRZ-T7A features adjustable soft-start control, enabling designers to manage power-up sequencing and reduce inrush currents, which helps in protecting sensitive components from surge currents.
* Compact and Reliable: The small QFN-16 package, along with its integrated components, minimizes PCB real estate usage while providing high performance and reliability.

## Applications

* Portable Devices: Ideal for powering low-voltage components in portable electronic devices such as smartphones, tablets, and wearable electronics, where both high efficiency and small form factor are required.
* FPGA and ASIC Powering: The ISL99227BFRZ-T7A is well-suited for providing power to FPGAs, ASICs, and other programmable logic devices that require stable and reliable voltage regulation.
* Telecommunications Equipment: Used in networking and telecommunications devices that require efficient and stable power conversion to support high-performance circuits.
* Industrial Control Systems: The device can be used to power industrial controllers, sensors, and signal conditioning circuits in automated systems, where robust operation in wide temperature ranges is crucial.
* Automotive Electronics: The ISL99227BFRZ-T7A is suitable for automotive power systems, where efficiency, reliability, and wide voltage tolerance are needed for powering devices like microcontrollers, sensors, and infotainment systems.
* Point of Load (POL) Regulators: The ISL99227BFRZ-T7A is ideal for point-of-load (POL) applications where it can deliver power to different components on a PCB, including processors, memories, and interface circuits.

## Conclusion

The ISL99227BFRZ-T7A from Renesas Electronics is a versatile and efficient synchronous buck converter that delivers high efficiency, low power loss, and excellent dynamic load performance. Its wide input voltage range, low quiescent current, and customizable switching frequency make it ideal for a variety of applications, from battery-powered devices to industrial systems. With its small package and integrated components, it helps save board space while providing reliable power regulation for demanding low-voltage systems.
ISL99227BFRZ-T7A Compare Parts
  • ISL99227BFRZ-T7A vs ISL99227IRZ-T
  • ISL99227BFRZ-T7A vs ISL99227IRZ
  • ISL99227BFRZ-T7A vs ISL99227HRZ-TR5784
  • ISL99227BFRZ-T7A vs ISL99227HRZ-TR5783
  • ISL99227BFRZ-T7A vs ISL99227HRZ-TR5782
  • ISL99227BFRZ-T7A vs ISL99227HRZ-T7A
  • ISL99227BFRZ-T7A vs ISL99227HRZ-T
  • ISL99227BFRZ-T7A vs ISL99227FRZ-TR5784
  • ISL99227BFRZ-T7A vs ISL99227FRZ-TR5783
  • ISL99227BFRZ-T7A vs ISL99227FRZ-TR5782
  • ISL99227BFRZ-T7A vs ISL99227FRZ-T7A
  • ISL99227BFRZ-T7A vs ISL99227FRZ-T
  • ISL99227BFRZ-T7A vs ISL99227BFRZ-TR5784
  • ISL99227BFRZ-T7A vs ISL99227BFRZ-TR5783
  • ISL99227BFRZ-T7A vs ISL99227BFRZ-TR5782
  • ISL99227BFRZ-T7A vs ISL99227BFRZ-T
  • ISL99227BFRZ-T7A vs ISL99360HRZ-TS2794
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.