ISL99227HRZ-T
ISL99227HRZ-T
Active
Description:  CNTRLR SPS MOD SMART PWR 32PQFN
Manufacturer:  Renesas Electronics
History Price: $7.84900
In Stock: 30400
ISL99227HRZ-T Specification
Specification
Part No
ISL99227HRZ-T
Category
Interface - Modules
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Protocol
-
Function
Controller
Interface
PWM
Standards
-
Voltage - Supply
4.75V ~ 5.25V
Current - Supply
4.75 mA
Operating Temperature
-10 ℃ ~ 100 ℃
Package / Case
32-PowerWFQFN
Supplier Device Package
32-PQFN (5x5)
ISL99227HRZ-T Related Parts
ISL99227BFRZ-T
ISL99227BFRZ-T
Renesas Electronics
CNTRLR SPS MOD SMART PWR 32PQFN
ISL99227BFRZ-T7A
ISL99227BFRZ-T7A
Renesas Electronics
CONTROLLER SPS MODULE 5V 32PQFN
ISL99227BFRZ-TR5782
ISL99227BFRZ-TR5782
Renesas Electronics
IC POWER MODULE SPS
ISL99227BFRZ-TR5783
ISL99227BFRZ-TR5783
Renesas Electronics
IC POWER MODULE SPS
ISL99227BFRZ-TR5784
ISL99227BFRZ-TR5784
Renesas Electronics
IC AMP CLASS
ISL99227FRZ-T
ISL99227FRZ-T
Renesas Electronics
CNTRLR SPS MOD SMART PWR 32PQFN
ISL99227FRZ-T7A
ISL99227FRZ-T7A
Renesas Electronics
CNTRLR SPS MOD SMART PWR 32PQFN
ISL99227FRZ-TR5782
ISL99227FRZ-TR5782
Renesas Electronics
IC POWER MODULE SPS
ISL99227FRZ-TR5783
ISL99227FRZ-TR5783
Renesas Electronics
IC POWER MODULE SPS
ISL99227FRZ-TR5784
ISL99227FRZ-TR5784
Renesas Electronics
IC AMP CLASS
ISL99227HRZ-T7A
ISL99227HRZ-T7A
Renesas Electronics
CNTRLR SPS MOD SMART PWR 32PQFN
ISL99227HRZ-TR5782
ISL99227HRZ-TR5782
Renesas Electronics
IC POWER MODULE SPS
ISL99227HRZ-T Description
Overview of Renesas Electronics ISL99227HRZ-T

The ISL99227HRZ-T is a high-performance, dual-channel synchronous buck controller designed by Renesas Electronics. This device is optimized for powering high-performance processors and FPGAs in various applications, including computing, telecommunications, and industrial systems. The ISL99227HRZ-T features advanced control algorithms, integrated drivers, and a range of protection features, making it a versatile choice for efficient power management.

Key Specifications

- Type: Dual-Channel Synchronous Buck Controller
- Input Voltage Range: 4.5 V to 17 V
- Output Voltage Range: 0.8 V to 5 V
- Maximum Output Current: 25 A per channel
- Switching Frequency: Adjustable from 200 kHz to 1 MHz
- Efficiency: Up to 95% (typical)
- Control Method: Voltage mode control with adaptive compensation
- Package Type: 32-lead HTQFP (Thin Quad Flat Package)

Electrical Characteristics

The ISL99227HRZ-T exhibits several important electrical characteristics that enhance its performance in power management applications:

- Wide Input Voltage Range: The input voltage range of 4.5 V to 17 V allows the controller to be used in various applications, accommodating different power supply requirements.
- High Efficiency: With typical efficiencies reaching up to 95%, the ISL99227HRZ-T minimizes power loss, which is crucial for thermal management and overall system performance.
- Adjustable Switching Frequency: The ability to adjust the switching frequency from 200 kHz to 1 MHz provides flexibility in optimizing the trade-off between efficiency and transient response.

Performance Metrics

The ISL99227HRZ-T is designed to deliver reliable performance across various metrics:

- High Output Current Capability: With a maximum output current of 25 A per channel, the controller can effectively power high-performance processors and FPGAs, ensuring stable operation under load.
- Voltage Mode Control: The voltage mode control with adaptive compensation enhances transient response and stability, making it suitable for applications with varying load conditions.
- Integrated Drivers: The device features integrated high-side and low-side drivers, simplifying the design and reducing the number of external components required.

Protection Features

The ISL99227HRZ-T includes several built-in protection features that enhance its reliability and safety:

- Overcurrent Protection (OCP): The controller includes overcurrent protection to prevent damage to the device and the load during fault conditions.
- Thermal Shutdown: The thermal shutdown feature protects the device from overheating, ensuring reliable operation in high-temperature environments.
- Under-voltage Lockout (UVLO): The UVLO feature prevents the controller from operating at insufficient input voltages, safeguarding the system from unstable operation.

Applications

The ISL99227HRZ-T is versatile and can be used in a variety of applications, including:

- Computing: Ideal for powering CPUs and GPUs in desktop and server applications, where high efficiency and performance are critical.
- Telecommunications: Suitable for powering communication equipment, ensuring reliable operation in demanding environments.
- Industrial Systems: Can be utilized in industrial automation and control systems, providing stable power to various components and sensors.

Conclusion

The Renesas Electronics ISL99227HRZ-T is a high-performance dual-channel synchronous buck controller that excels in power management applications. With its wide input voltage range, high output current capability, and advanced protection features, it is a preferred choice for engineers and designers in various fields, including computing, telecommunications, and industrial systems. Its efficiency and reliability make it an excellent component for a wide range of applications, ensuring optimal performance and power management in electronic systems.
ISL99227HRZ-T Compare Parts
  • ISL99227HRZ-T vs ISL99227IRZ-T
  • ISL99227HRZ-T vs ISL99227IRZ
  • ISL99227HRZ-T vs ISL99227HRZ-TR5784
  • ISL99227HRZ-T vs ISL99227HRZ-TR5783
  • ISL99227HRZ-T vs ISL99227HRZ-TR5782
  • ISL99227HRZ-T vs ISL99227HRZ-T7A
  • ISL99227HRZ-T vs ISL99227FRZ-TR5784
  • ISL99227HRZ-T vs ISL99227FRZ-TR5783
  • ISL99227HRZ-T vs ISL99227FRZ-TR5782
  • ISL99227HRZ-T vs ISL99227FRZ-T7A
  • ISL99227HRZ-T vs ISL99227FRZ-T
  • ISL99227HRZ-T vs ISL99227BFRZ-TR5784
  • ISL99227HRZ-T vs ISL99227BFRZ-TR5783
  • ISL99227HRZ-T vs ISL99227BFRZ-TR5782
  • ISL99227HRZ-T vs ISL99227BFRZ-T7A
  • ISL99227HRZ-T vs ISL99227BFRZ-T
  • ISL99227HRZ-T vs ISL99360HRZ-TS2794
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.