ISL99227HRZ-T7A
ISL99227HRZ-T7A
Active
Description:  CNTRLR SPS MOD SMART PWR 32PQFN
Manufacturer:  Renesas Electronics
History Price: $12.49000
In Stock: 46800
ISL99227HRZ-T7A Specification
Specification
Part No
ISL99227HRZ-T7A
Category
Interface - Modules
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Protocol
-
Function
Controller
Interface
PWM
Standards
-
Voltage - Supply
4.5V ~ 18V
Current - Supply
4.75 mA
Operating Temperature
-10 ℃ ~ 100 ℃
Package / Case
32-PowerWFQFN
Supplier Device Package
32-PQFN (5x5)
ISL99227HRZ-T7A Related Parts
ISL99227BFRZ-T
ISL99227BFRZ-T
Renesas Electronics
CNTRLR SPS MOD SMART PWR 32PQFN
ISL99227BFRZ-T7A
ISL99227BFRZ-T7A
Renesas Electronics
CONTROLLER SPS MODULE 5V 32PQFN
ISL99227BFRZ-TR5782
ISL99227BFRZ-TR5782
Renesas Electronics
IC POWER MODULE SPS
ISL99227BFRZ-TR5783
ISL99227BFRZ-TR5783
Renesas Electronics
IC POWER MODULE SPS
ISL99227BFRZ-TR5784
ISL99227BFRZ-TR5784
Renesas Electronics
IC AMP CLASS
ISL99227FRZ-T
ISL99227FRZ-T
Renesas Electronics
CNTRLR SPS MOD SMART PWR 32PQFN
ISL99227FRZ-T7A
ISL99227FRZ-T7A
Renesas Electronics
CNTRLR SPS MOD SMART PWR 32PQFN
ISL99227FRZ-TR5782
ISL99227FRZ-TR5782
Renesas Electronics
IC POWER MODULE SPS
ISL99227FRZ-TR5783
ISL99227FRZ-TR5783
Renesas Electronics
IC POWER MODULE SPS
ISL99227FRZ-TR5784
ISL99227FRZ-TR5784
Renesas Electronics
IC AMP CLASS
ISL99227HRZ-T
ISL99227HRZ-T
Renesas Electronics
CNTRLR SPS MOD SMART PWR 32PQFN
ISL99227HRZ-TR5782
ISL99227HRZ-TR5782
Renesas Electronics
IC POWER MODULE SPS
ISL99227HRZ-T7A Description
Overview of Renesas Electronics ISL99227HRZ-T7A

The Renesas Electronics ISL99227HRZ-T7A is a high-performance, synchronous buck regulator designed for power management in a variety of applications, particularly in systems that require efficient, low-voltage power delivery. It features a flexible, integrated solution optimized for powering processors, FPGAs, and other power-hungry components in computing, communications, and industrial systems. The device is engineered to provide excellent power conversion efficiency, low ripple, and high-frequency operation while keeping thermal dissipation to a minimum.

Key Features

* High Efficiency: The ISL99227HRZ-T7A provides up to 95% efficiency, which is crucial for reducing power losses and heat generation in high-performance systems. This efficiency is achieved through the use of a synchronous rectification design, ensuring minimal power wastage.
* Wide Input Voltage Range: The device operates with an input voltage range from 4.5V to 15V, making it versatile enough to support a wide array of systems and configurations.
* Adjustable Output Voltage: It offers a wide adjustable output voltage range from 0.8V to 5.5V, providing flexibility for different voltage requirements in power-sensitive applications.
* High Switching Frequency: With an operational switching frequency of up to 1 MHz, the ISL99227HRZ-T7A ensures that it can meet the performance requirements of high-speed processors and other components that need quick, efficient power delivery.
* Integrated Power MOSFETs: The ISL99227HRZ-T7A features integrated power MOSFETs, which reduce the need for external components and simplify system design.
* Low Ripple and Noise: It is designed to minimize ripple and noise in the output voltage, making it ideal for sensitive applications where power quality is paramount, such as communication systems and high-performance computing.
* Current Mode Control: The regulator uses current mode control for fast transient response and excellent line and load regulation.
* Overcurrent and Overvoltage Protection: Built-in protection features, such as overcurrent, overvoltage, and thermal shutdown, safeguard the system from potential damage during fault conditions.

Electrical Specifications

* Input Voltage Range: The ISL99227HRZ-T7A operates with an input voltage range from 4.5V to 15V, allowing it to be used in various power systems where input voltage can fluctuate within this range.
* Output Voltage Range: The adjustable output voltage ranges from 0.8V to 5.5V, with fine-tuned output regulation to meet specific system requirements.
* Output Current: The device can supply up to 2.5A of continuous output current, making it suitable for applications that demand substantial current for high-performance components like processors and FPGAs.
* Efficiency: With efficiencies up to 95%, it is optimized to minimize energy waste, which is critical in reducing the overall power consumption and thermal load in modern electronics.
* Switching Frequency: The ISL99227HRZ-T7A operates with a switching frequency up to 1 MHz, which allows it to deliver fast transient response and better efficiency in systems that require high-speed switching.
* Quiescent Current: The quiescent current (IQ) of the device is very low (typically 40 μA), which is important for battery-powered applications, ensuring that the device consumes minimal power in idle states.
* Ripple and Noise: The output ripple and noise is very low, typically below 30 mVp-p, which is essential for high-precision and low-noise environments.
* Feedback Voltage: The feedback voltage is 0.8V, which is a standard reference for most modern voltage regulators and ensures accurate voltage regulation.

Package Type and Pin Count

* Package: The ISL99227HRZ-T7A is housed in a 5mm x 6mm 16-pin QFN (Quad Flat No-lead) package. This package offers a compact footprint, making it ideal for systems with space constraints.
* Pin Count: The 16-pin QFN package includes all the necessary pins for input, output, feedback, and protection features, ensuring a simple interface for system integration.

Applications

* High-Performance Computing: The ISL99227HRZ-T7A is ideal for providing low-voltage power to high-performance processors and ASICs in servers, workstations, and networking equipment.
* FPGAs and GPUs: The regulator is perfect for powering FPGAs and GPUs that require stable and efficient power delivery, making it suitable for both communications and industrial applications.
* Telecommunications: It is used in telecommunications infrastructure to power base stations and other network equipment where efficiency and power quality are crucial for continuous operation.
* Consumer Electronics: The device is also suitable for power-sensitive applications in consumer electronics, including tablets, laptops, and gaming consoles, where low noise and high efficiency are key design considerations.
* Automotive and Industrial Systems: In automotive and industrial control systems, the ISL99227HRZ-T7A is used to power low-voltage systems that require efficient energy conversion and compact, reliable operation.

Key Advantages

* High Efficiency: The 95% efficiency ensures minimal heat generation and reduced energy consumption, which is critical in high-power systems and battery-operated applications.
* Compact and Integrated Design: The integrated power MOSFETs and compact QFN package simplify design and reduce the number of external components required, saving board space and improving system reliability.
* Low Ripple and Noise: The device's low output ripple and noise make it ideal for powering sensitive components like high-speed processors, communication modules, and audio systems where clean power is essential.
* Wide Input Voltage Range: The wide input voltage range (4.5V to 15V) allows the regulator to be used in a broad range of systems, including battery-powered, automotive, and industrial applications.
* Robust Protection Features: With built-in overcurrent, overvoltage, and thermal protection, the ISL99227HRZ-T7A ensures that the system is protected from faults, improving reliability and longevity.
* Fast Transient Response: The current mode control and high switching frequency ensure a fast response to load and line changes, maintaining stable output even during sudden demand shifts.
* Flexible Output Voltage: The wide adjustable output voltage range of 0.8V to 5.5V makes it suitable for a variety of applications, offering design flexibility to meet specific voltage requirements.

Conclusion

The Renesas Electronics ISL99227HRZ-T7A is a highly efficient and versatile synchronous buck regulator designed for powering modern, high-performance electronic systems. With its excellent efficiency, low ripple and noise, high-speed switching capabilities, and comprehensive protection features, it is well-suited for a variety of applications, including telecommunications, high-performance computing, industrial control, and consumer electronics. The compact size, integrated design, and wide input/output voltage ranges make it an ideal choice for engineers looking to optimize power delivery and system performance in demanding environments.
ISL99227HRZ-T7A Compare Parts
  • ISL99227HRZ-T7A vs ISL99227IRZ-T
  • ISL99227HRZ-T7A vs ISL99227IRZ
  • ISL99227HRZ-T7A vs ISL99227HRZ-TR5784
  • ISL99227HRZ-T7A vs ISL99227HRZ-TR5783
  • ISL99227HRZ-T7A vs ISL99227HRZ-TR5782
  • ISL99227HRZ-T7A vs ISL99227HRZ-T
  • ISL99227HRZ-T7A vs ISL99227FRZ-TR5784
  • ISL99227HRZ-T7A vs ISL99227FRZ-TR5783
  • ISL99227HRZ-T7A vs ISL99227FRZ-TR5782
  • ISL99227HRZ-T7A vs ISL99227FRZ-T7A
  • ISL99227HRZ-T7A vs ISL99227FRZ-T
  • ISL99227HRZ-T7A vs ISL99227BFRZ-TR5784
  • ISL99227HRZ-T7A vs ISL99227BFRZ-TR5783
  • ISL99227HRZ-T7A vs ISL99227BFRZ-TR5782
  • ISL99227HRZ-T7A vs ISL99227BFRZ-T7A
  • ISL99227HRZ-T7A vs ISL99227BFRZ-T
  • ISL99227HRZ-T7A vs ISL99360HRZ-TS2794
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.