☰
RT8008-25GB
RT8008-25GB
Active
Description:  IC REG BUCK 2.5V 600MA SOT23-5
Manufacturer:  Richtek
Datasheet:   RT8008-25GB Datasheet
History Price: Active
In Stock: 30880
RT8008-25GB Specification
Specification
Part No
RT8008-25GB
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Fixed
Number of Outputs
1
Voltage - Input (Min)
2.5V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
2.5V
Voltage - Output (Max)
-
Current - Output
600mA
Frequency - Switching
1.5MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
RT8008-25GB Related Parts
RT8004GCP
RT8004GCP
Richtek
IC REG BUCK ADJ 3A 16TSSOP
RT8004GQV
RT8004GQV
Richtek
IC REG BUCK ADJUSTABLE 3A 16VQFN
RT8004PCP
RT8004PCP
Richtek
IC REG BUCK ADJ 3A 16TSSOP
RT8004PQV
RT8004PQV
Richtek
IC REG BUCK ADJUSTABLE 3A 16VQFN
RT8004PS
RT8004PS
Richtek
IC REG BUCK ADJUSTABLE 3A 16SOP
RT8008-12GB
RT8008-12GB
Richtek
IC REG BUCK 1.2V 600MA SOT23-5
RT8008-15GB
RT8008-15GB
Richtek
IC REG BUCK 1.5V 600MA SOT23-5
RT8008-18GB
RT8008-18GB
Richtek
IC REG BUCK 1.8V 600MA SOT23-5
RT8008-25GJ5
RT8008-25GJ5
Richtek
IC REG BUCK 2.5V 600MA TSOT23-5
RT8008-33GB
RT8008-33GB
Richtek
IC REG BUCK 3.3V 600MA SOT23-5
RT8008-33GJ5
RT8008-33GJ5
Richtek
IC REG BUCK 3.3V 600MA TSOT23-5
RT8008GB
RT8008GB
Richtek
IC REG BUCK ADJ 600MA SOT23-5
RT8008-25GB Compare Parts
  • RT8008-25GB vs RT8299ZSP
  • RT8008-25GB vs RT8299ZQW
  • RT8008-25GB vs RT8299GSP
  • RT8008-25GB vs RT8299AZSP
  • RT8008-25GB vs RT8299AZQW
  • RT8008-25GB vs RT8298ZSP
  • RT8008-25GB vs RT8298ZQW
  • RT8008-25GB vs RT8298EZSP
  • RT8008-25GB vs RT8298EZQW
  • RT8008-25GB vs RT8298AGSP
  • RT8008-25GB vs RT8297BZQW
  • RT8008-25GB vs RT8297AZQW
  • RT8008-25GB vs RT8296BLZSP
  • RT8008-25GB vs RT8296BHZSP
  • RT8008-25GB vs RT8296BHGSP
  • RT8008-25GB vs RT8296AHZSP
  • RT8008-25GB vs RT8296AHGSP
  • RT8008-25GB vs RT8295BLZSP
  • RT8008-25GB vs RT8295BHZSP
  • RT8008-25GB vs RT8295BHGSP
  • RT8008-25GB vs RT8295AHZSP
  • RT8008-25GB vs RT8295AHGSP
  • RT8008-25GB vs RT8294GSP
  • RT8008-25GB vs RT8293BLZSP
  • RT8008-25GB vs RT8293BLGSP
  • RT8008-25GB vs RT8293BHZSP
  • RT8008-25GB vs RT8293BHGSP
  • RT8008-25GB vs RT8293ALZSP
  • RT8008-25GB vs RT8293ALGSP
  • RT8008-25GB vs RT8293AHZSP
  • RT8008-25GB vs RT8293AHGSP
  • RT8008-25GB vs RT8292BLGSP
  • RT8008-25GB vs RT8292BHZSP
  • RT8008-25GB vs RT8292BHGSP
  • RT8008-25GB vs RT8292ALGSP
  • RT8008-25GB vs RT8292AHZSP
  • RT8008-25GB vs RT8292AHGSP
  • RT8008-25GB vs RT8290ZSP
  • RT8008-25GB vs RT8290GSP
  • RT8008-25GB vs RT8290AGSP
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.