☰
RT8008-25GJ5
RT8008-25GJ5
Active
Description:  IC REG BUCK 2.5V 600MA TSOT23-5
Manufacturer:  Richtek
History Price: Active
In Stock: 720
RT8008-25GJ5 Specification
Specification
Part No
RT8008-25GJ5
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Fixed
Number of Outputs
1
Voltage - Input (Min)
2.5V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
2.5V
Voltage - Output (Max)
-
Current - Output
600mA
Frequency - Switching
1.5MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
TSOT-23-5
RT8008-25GJ5 Related Parts
RT8004GCP
RT8004GCP
Richtek
IC REG BUCK ADJ 3A 16TSSOP
RT8004GQV
RT8004GQV
Richtek
IC REG BUCK ADJUSTABLE 3A 16VQFN
RT8004PCP
RT8004PCP
Richtek
IC REG BUCK ADJ 3A 16TSSOP
RT8004PQV
RT8004PQV
Richtek
IC REG BUCK ADJUSTABLE 3A 16VQFN
RT8004PS
RT8004PS
Richtek
IC REG BUCK ADJUSTABLE 3A 16SOP
RT8008-12GB
RT8008-12GB
Richtek
IC REG BUCK 1.2V 600MA SOT23-5
RT8008-15GB
RT8008-15GB
Richtek
IC REG BUCK 1.5V 600MA SOT23-5
RT8008-18GB
RT8008-18GB
Richtek
IC REG BUCK 1.8V 600MA SOT23-5
RT8008-25GB
RT8008-25GB
Richtek
IC REG BUCK 2.5V 600MA SOT23-5
RT8008-33GB
RT8008-33GB
Richtek
IC REG BUCK 3.3V 600MA SOT23-5
RT8008-33GJ5
RT8008-33GJ5
Richtek
IC REG BUCK 3.3V 600MA TSOT23-5
RT8008GB
RT8008GB
Richtek
IC REG BUCK ADJ 600MA SOT23-5
RT8008-25GJ5 Description
The Richtek RT8008-25GJ5 is a highly integrated, low-dropout (LDO) linear voltage regulator designed for a variety of applications, including consumer electronics, telecommunications, and industrial systems. This device is known for its high performance, low noise, and compact design, making it suitable for powering sensitive electronic components.

## Key Specifications and Features:

1. Output Voltage:
- The RT8008-25GJ5 provides a fixed output voltage of 2.5V. This makes it ideal for powering devices that require a stable voltage supply, such as microcontrollers, sensors, and RF components.

2. Input Voltage Range:
- The device operates over a wide input voltage range, typically from 2.5V to 5.5V. This flexibility allows it to be used in various applications where the input voltage may vary.

3. Output Current:
- The RT8008-25GJ5 can deliver a maximum output current of up to 300 mA. This capability makes it suitable for powering a range of devices, from low-power sensors to more demanding loads.

4. Low Dropout Voltage:
- One of the standout features of the RT8008 is its low dropout voltage, typically around 200 mV at full load. This characteristic allows the regulator to maintain a stable output voltage even when the input voltage is close to the output voltage, which is particularly useful in battery-powered applications.

5. Power Supply Rejection Ratio (PSRR):
- The RT8008-25GJ5 exhibits a high power supply rejection ratio, typically around 70 dB at 1 kHz. This means that it can effectively filter out noise from the input supply, ensuring a clean and stable output voltage, which is crucial for sensitive analog circuits.

6. Quiescent Current:
- The device features low quiescent current, typically around 30 µA. This low power consumption is beneficial for battery-operated devices, as it helps extend battery life.

7. Thermal Protection:
- The RT8008-25GJ5 includes built-in thermal protection features that prevent the device from overheating during operation. This ensures reliable performance and longevity in various operating conditions.

8. Short-Circuit Protection:
- The regulator is designed with short-circuit protection, which safeguards the device and the load in the event of a fault condition. This feature enhances the overall reliability of the system.

9. Package Type:
- The RT8008-25GJ5 is available in a compact SOT-23-5 package, which is suitable for space-constrained applications. The small footprint allows for easy integration into various circuit designs.

10. Applications:
- The RT8008-25GJ5 is suitable for a wide range of applications, including:
- Portable and battery-powered devices
- Consumer electronics (smartphones, tablets, and wearables)
- Industrial equipment
- Telecommunications devices
- Automotive electronics

11. Operating Temperature Range:
- The device is rated for operation over an extended temperature range, typically from -40°C to +85°C. This makes it suitable for use in harsh environments and ensures reliable performance across various conditions.

12. User-Friendly Design:
- The RT8008-25GJ5 is designed with user-friendly features, including simple external component requirements and straightforward application circuits, making it accessible for engineers and developers.

## Conclusion:

The Richtek RT8008-25GJ5 is a versatile and efficient LDO voltage regulator that meets the demands of modern electronic applications. With its fixed output voltage, low dropout characteristics, and robust performance features, it is well-suited for a wide range of applications, from consumer electronics to industrial systems. As technology continues to evolve, the RT8008-25GJ5 stands out as a reliable choice for designers looking to implement efficient and stable power solutions in their products.
RT8008-25GJ5 Compare Parts
  • RT8008-25GJ5 vs RT8299ZSP
  • RT8008-25GJ5 vs RT8299ZQW
  • RT8008-25GJ5 vs RT8299GSP
  • RT8008-25GJ5 vs RT8299AZSP
  • RT8008-25GJ5 vs RT8299AZQW
  • RT8008-25GJ5 vs RT8298ZSP
  • RT8008-25GJ5 vs RT8298ZQW
  • RT8008-25GJ5 vs RT8298EZSP
  • RT8008-25GJ5 vs RT8298EZQW
  • RT8008-25GJ5 vs RT8298AGSP
  • RT8008-25GJ5 vs RT8297BZQW
  • RT8008-25GJ5 vs RT8297AZQW
  • RT8008-25GJ5 vs RT8296BLZSP
  • RT8008-25GJ5 vs RT8296BHZSP
  • RT8008-25GJ5 vs RT8296BHGSP
  • RT8008-25GJ5 vs RT8296AHZSP
  • RT8008-25GJ5 vs RT8296AHGSP
  • RT8008-25GJ5 vs RT8295BLZSP
  • RT8008-25GJ5 vs RT8295BHZSP
  • RT8008-25GJ5 vs RT8295BHGSP
  • RT8008-25GJ5 vs RT8295AHZSP
  • RT8008-25GJ5 vs RT8295AHGSP
  • RT8008-25GJ5 vs RT8294GSP
  • RT8008-25GJ5 vs RT8293BLZSP
  • RT8008-25GJ5 vs RT8293BLGSP
  • RT8008-25GJ5 vs RT8293BHZSP
  • RT8008-25GJ5 vs RT8293BHGSP
  • RT8008-25GJ5 vs RT8293ALZSP
  • RT8008-25GJ5 vs RT8293ALGSP
  • RT8008-25GJ5 vs RT8293AHZSP
  • RT8008-25GJ5 vs RT8293AHGSP
  • RT8008-25GJ5 vs RT8292BLGSP
  • RT8008-25GJ5 vs RT8292BHZSP
  • RT8008-25GJ5 vs RT8292BHGSP
  • RT8008-25GJ5 vs RT8292ALGSP
  • RT8008-25GJ5 vs RT8292AHZSP
  • RT8008-25GJ5 vs RT8292AHGSP
  • RT8008-25GJ5 vs RT8290ZSP
  • RT8008-25GJ5 vs RT8290GSP
  • RT8008-25GJ5 vs RT8290AGSP
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.