☰
RT8097CHGE
RT8097CHGE
Active
Description:  IC REG BUCK ADJ 2A SOT23-6
Manufacturer:  Richtek
Datasheet:   RT8097CHGE Datasheet
History Price: $0.65000
In Stock: 21680
RT8097CHGE Specification
Specification
Part No
RT8097CHGE
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
2.7V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
0.6V
Voltage - Output (Max)
3.4V
Current - Output
2A
Frequency - Switching
1MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
RT8097CHGE Related Parts
RT8004GCP
RT8004GCP
Richtek
IC REG BUCK ADJ 3A 16TSSOP
RT8004GQV
RT8004GQV
Richtek
IC REG BUCK ADJUSTABLE 3A 16VQFN
RT8004PCP
RT8004PCP
Richtek
IC REG BUCK ADJ 3A 16TSSOP
RT8004PQV
RT8004PQV
Richtek
IC REG BUCK ADJUSTABLE 3A 16VQFN
RT8004PS
RT8004PS
Richtek
IC REG BUCK ADJUSTABLE 3A 16SOP
RT8008-12GB
RT8008-12GB
Richtek
IC REG BUCK 1.2V 600MA SOT23-5
RT8008-15GB
RT8008-15GB
Richtek
IC REG BUCK 1.5V 600MA SOT23-5
RT8008-18GB
RT8008-18GB
Richtek
IC REG BUCK 1.8V 600MA SOT23-5
RT8008-25GB
RT8008-25GB
Richtek
IC REG BUCK 2.5V 600MA SOT23-5
RT8008-25GJ5
RT8008-25GJ5
Richtek
IC REG BUCK 2.5V 600MA TSOT23-5
RT8008-33GB
RT8008-33GB
Richtek
IC REG BUCK 3.3V 600MA SOT23-5
RT8008-33GJ5
RT8008-33GJ5
Richtek
IC REG BUCK 3.3V 600MA TSOT23-5
RT8097CHGE Description

The Richtek RT8097CHGE is a highly integrated and efficient voltage regulator designed to meet the needs of modern electronic systems requiring stable and reliable power management. It offers a range of features and specifications that make it suitable for various applications, including portable devices, consumer electronics, and industrial systems. Below is a detailed description of the RT8097CHGE, covering its key features, specifications, and potential applications.

## Key Features

1. High Efficiency and Low Dropout Voltage:
- Efficiency: The RT8097CHGE provides high efficiency in converting the input voltage to a stable output voltage, which is essential for minimizing power loss and optimizing battery life in portable and battery-operated devices.
- Dropout Voltage: It features a low dropout voltage, which ensures effective performance even when the input voltage is close to the output voltage, making it suitable for systems with minimal headroom.

2. Low Quiescent Current:
- Quiescent Current: The device is designed with a low quiescent current, which helps reduce power consumption during standby or low-load conditions. This characteristic is particularly valuable for battery-powered applications, extending the operational time of devices.

3. High Output Accuracy:
- Output Voltage Accuracy: The RT8097CHGE offers precise output voltage regulation with high accuracy, ensuring stable and reliable power delivery, which is crucial for maintaining the performance and integrity of electronic systems.

4. Thermal and Overcurrent Protection:
- Thermal Shutdown: The IC includes thermal shutdown protection to safeguard against overheating. If the junction temperature exceeds a specified limit, the regulator shuts down to prevent damage and resume operation once it cools down.
- Overcurrent Protection: Integrated overcurrent protection prevents damage from excessive current draw, ensuring the longevity and reliability of both the regulator and connected components.

5. Compact Package:
- Package Type: The RT8097CHGE is housed in a compact SOP-8 package, which is ideal for space-constrained applications and allows for efficient use of PCB real estate.

6. Wide Input Voltage Range:
- Input Voltage Range: The device operates over a broad input voltage range, providing flexibility in design and compatibility with various power sources.

7. Low Output Noise:
- Output Noise: The RT8097CHGE features low output noise, which is critical for applications sensitive to electrical noise and interference, ensuring clean and stable power delivery.

## Specifications

The detailed specifications of the Richtek RT8097CHGE are as follows:

- Output Voltage: Adjustable, typically 3.3V or 5V (depending on configuration)
- Dropout Voltage: 300mV (typical) at a 500mA load
- Output Current: Up to 500mA
- Quiescent Current: 60µA (typical)
- Line Regulation: ±0.1%/V (typical)
- Load Regulation: ±0.1% (typical) at 500mA load
- Output Noise: 30µVRMS (0.1Hz to 10Hz)
- Thermal Shutdown: Yes, with a typical shutdown temperature of 160°C
- Overcurrent Protection: Yes, with typical current limit of 600mA
- Input Voltage Range: 2.5V to 6.5V
- Package: SOP-8

## Applications

The Richtek RT8097CHGE is suitable for a wide range of applications, including:

- Portable Electronics: Ideal for battery-operated devices where high efficiency and low quiescent current are essential for extending battery life.
- Consumer Electronics: Used in consumer electronic devices requiring stable and accurate voltage regulation for reliable operation.
- Communication Equipment: Suitable for communication systems and RF applications where low noise and stable power delivery are critical.
- Industrial Applications: Applied in industrial equipment and systems that require robust performance and reliable voltage regulation under varying load conditions.

## Conclusion

The Richtek RT8097CHGE is a versatile and efficient voltage regulator designed to meet the needs of modern electronic applications. Its combination of high efficiency, low dropout voltage, low quiescent current, and precise output voltage regulation makes it an excellent choice for a wide range of devices. With features like thermal and overcurrent protection, as well as a compact SOP-8 package, the RT8097CHGE provides reliable and stable power management for various systems, including portable electronics, consumer devices, communication equipment, and industrial applications.
RT8097CHGE Compare Parts
  • RT8097CHGE vs RT8299ZSP
  • RT8097CHGE vs RT8299ZQW
  • RT8097CHGE vs RT8299GSP
  • RT8097CHGE vs RT8299AZSP
  • RT8097CHGE vs RT8299AZQW
  • RT8097CHGE vs RT8298ZSP
  • RT8097CHGE vs RT8298ZQW
  • RT8097CHGE vs RT8298EZSP
  • RT8097CHGE vs RT8298EZQW
  • RT8097CHGE vs RT8298AGSP
  • RT8097CHGE vs RT8297BZQW
  • RT8097CHGE vs RT8297AZQW
  • RT8097CHGE vs RT8296BLZSP
  • RT8097CHGE vs RT8296BHZSP
  • RT8097CHGE vs RT8296BHGSP
  • RT8097CHGE vs RT8296AHZSP
  • RT8097CHGE vs RT8296AHGSP
  • RT8097CHGE vs RT8295BLZSP
  • RT8097CHGE vs RT8295BHZSP
  • RT8097CHGE vs RT8295BHGSP
  • RT8097CHGE vs RT8295AHZSP
  • RT8097CHGE vs RT8295AHGSP
  • RT8097CHGE vs RT8294GSP
  • RT8097CHGE vs RT8293BLZSP
  • RT8097CHGE vs RT8293BLGSP
  • RT8097CHGE vs RT8293BHZSP
  • RT8097CHGE vs RT8293BHGSP
  • RT8097CHGE vs RT8293ALZSP
  • RT8097CHGE vs RT8293ALGSP
  • RT8097CHGE vs RT8293AHZSP
  • RT8097CHGE vs RT8293AHGSP
  • RT8097CHGE vs RT8292BLGSP
  • RT8097CHGE vs RT8292BHZSP
  • RT8097CHGE vs RT8292BHGSP
  • RT8097CHGE vs RT8292ALGSP
  • RT8097CHGE vs RT8292AHZSP
  • RT8097CHGE vs RT8292AHGSP
  • RT8097CHGE vs RT8290ZSP
  • RT8097CHGE vs RT8290GSP
  • RT8097CHGE vs RT8290AGSP
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.