☰
RT8279GSP
RT8279GSP
Active
Description:  IC REG BUCK ADJUSTABLE 5A 8SOP
Manufacturer:  Richtek
Datasheet:   RT8279GSP Datasheet
History Price: $4.62000
In Stock: 49680
RT8279GSP Specification
Specification
Part No
RT8279GSP
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
5.5V
Voltage - Input (Max)
36V
Voltage - Output (Min/Fixed)
1.222V
Voltage - Output (Max)
26V
Current - Output
5A
Frequency - Switching
500kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOP-EP
RT8279GSP Related Parts
RT8004GCP
RT8004GCP
Richtek
IC REG BUCK ADJ 3A 16TSSOP
RT8004GQV
RT8004GQV
Richtek
IC REG BUCK ADJUSTABLE 3A 16VQFN
RT8004PCP
RT8004PCP
Richtek
IC REG BUCK ADJ 3A 16TSSOP
RT8004PQV
RT8004PQV
Richtek
IC REG BUCK ADJUSTABLE 3A 16VQFN
RT8004PS
RT8004PS
Richtek
IC REG BUCK ADJUSTABLE 3A 16SOP
RT8008-12GB
RT8008-12GB
Richtek
IC REG BUCK 1.2V 600MA SOT23-5
RT8008-15GB
RT8008-15GB
Richtek
IC REG BUCK 1.5V 600MA SOT23-5
RT8008-18GB
RT8008-18GB
Richtek
IC REG BUCK 1.8V 600MA SOT23-5
RT8008-25GB
RT8008-25GB
Richtek
IC REG BUCK 2.5V 600MA SOT23-5
RT8008-25GJ5
RT8008-25GJ5
Richtek
IC REG BUCK 2.5V 600MA TSOT23-5
RT8008-33GB
RT8008-33GB
Richtek
IC REG BUCK 3.3V 600MA SOT23-5
RT8008-33GJ5
RT8008-33GJ5
Richtek
IC REG BUCK 3.3V 600MA TSOT23-5
RT8279GSP Compare Parts
  • RT8279GSP vs RT8299ZSP
  • RT8279GSP vs RT8299ZQW
  • RT8279GSP vs RT8299GSP
  • RT8279GSP vs RT8299AZSP
  • RT8279GSP vs RT8299AZQW
  • RT8279GSP vs RT8298ZSP
  • RT8279GSP vs RT8298ZQW
  • RT8279GSP vs RT8298EZSP
  • RT8279GSP vs RT8298EZQW
  • RT8279GSP vs RT8298AGSP
  • RT8279GSP vs RT8297BZQW
  • RT8279GSP vs RT8297AZQW
  • RT8279GSP vs RT8296BLZSP
  • RT8279GSP vs RT8296BHZSP
  • RT8279GSP vs RT8296BHGSP
  • RT8279GSP vs RT8296AHZSP
  • RT8279GSP vs RT8296AHGSP
  • RT8279GSP vs RT8295BLZSP
  • RT8279GSP vs RT8295BHZSP
  • RT8279GSP vs RT8295BHGSP
  • RT8279GSP vs RT8295AHZSP
  • RT8279GSP vs RT8295AHGSP
  • RT8279GSP vs RT8294GSP
  • RT8279GSP vs RT8293BLZSP
  • RT8279GSP vs RT8293BLGSP
  • RT8279GSP vs RT8293BHZSP
  • RT8279GSP vs RT8293BHGSP
  • RT8279GSP vs RT8293ALZSP
  • RT8279GSP vs RT8293ALGSP
  • RT8279GSP vs RT8293AHZSP
  • RT8279GSP vs RT8293AHGSP
  • RT8279GSP vs RT8292BLGSP
  • RT8279GSP vs RT8292BHZSP
  • RT8279GSP vs RT8292BHGSP
  • RT8279GSP vs RT8292ALGSP
  • RT8279GSP vs RT8292AHZSP
  • RT8279GSP vs RT8292AHGSP
  • RT8279GSP vs RT8290ZSP
  • RT8279GSP vs RT8290GSP
  • RT8279GSP vs RT8290AGSP
  • RT8279GSP FAQ
    Q1: What is the Richtek RT8279GSP?
    A: The Richtek RT8279GSP is a synchronous step-down (buck) DC-DC converter designed to provide efficient power conversion for various applications. It supports wide input voltage ranges and provides a stable, regulated output voltage, making it suitable for powering a variety of devices, including microcontrollers, sensors, and communication modules.

    Q2: What is the input voltage range of the RT8279GSP?
    A: The RT8279GSP operates with an input voltage range of 4.5V to 60V. This wide input range allows it to be used in a variety of applications with different power supply requirements, from automotive systems to industrial equipment.

    Q3: What is the output voltage range for the RT8279GSP?
    A: The RT8279GSP offers an adjustable output voltage range from 0.8V to 15V. This flexibility makes it suitable for powering various loads that require different voltages.

    Q4: What is the maximum output current of the RT8279GSP?
    A: The RT8279GSP is capable of delivering up to 3A of continuous output current, making it suitable for medium-to-high power applications that require a stable and efficient power supply.

    Q5: What is the switching frequency of the RT8279GSP?
    A: The RT8279GSP operates with a switching frequency of up to 300kHz. This frequency ensures that the device operates efficiently while minimizing the size of external components such as inductors and capacitors.

    Q6: How efficient is the RT8279GSP?
    A: The RT8279GSP offers high efficiency, typically up to 95%, depending on the input and output voltage conditions. This high efficiency helps reduce power loss and heat generation, which is critical in energy-sensitive applications.

    Q7: What protection features does the RT8279GSP include?
    A: The RT8279GSP includes several protection features such as overcurrent protection (OCP), overvoltage protection (OVP), thermal shutdown (TSD), and under-voltage lockout (UVLO). These protections ensure the device operates safely and reliably in different conditions.

    Q8: What types of applications are suitable for the RT8279GSP?
    A: The RT8279GSP is suitable for a wide range of applications, including automotive power systems, industrial equipment, LED lighting, communication devices, and portable battery-powered systems. Its adjustable output voltage and high efficiency make it versatile for various designs.

    Q9: What is the package type of the RT8279GSP?
    A: The RT8279GSP is available in a compact 5mm x 6mm 20-lead QFN package. This small package size is ideal for designs where space is limited while maintaining high performance and reliability.

    Q10: How does the RT8279GSP achieve its high efficiency?
    A: The RT8279GSP achieves high efficiency by using a synchronous rectification technique. This minimizes the conduction losses typically found in traditional diode-based buck converters and allows the device to operate efficiently across a wide input voltage range.

    Q11: What are the benefits of using the RT8279GSP in power supply designs?
    A: The RT8279GSP provides several benefits in power supply designs, including high efficiency, a wide input voltage range, adjustable output voltage, and integrated protection features. These features enable designers to create reliable, compact, and efficient power supplies for various applications.

    Q12: Does the RT8279GSP support soft start functionality?
    A: Yes, the RT8279GSP includes soft-start functionality, which helps limit inrush current during power-up. This feature reduces stress on the components and improves the overall reliability of the system.

    Q13: What is the thermal performance of the RT8279GSP?
    A: The RT8279GSP has a thermal shutdown feature to protect the device from excessive temperatures. It can operate in a wide range of temperatures, making it suitable for both consumer and industrial applications that require reliable performance in different thermal environments.

    Q14: Can the RT8279GSP be used in automotive applications?
    A: Yes, the RT8279GSP is ideal for automotive applications due to its wide input voltage range of 4.5V to 60V, which is compatible with automotive power systems. It is also equipped with protections like overvoltage and overcurrent, making it well-suited for the harsh conditions in automotive environments.

    Q15: What are the advantages of the RT8279GSP over other DC-DC converters?
    A: The RT8279GSP offers several advantages, including high efficiency, a wide input voltage range, adjustable output voltage, and robust protection features. Additionally, its synchronous rectification technique ensures better performance and lower heat dissipation compared to conventional buck converters.

    Q16: How does the RT8279GSP handle output voltage regulation?
    A: The RT8279GSP provides excellent output voltage regulation through its feedback mechanism. The output voltage is adjusted by changing the duty cycle of the internal switch, ensuring a stable output even with variations in input voltage or load conditions.

    Q17: What is the maximum input voltage for the RT8279GSP?
    A: The RT8279GSP can handle a maximum input voltage of 60V, making it suitable for high-voltage applications and ensuring it can be used in systems where the input supply may be subject to fluctuations or transients.

    Q18: Is the RT8279GSP compatible with different types of inductors and capacitors?
    A: Yes, the RT8279GSP is designed to work with a wide range of external inductors and capacitors, providing flexibility in component selection. The device's design ensures compatibility with commonly used passive components for optimal performance in various designs.

    Q19: Does the RT8279GSP include a feedback mechanism for load regulation?
    A: Yes, the RT8279GSP includes a feedback loop that continuously monitors and adjusts the output voltage to ensure consistent voltage levels, even under varying load conditions. This helps maintain stable operation and reliable performance in systems requiring precise voltage regulation.

    Q20: What are the typical use cases for the RT8279GSP?
    A: The RT8279GSP is commonly used in power supply designs for automotive electronics, industrial control systems, LED lighting, wireless communication equipment, and portable devices. Its ability to deliver a stable output voltage with high efficiency makes it suitable for various applications that require reliable power conversion.
    Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.