☰
RT8289GSP
RT8289GSP
Active
Description:  IC REG BUCK ADJUSTABLE 5A 8SOP
Manufacturer:  Richtek
Datasheet:   RT8289GSP Datasheet
History Price: $4.62000
In Stock: 17120
RT8289GSP Specification
Specification
Part No
RT8289GSP
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
5.5V
Voltage - Input (Max)
32V
Voltage - Output (Min/Fixed)
1.222V
Voltage - Output (Max)
26V
Current - Output
5A
Frequency - Switching
500kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOP-EP
RT8289GSP Related Parts
RT8004GCP
RT8004GCP
Richtek
IC REG BUCK ADJ 3A 16TSSOP
RT8004GQV
RT8004GQV
Richtek
IC REG BUCK ADJUSTABLE 3A 16VQFN
RT8004PCP
RT8004PCP
Richtek
IC REG BUCK ADJ 3A 16TSSOP
RT8004PQV
RT8004PQV
Richtek
IC REG BUCK ADJUSTABLE 3A 16VQFN
RT8004PS
RT8004PS
Richtek
IC REG BUCK ADJUSTABLE 3A 16SOP
RT8008-12GB
RT8008-12GB
Richtek
IC REG BUCK 1.2V 600MA SOT23-5
RT8008-15GB
RT8008-15GB
Richtek
IC REG BUCK 1.5V 600MA SOT23-5
RT8008-18GB
RT8008-18GB
Richtek
IC REG BUCK 1.8V 600MA SOT23-5
RT8008-25GB
RT8008-25GB
Richtek
IC REG BUCK 2.5V 600MA SOT23-5
RT8008-25GJ5
RT8008-25GJ5
Richtek
IC REG BUCK 2.5V 600MA TSOT23-5
RT8008-33GB
RT8008-33GB
Richtek
IC REG BUCK 3.3V 600MA SOT23-5
RT8008-33GJ5
RT8008-33GJ5
Richtek
IC REG BUCK 3.3V 600MA TSOT23-5
RT8289GSP Compare Parts
  • RT8289GSP vs RT8299ZSP
  • RT8289GSP vs RT8299ZQW
  • RT8289GSP vs RT8299GSP
  • RT8289GSP vs RT8299AZSP
  • RT8289GSP vs RT8299AZQW
  • RT8289GSP vs RT8298ZSP
  • RT8289GSP vs RT8298ZQW
  • RT8289GSP vs RT8298EZSP
  • RT8289GSP vs RT8298EZQW
  • RT8289GSP vs RT8298AGSP
  • RT8289GSP vs RT8297BZQW
  • RT8289GSP vs RT8297AZQW
  • RT8289GSP vs RT8296BLZSP
  • RT8289GSP vs RT8296BHZSP
  • RT8289GSP vs RT8296BHGSP
  • RT8289GSP vs RT8296AHZSP
  • RT8289GSP vs RT8296AHGSP
  • RT8289GSP vs RT8295BLZSP
  • RT8289GSP vs RT8295BHZSP
  • RT8289GSP vs RT8295BHGSP
  • RT8289GSP vs RT8295AHZSP
  • RT8289GSP vs RT8295AHGSP
  • RT8289GSP vs RT8294GSP
  • RT8289GSP vs RT8293BLZSP
  • RT8289GSP vs RT8293BLGSP
  • RT8289GSP vs RT8293BHZSP
  • RT8289GSP vs RT8293BHGSP
  • RT8289GSP vs RT8293ALZSP
  • RT8289GSP vs RT8293ALGSP
  • RT8289GSP vs RT8293AHZSP
  • RT8289GSP vs RT8293AHGSP
  • RT8289GSP vs RT8292BLGSP
  • RT8289GSP vs RT8292BHZSP
  • RT8289GSP vs RT8292BHGSP
  • RT8289GSP vs RT8292ALGSP
  • RT8289GSP vs RT8292AHZSP
  • RT8289GSP vs RT8292AHGSP
  • RT8289GSP vs RT8290ZSP
  • RT8289GSP vs RT8290GSP
  • RT8289GSP vs RT8290AGSP
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.