☰
RT8292BLGSP
RT8292BLGSP
Active
Description:  IC REG BUCK ADJUSTABLE 2A 8SOP
Manufacturer:  Richtek
Datasheet:   RT8292BLGSP Datasheet
History Price: Active
In Stock: 5200
RT8292BLGSP Specification
Specification
Part No
RT8292BLGSP
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
23V
Voltage - Output (Min/Fixed)
0.8V
Voltage - Output (Max)
15V
Current - Output
2A
Frequency - Switching
1.2MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOP-EP
RT8292BLGSP Related Parts
RT8004GCP
RT8004GCP
Richtek
IC REG BUCK ADJ 3A 16TSSOP
RT8004GQV
RT8004GQV
Richtek
IC REG BUCK ADJUSTABLE 3A 16VQFN
RT8004PCP
RT8004PCP
Richtek
IC REG BUCK ADJ 3A 16TSSOP
RT8004PQV
RT8004PQV
Richtek
IC REG BUCK ADJUSTABLE 3A 16VQFN
RT8004PS
RT8004PS
Richtek
IC REG BUCK ADJUSTABLE 3A 16SOP
RT8008-12GB
RT8008-12GB
Richtek
IC REG BUCK 1.2V 600MA SOT23-5
RT8008-15GB
RT8008-15GB
Richtek
IC REG BUCK 1.5V 600MA SOT23-5
RT8008-18GB
RT8008-18GB
Richtek
IC REG BUCK 1.8V 600MA SOT23-5
RT8008-25GB
RT8008-25GB
Richtek
IC REG BUCK 2.5V 600MA SOT23-5
RT8008-25GJ5
RT8008-25GJ5
Richtek
IC REG BUCK 2.5V 600MA TSOT23-5
RT8008-33GB
RT8008-33GB
Richtek
IC REG BUCK 3.3V 600MA SOT23-5
RT8008-33GJ5
RT8008-33GJ5
Richtek
IC REG BUCK 3.3V 600MA TSOT23-5
RT8292BLGSP Compare Parts
  • RT8292BLGSP vs RT8299ZSP
  • RT8292BLGSP vs RT8299ZQW
  • RT8292BLGSP vs RT8299GSP
  • RT8292BLGSP vs RT8299AZSP
  • RT8292BLGSP vs RT8299AZQW
  • RT8292BLGSP vs RT8298ZSP
  • RT8292BLGSP vs RT8298ZQW
  • RT8292BLGSP vs RT8298EZSP
  • RT8292BLGSP vs RT8298EZQW
  • RT8292BLGSP vs RT8298AGSP
  • RT8292BLGSP vs RT8297BZQW
  • RT8292BLGSP vs RT8297AZQW
  • RT8292BLGSP vs RT8296BLZSP
  • RT8292BLGSP vs RT8296BHZSP
  • RT8292BLGSP vs RT8296BHGSP
  • RT8292BLGSP vs RT8296AHZSP
  • RT8292BLGSP vs RT8296AHGSP
  • RT8292BLGSP vs RT8295BLZSP
  • RT8292BLGSP vs RT8295BHZSP
  • RT8292BLGSP vs RT8295BHGSP
  • RT8292BLGSP vs RT8295AHZSP
  • RT8292BLGSP vs RT8295AHGSP
  • RT8292BLGSP vs RT8294GSP
  • RT8292BLGSP vs RT8293BLZSP
  • RT8292BLGSP vs RT8293BLGSP
  • RT8292BLGSP vs RT8293BHZSP
  • RT8292BLGSP vs RT8293BHGSP
  • RT8292BLGSP vs RT8293ALZSP
  • RT8292BLGSP vs RT8293ALGSP
  • RT8292BLGSP vs RT8293AHZSP
  • RT8292BLGSP vs RT8293AHGSP
  • RT8292BLGSP vs RT8292BHZSP
  • RT8292BLGSP vs RT8292BHGSP
  • RT8292BLGSP vs RT8292ALGSP
  • RT8292BLGSP vs RT8292AHZSP
  • RT8292BLGSP vs RT8292AHGSP
  • RT8292BLGSP vs RT8290ZSP
  • RT8292BLGSP vs RT8290GSP
  • RT8292BLGSP vs RT8290AGSP
  • RT8292BLGSP vs RT8289GSP
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description