54AC00/SDA-R
54AC00/SDA-R
Active
Description:  54AC00 - NAND GATE, AC SERIES, 4
Manufacturer:  Rochester Electronics
History Price: $613.60000
In Stock: 10000
54AC00/SDA-R Specification
Specification
Part No
54AC00/SDA-R
Category
Logic - Gates and Inverters
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Circuits
-
Number of Inputs
-
Features
-
Voltage - Supply
-
Current - Quiescent (Max)
-
Current - Output High, Low
-
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
-
Operating Temperature
-
Mounting Type
-
Supplier Device Package
-
Package / Case
-
54AC00/SDA-R PDF Datasheet
54AC00/SDA-R Related Parts
54AC00/B2A
54AC00/B2A
Rochester Electronics
DUAL MARKED (M38510/75001B2A)
54AC00/BCA
54AC00/BCA
Rochester Electronics
DUAL MARKED (M38510/75001BCA)
54AC00/BDA
54AC00/BDA
Rochester Electronics
DUAL MARKED (M38510/75001BDA)
54AC00/QCA
54AC00/QCA
Rochester Electronics
DUAL MARKED (5962-8754901CA)
54AC02/BCA
54AC02/BCA
Rochester Electronics
DUAL MARKED (M38510/75101BCA)
54AC02/QCA
54AC02/QCA
Rochester Electronics
54AC02 - QUAD 2-INPUT NOR GATE
54AC02DM
54AC02DM
National Semiconductor
NOR GATE, AC SERIES
54AC05/QDA
54AC05/QDA
Rochester Electronics
54AC05 - HEX INVERTER, WITH OPEN
54AC05/SDA-R
54AC05/SDA-R
Rochester Electronics
54AC05 - HEX INVERTER, WITH OPEN
54AC08/BCA
54AC08/BCA
Rochester Electronics
DUAL MARKED (M38510/75203BCA)
54AC11DM
54AC11DM
National Semiconductor
AND GATE, AC SERIES CMOS
54AC14/B2A
54AC14/B2A
Rochester Electronics
54AC14 - INVERTER, AC SERIES, 6-
54AC00/SDA-R Description
The Rochester Electronics 54AC00/SDA-R is a high-speed quad 2-input NAND gate integrated circuit (IC) that is part of the 54AC series of logic devices. This series is known for its high performance, low power consumption, and compatibility with various digital logic families. The 54AC00/SDA-R is widely used in digital circuits for implementing logic functions, making it a fundamental component in many electronic applications.

## Overview

The 54AC00/SDA-R is designed to operate at high speeds while maintaining low power consumption, making it suitable for a variety of applications, including telecommunications, computing, and consumer electronics. The device features four independent NAND gates, each with two inputs, allowing for versatile logic configurations.

## Key Specifications

1. Logic Family: The 54AC00/SDA-R belongs to the Advanced CMOS (AC) logic family, which is known for its high-speed operation and low power requirements.

2. Number of Gates: The IC contains four independent 2-input NAND gates. This allows for multiple logic functions to be implemented within a single package, reducing the need for additional components.

3. Supply Voltage (Vcc): The device operates over a supply voltage range of 3V to 15V. This flexibility allows it to be used in various applications with different voltage requirements.

4. Input Voltage Levels: The input voltage levels for the 54AC00/SDA-R are compatible with standard TTL (Transistor-Transistor Logic) levels, making it easy to interface with other logic families. The input high voltage (VIH) is typically 2V (minimum) at Vcc = 5V, and the input low voltage (VIL) is 0.8V (maximum).

5. Output Voltage Levels: The output voltage levels are also compatible with TTL logic. The output high voltage (VOH) is typically Vcc - 0.1V (minimum) at Vcc = 5V, and the output low voltage (VOL) is typically 0.1V (maximum).

6. Propagation Delay: The typical propagation delay time for the 54AC00/SDA-R is around 4.5 ns at Vcc = 5V. This fast switching speed makes it suitable for high-speed digital applications.

7. Power Consumption: The device has a low power consumption of approximately 1 µA (maximum) in static mode, which is beneficial for battery-operated devices and applications where power efficiency is critical.

8. Temperature Range: The operating temperature range for the 54AC00/SDA-R is from -55°C to +125°C, making it suitable for use in harsh environments, including military and industrial applications.

9. Package Type: The 54AC00/SDA-R is available in various package types, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit), providing flexibility for different design requirements.

## Applications

The Rochester Electronics 54AC00/SDA-R is suitable for a wide range of applications, including:

- Digital Logic Circuits: Used in various digital logic circuits for implementing NAND logic functions.
- Signal Processing: Employed in signal processing applications where logic operations are required.
- Computing: Utilized in computing systems for arithmetic and logical operations.
- Telecommunications: Used in communication systems for data processing and control functions.
- Consumer Electronics: Found in various consumer electronic devices for control and processing tasks.

## Conclusion

The Rochester Electronics 54AC00/SDA-R is a versatile and high-performance quad 2-input NAND gate that meets the demands of various digital applications. With its high-speed operation, low power consumption, and compatibility with standard logic levels, it provides a reliable solution for designers looking to implement logic functions in their circuits. Its wide supply voltage range and robust design make it an attractive choice for both commercial and industrial applications, ensuring flexibility and ease of integration into a variety of electronic systems.
54AC00/SDA-R Compare Parts
  • 54AC00/SDA-R vs 54ALS32J/883
  • 54AC00/SDA-R vs 54ALS32E/883
  • 54AC00/SDA-R vs 54ALS30AW/883
  • 54AC00/SDA-R vs 54ALS30AJ/883
  • 54AC00/SDA-R vs 54ALS30AE/883
  • 54AC00/SDA-R vs 54ALS27W/883
  • 54AC00/SDA-R vs 54ALS27J/883
  • 54AC00/SDA-R vs 54ALS27E/883
  • 54AC00/SDA-R vs 54ALS21AW/883
  • 54AC00/SDA-R vs 54ALS21AE/883
  • 54AC00/SDA-R vs 54ALS20AW/883
  • 54AC00/SDA-R vs 54ALS15AFK/B
  • 54AC00/SDA-R vs 54ALS11AW/883
  • 54AC00/SDA-R vs 54ALS11AJ/883
  • 54AC00/SDA-R vs 54ALS11AJ
  • 54AC00/SDA-R vs 54ALS04AE/883
  • 54AC00/SDA-R vs 54ALS02W/883
  • 54AC00/SDA-R vs 54ALS00AW/883
  • 54AC00/SDA-R vs 54ALS00AE/883
  • 54AC00/SDA-R vs 54ACTQ32WRQMLV
  • 54AC00/SDA-R vs 54ACTQ32JRQMLV
  • 54AC00/SDA-R vs 54ACTQ32/VDA-R
  • 54AC00/SDA-R vs 54ACTQ32/QCA
  • 54AC00/SDA-R vs 54ACTQ32/Q2A
  • 54AC00/SDA-R vs 54ACTQ08JRQMLV
  • 54AC00/SDA-R vs 54ACTQ08ERQMLV
  • 54AC00/SDA-R vs 54ACTQ04W-QMLV
  • 54AC00/SDA-R vs 54ACTQ04J-QMLV
  • 54AC00/SDA-R vs 54ACTQ04E-QMLV
  • 54AC00/SDA-R vs 54ACTQ02/Q2A
  • 54AC00/SDA-R vs 54ACT11004FK/B
  • 54AC00/SDA-R vs 54AC32/Q2A
  • 54AC00/SDA-R vs 54AC14/SDA-L
  • 54AC00/SDA-R vs 54AC14/QCA
  • 54AC00/SDA-R vs 54AC14/BDA
  • 54AC00/SDA-R vs 54AC14/BCA
  • 54AC00/SDA-R vs 54AC14/B2A
  • 54AC00/SDA-R vs 54AC11DM
  • 54AC00/SDA-R vs 54AC08/BCA
  • 54AC00/SDA-R vs 54AC05/SDA-R
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.