54AC05/QDA
54AC05/QDA
Active
Description:  54AC05 - HEX INVERTER, WITH OPEN
Manufacturer:  Rochester Electronics
Datasheet:   54AC05/QDA Datasheet
History Price: $197.60000
In Stock: 25600
54AC05/QDA Specification
Specification
Part No
54AC05/QDA
Category
Logic - Gates and Inverters
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Circuits
-
Number of Inputs
-
Features
-
Voltage - Supply
-
Current - Quiescent (Max)
-
Current - Output High, Low
-
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
-
Operating Temperature
-
Mounting Type
-
Supplier Device Package
-
Package / Case
-
54AC05/QDA Related Parts
54AC00/B2A
54AC00/B2A
Rochester Electronics
DUAL MARKED (M38510/75001B2A)
54AC00/BCA
54AC00/BCA
Rochester Electronics
DUAL MARKED (M38510/75001BCA)
54AC00/BDA
54AC00/BDA
Rochester Electronics
DUAL MARKED (M38510/75001BDA)
54AC00/QCA
54AC00/QCA
Rochester Electronics
DUAL MARKED (5962-8754901CA)
54AC00/SDA-R
54AC00/SDA-R
Rochester Electronics
54AC00 - NAND GATE, AC SERIES, 4
54AC02/BCA
54AC02/BCA
Rochester Electronics
DUAL MARKED (M38510/75101BCA)
54AC02/QCA
54AC02/QCA
Rochester Electronics
54AC02 - QUAD 2-INPUT NOR GATE
54AC02DM
54AC02DM
National Semiconductor
NOR GATE, AC SERIES
54AC05/SDA-R
54AC05/SDA-R
Rochester Electronics
54AC05 - HEX INVERTER, WITH OPEN
54AC08/BCA
54AC08/BCA
Rochester Electronics
DUAL MARKED (M38510/75203BCA)
54AC11DM
54AC11DM
National Semiconductor
AND GATE, AC SERIES CMOS
54AC14/B2A
54AC14/B2A
Rochester Electronics
54AC14 - INVERTER, AC SERIES, 6-
54AC05/QDA Description
The Rochester Electronics 54AC05/QDA is a high-speed CMOS logic device that functions as a hex buffer/driver with 3-state outputs. This component is part of the 54AC series, which is known for its compatibility with TTL (Transistor-Transistor Logic) levels while providing the advantages of CMOS technology, such as lower power consumption and higher noise immunity. The 54AC05/QDA is widely used in various digital applications, including data communication, signal buffering, and interfacing between different logic families.

## Overview

The 54AC05/QDA is designed to provide a reliable and efficient solution for driving high-capacitance loads and interfacing with other logic devices. Its hex buffer configuration allows it to handle multiple signals simultaneously, making it suitable for applications that require signal amplification and isolation.

## Key Features

1. Hex Buffer/Driver: The device contains six independent buffer/driver circuits, each capable of driving a load with high current output.

2. 3-State Outputs: The outputs can be placed in a high-impedance state, allowing multiple devices to share the same output line without interference.

3. High-Speed Operation: The 54AC series is designed for high-speed performance, with propagation delays significantly lower than those of traditional TTL devices.

4. Low Power Consumption: The CMOS technology used in the 54AC05/QDA results in lower static and dynamic power consumption compared to bipolar logic families.

5. Wide Operating Voltage Range: The device operates over a broad voltage range, making it versatile for various applications.

6. TTL Compatible: The outputs are compatible with TTL logic levels, allowing for easy integration into existing TTL-based systems.

7. Robust Design: The device is designed to withstand a range of environmental conditions, making it suitable for industrial and automotive applications.

## Specifications

- Supply Voltage (Vcc): Typically operates between 3V to 15V, with a recommended operating range of 4.5V to 5.5V for optimal performance.
- Input Voltage (Vi): The input voltage levels are compatible with TTL logic, typically requiring a minimum of 2V for a high level and a maximum of 0.8V for a low level.
- Output Current (Io): Each output can source or sink up to 24 mA, making it capable of driving high-capacitance loads.
- Propagation Delay (tpd): The typical propagation delay from input to output is around 3.5 ns at Vcc = 5V, ensuring fast signal transmission.
- Power Dissipation (Pd): The maximum power dissipation is typically around 1W, depending on the operating conditions.
- Temperature Range: The device is rated for operation in a temperature range of -55°C to +125°C, making it suitable for military and aerospace applications.

## Applications

The 54AC05/QDA is used in a variety of applications, including:

- Data Communication: Ideal for buffering signals in communication systems, ensuring signal integrity over long distances.
- Signal Isolation: Used to isolate different parts of a circuit, preventing interference and ensuring reliable operation.
- Level Shifting: Functions as a level shifter between different logic families, allowing for seamless integration of components operating at different voltage levels.
- Industrial Control Systems: Suitable for use in industrial automation and control systems where robust performance is required.

## Conclusion

The Rochester Electronics 54AC05/QDA is a versatile and high-performance hex buffer/driver that meets the demands of modern digital applications. With its combination of high-speed operation, low power consumption, and robust design, it is an excellent choice for engineers looking to enhance signal integrity and performance in their designs. Whether used in data communication, signal isolation, or interfacing applications, the 54AC05/QDA provides a reliable solution for a wide range of electronic systems.
54AC05/QDA Compare Parts
  • 54AC05/QDA vs 54ALS32J/883
  • 54AC05/QDA vs 54ALS32E/883
  • 54AC05/QDA vs 54ALS30AW/883
  • 54AC05/QDA vs 54ALS30AJ/883
  • 54AC05/QDA vs 54ALS30AE/883
  • 54AC05/QDA vs 54ALS27W/883
  • 54AC05/QDA vs 54ALS27J/883
  • 54AC05/QDA vs 54ALS27E/883
  • 54AC05/QDA vs 54ALS21AW/883
  • 54AC05/QDA vs 54ALS21AE/883
  • 54AC05/QDA vs 54ALS20AW/883
  • 54AC05/QDA vs 54ALS15AFK/B
  • 54AC05/QDA vs 54ALS11AW/883
  • 54AC05/QDA vs 54ALS11AJ/883
  • 54AC05/QDA vs 54ALS11AJ
  • 54AC05/QDA vs 54ALS04AE/883
  • 54AC05/QDA vs 54ALS02W/883
  • 54AC05/QDA vs 54ALS00AW/883
  • 54AC05/QDA vs 54ALS00AE/883
  • 54AC05/QDA vs 54ACTQ32WRQMLV
  • 54AC05/QDA vs 54ACTQ32JRQMLV
  • 54AC05/QDA vs 54ACTQ32/VDA-R
  • 54AC05/QDA vs 54ACTQ32/QCA
  • 54AC05/QDA vs 54ACTQ32/Q2A
  • 54AC05/QDA vs 54ACTQ08JRQMLV
  • 54AC05/QDA vs 54ACTQ08ERQMLV
  • 54AC05/QDA vs 54ACTQ04W-QMLV
  • 54AC05/QDA vs 54ACTQ04J-QMLV
  • 54AC05/QDA vs 54ACTQ04E-QMLV
  • 54AC05/QDA vs 54ACTQ02/Q2A
  • 54AC05/QDA vs 54ACT11004FK/B
  • 54AC05/QDA vs 54AC32/Q2A
  • 54AC05/QDA vs 54AC14/SDA-L
  • 54AC05/QDA vs 54AC14/QCA
  • 54AC05/QDA vs 54AC14/BDA
  • 54AC05/QDA vs 54AC14/BCA
  • 54AC05/QDA vs 54AC14/B2A
  • 54AC05/QDA vs 54AC11DM
  • 54AC05/QDA vs 54AC08/BCA
  • 54AC05/QDA vs 54AC05/SDA-R
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.