54ACTQ04W-QMLV
54ACTQ04W-QMLV
Active
Description:  54ACTQ04 - INVERTER, ACT SERIES,
Manufacturer:  National Semiconductor
History Price: $229.20000
In Stock: 4400
54ACTQ04W-QMLV Specification
Specification
Part No
54ACTQ04W-QMLV
Category
Logic - Gates and Inverters
Manufacturer
National Semiconductor
Series
54ACTQ
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Inverter
Number of Circuits
6
Number of Inputs
1
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
40 μA
Current - Output High, Low
24mA, 24mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
9.5ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-CFP
Package / Case
14-CFlatPack
54ACTQ04W-QMLV PDF Datasheet
54ACTQ04W-QMLV Related Parts
54AC00/B2A
54AC00/B2A
Rochester Electronics
DUAL MARKED (M38510/75001B2A)
54AC00/BCA
54AC00/BCA
Rochester Electronics
DUAL MARKED (M38510/75001BCA)
54AC00/BDA
54AC00/BDA
Rochester Electronics
DUAL MARKED (M38510/75001BDA)
54AC00/QCA
54AC00/QCA
Rochester Electronics
DUAL MARKED (5962-8754901CA)
54AC00/SDA-R
54AC00/SDA-R
Rochester Electronics
54AC00 - NAND GATE, AC SERIES, 4
54AC02/BCA
54AC02/BCA
Rochester Electronics
DUAL MARKED (M38510/75101BCA)
54AC02/QCA
54AC02/QCA
Rochester Electronics
54AC02 - QUAD 2-INPUT NOR GATE
54AC02DM
54AC02DM
National Semiconductor
NOR GATE, AC SERIES
54AC05/QDA
54AC05/QDA
Rochester Electronics
54AC05 - HEX INVERTER, WITH OPEN
54AC05/SDA-R
54AC05/SDA-R
Rochester Electronics
54AC05 - HEX INVERTER, WITH OPEN
54AC08/BCA
54AC08/BCA
Rochester Electronics
DUAL MARKED (M38510/75203BCA)
54AC11DM
54AC11DM
National Semiconductor
AND GATE, AC SERIES CMOS
54ACTQ04W-QMLV Compare Parts
  • 54ACTQ04W-QMLV vs 54ALS32J/883
  • 54ACTQ04W-QMLV vs 54ALS32E/883
  • 54ACTQ04W-QMLV vs 54ALS30AW/883
  • 54ACTQ04W-QMLV vs 54ALS30AJ/883
  • 54ACTQ04W-QMLV vs 54ALS30AE/883
  • 54ACTQ04W-QMLV vs 54ALS27W/883
  • 54ACTQ04W-QMLV vs 54ALS27J/883
  • 54ACTQ04W-QMLV vs 54ALS27E/883
  • 54ACTQ04W-QMLV vs 54ALS21AW/883
  • 54ACTQ04W-QMLV vs 54ALS21AE/883
  • 54ACTQ04W-QMLV vs 54ALS20AW/883
  • 54ACTQ04W-QMLV vs 54ALS15AFK/B
  • 54ACTQ04W-QMLV vs 54ALS11AW/883
  • 54ACTQ04W-QMLV vs 54ALS11AJ/883
  • 54ACTQ04W-QMLV vs 54ALS11AJ
  • 54ACTQ04W-QMLV vs 54ALS04AE/883
  • 54ACTQ04W-QMLV vs 54ALS02W/883
  • 54ACTQ04W-QMLV vs 54ALS00AW/883
  • 54ACTQ04W-QMLV vs 54ALS00AE/883
  • 54ACTQ04W-QMLV vs 54ACTQ32WRQMLV
  • 54ACTQ04W-QMLV vs 54ACTQ32JRQMLV
  • 54ACTQ04W-QMLV vs 54ACTQ32/VDA-R
  • 54ACTQ04W-QMLV vs 54ACTQ32/QCA
  • 54ACTQ04W-QMLV vs 54ACTQ32/Q2A
  • 54ACTQ04W-QMLV vs 54ACTQ08JRQMLV
  • 54ACTQ04W-QMLV vs 54ACTQ08ERQMLV
  • 54ACTQ04W-QMLV vs 54ACTQ04J-QMLV
  • 54ACTQ04W-QMLV vs 54ACTQ04E-QMLV
  • 54ACTQ04W-QMLV vs 54ACTQ02/Q2A
  • 54ACTQ04W-QMLV vs 54ACT11004FK/B
  • 54ACTQ04W-QMLV vs 54AC32/Q2A
  • 54ACTQ04W-QMLV vs 54AC14/SDA-L
  • 54ACTQ04W-QMLV vs 54AC14/QCA
  • 54ACTQ04W-QMLV vs 54AC14/BDA
  • 54ACTQ04W-QMLV vs 54AC14/BCA
  • 54ACTQ04W-QMLV vs 54AC14/B2A
  • 54ACTQ04W-QMLV vs 54AC11DM
  • 54ACTQ04W-QMLV vs 54AC08/BCA
  • 54ACTQ04W-QMLV vs 54AC05/SDA-R
  • 54ACTQ04W-QMLV vs 54AC05/QDA
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock