LM139AD
LM139AD
Active
Description:  IC COMPARATOR 4 DIFF 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   LM139AD Datasheet
History Price: $5.00000
In Stock: 48800
LM139AD Specification
Specification
Part No
LM139AD
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Differential
Number of Elements
4
Output Type
CMOS, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
2V ~ 30V, ?V ~ 15V
Voltage - Input Offset (Max)
2mV @ 30V
Current - Input Bias (Max)
0.1μA @ 5V
Current - Output (Typ)
20mA
Current - Quiescent (Max)
2mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
LM139AD Related Parts
LM106H/B
LM106H/B
Rochester Electronics
COMPARATOR, 1 FUNC, 3000UV OFFSE
LM111H
LM111H
Texas Instruments
IC COMPARATOR 1 GEN PUR TO99-8
LM111H/883
LM111H/883
National Semiconductor
IC COMPARATOR 1 DIFF TO99-8
LM111H/NOPB
LM111H/NOPB
Texas Instruments
IC COMPARATOR 1 GEN PUR TO99-8
LM111HRLQMLV
LM111HRLQMLV
National Semiconductor
IC COMPARATOR 1 DIFF TO99-8
LM111J-8
LM111J-8
Texas Instruments
IC COMPARATOR 1 GEN PUR 8CDIP
LM111J-8/NOPB
LM111J-8/NOPB
National Semiconductor
IC COMPARATOR 1 GEN PUR 8CDIP
LM111LB
LM111LB
Texas Instruments
COMPARATOR, 200NS RESPONSE TIME,
LM119H
LM119H
Texas Instruments
IC COMPARATOR 2 GEN PUR TO100-10
LM119H/883
LM119H/883
National Semiconductor
IC COMPARATOR 2 GEN PUR TO100-10
LM119H/NOPB
LM119H/NOPB
Texas Instruments
IC COMPARATOR 2 GEN PUR TO100-10
LM119HRQMLV
LM119HRQMLV
National Semiconductor
IC COMPARATOR 2 GEN PUR TO100-10
LM139AD Description
Overview of Texas Instruments LM139AD

The Texas Instruments LM139AD is a quad comparator designed for a wide range of applications, including signal conditioning, level detection, and voltage comparison. This device is known for its high speed, low power consumption, and versatility, making it suitable for both industrial and consumer electronics. The LM139AD features four independent comparators in a single package, providing a compact solution for multi-channel applications.

Key Specifications

- Type: Quad Comparator
- Supply Voltage (VCC): 2 V to 36 V
- Input Voltage Range: -0.3 V to VCC + 0.3 V
- Output Voltage Swing: 0 V to VCC - 1.5 V (at 5 mA load)
- Propagation Delay: 300 ns (typical)
- Input Offset Voltage: 2 mV (maximum)
- Common Mode Voltage Range: 0 V to VCC - 1.5 V
- Power Supply Current (ICC): 0.5 mA (typical per comparator)
- Temperature Range: -40 °C to +125 °C
- Package Type: DIP-14, SOIC-14

Performance Characteristics

The LM139AD is engineered to deliver high performance in a variety of applications. With a supply voltage range of 2 V to 36 V, it is suitable for low-voltage and high-voltage applications alike. The device's input voltage range allows for flexibility in design, accommodating a wide variety of input signals.

Fast Response Time

One of the key features of the LM139AD is its fast propagation delay of 300 ns, which enables quick response times in applications requiring rapid signal processing. This characteristic is particularly beneficial in high-speed applications, such as data acquisition systems and real-time monitoring.

Low Power Consumption

The LM139AD is designed with low power consumption in mind, with a typical supply current of only 0.5 mA per comparator. This low power draw makes it an excellent choice for battery-operated devices and applications where energy efficiency is critical.

Versatile Applications

The LM139AD is versatile and can be utilized in a wide range of applications, including:

- Signal Conditioning: Ideal for amplifying and conditioning analog signals in various measurement systems.
- Level Detection: Suitable for detecting voltage levels in battery management systems and power supplies.
- Voltage Comparators: Can be used in voltage comparison applications, such as over-voltage and under-voltage detection.
- Oscillator Circuits: Effective in generating square waves and pulse signals in oscillator circuits.

Robustness and Reliability

The LM139AD is designed to operate reliably across a wide temperature range of -40 °C to +125 °C, making it suitable for both industrial and automotive environments. Its robust design ensures that it can withstand the rigors of various applications while maintaining consistent performance.

Conclusion

The Texas Instruments LM139AD is a high-performance quad comparator that meets the demands of modern electronic applications. With its wide supply voltage range, fast response time, and low power consumption, it is an excellent choice for engineers looking to implement reliable and efficient signal processing solutions in their designs. The LM139AD exemplifies Texas Instruments' commitment to providing high-quality semiconductor solutions tailored to meet the needs of diverse applications.
LM139AD Compare Parts
  • LM139AD vs LM193QT
  • LM139AD vs LM193N
  • LM139AD vs LM193H/NOPB
  • LM139AD vs LM193H
  • LM139AD vs LM193DT
  • LM139AD vs LM193DRG4
  • LM139AD vs LM193DR
  • LM139AD vs LM193AYDT
  • LM139AD vs LM193AQT
  • LM139AD vs LM193AJ/883
  • LM139AD vs LM193AH/NOPB
  • LM139AD vs LM193AH
  • LM139AD vs LM161H/883
  • LM139AD vs LM139WB
  • LM139AD vs LM139N
  • LM139AD vs LM139J/SCA
  • LM139AD vs LM139J/PB
  • LM139AD vs LM139J
  • LM139AD vs LM139DT
  • LM139AD vs LM139DRG4
  • LM139AD vs LM139DR
  • LM139AD vs LM139DG4
  • LM139AD vs LM139D
  • LM139AD vs LM139AWGRQMLV
  • LM139AD vs LM139APT
  • LM139AD vs LM139AJRLQMLV
  • LM139AD vs LM139AJB
  • LM139AD vs LM139AJB
  • LM139AD vs LM139AJ/PB
  • LM139AD vs LM139ADT
  • LM139AD vs LM139ADRG4
  • LM139AD vs LM139ADR
  • LM139AD vs LM139ADG4
  • LM139AD vs LM119W/883B
  • LM139AD vs LM119J
  • LM139AD vs LM119HRQMLV
  • LM139AD vs LM119H/NOPB
  • LM139AD vs LM119H/883
  • LM139AD vs LM119H
  • LM139AD vs LM111LB
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.