☰
BA10324AF
BA10324AF
Obsolete
Description:  IC OPAMP GP 4 CIRCUIT 14SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA10324AF Datasheet
History Price: Obsolete
In Stock: 6880
BA10324AF Specification
Specification
Part No
BA10324AF
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
-
Slew Rate
0.2V/μs
Gain Bandwidth Product
500 kHz
-3db Bandwidth
-
Current - Input Bias
20 nA
Voltage - Input Offset
2 mV
Current - Supply
600μA
Current - Output / Channel
35 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
32 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.173", 4.40mm Width)
Supplier Device Package
14-SOP
BA10324AF PDF Datasheet
BA10324AF Related Parts
BA10324A
BA10324A
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 14DIP
BA10324AF-E2
BA10324AF-E2
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOP
BA10324AFJ-GE2
BA10324AFJ-GE2
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOPJ
BA10324AFV
BA10324AFV
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 14SSOPB
BA10324AFV-E2
BA10324AFV-E2
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 14SSOPB
BA10358
BA10358
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8DIP
BA10358F-E1
BA10358F-E1
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOP
BA10358F-E2
BA10358F-E2
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOP
BA10358FJ-GE2
BA10358FJ-GE2
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT SOP8J
BA10358FV-E2
BA10358FV-E2
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8SSOPB
BA10358N
BA10358N
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8SIP
BA14741F-E2
BA14741F-E2
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOP
BA10324AF Compare Parts
  • BA10324AF vs BA15218N
  • BA10324AF vs BA15218F-E2
  • BA10324AF vs BA15218F
  • BA10324AF vs BA15218
  • BA10324AF vs BA14741FJ-GE2
  • BA10324AF vs BA14741F-E2
  • BA10324AF vs BA10358N
  • BA10324AF vs BA10358FV-E2
  • BA10324AF vs BA10358FJ-GE2
  • BA10324AF vs BA10358F-E2
  • BA10324AF vs BA10358F-E1
  • BA10324AF vs BA10358
  • BA10324AF vs BA10324AFV-E2
  • BA10324AF vs BA10324AFV
  • BA10324AF vs BA10324AFJ-GE2
  • BA10324AF vs BA10324AF-E2
  • BA10324AF vs BA10324A
  • BA10324AF vs BA10324AF-E1
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Wagner Costa
    Brazil
    5 stars
    2026-09-29 20:27
    Arrived now just test to see if it really works
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.