Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ Rohm Semiconductor BA6792FP-YE2
BA6792FP-YE2
Obsolete
PMIC - Full, Half-Bridge Drivers
Description:
IC HALF BRIDGE DRIVER 25HSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA6792FP-YE2 Datasheet
History Price: Obsolete
In Stock: 27760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA6792FP-YE2 Specification
Specification
Part No
BA6792FP-YE2
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (4)
Applications
DC Motors, General Purpose
Interface
Logic
Load Type
Inductive
Technology
Bipolar
Rds On (Typ)
-
Current - Output / Channel
-
Current - Peak Output
-
Voltage - Supply
4.5V ~ 13.5V
Voltage - Load
4.5V ~ 13.5V
Operating Temperature
-35 ℃ ~ 85 ℃ (TA)
Features
-
Fault Protection
Over Temperature
Mounting Type
Surface Mount
Package / Case
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
Supplier Device Package
25-HSOP
BA6792FP-YE2 PDF Datasheet
BA6792FP-YE2 Datasheet
Click and Download: BA6792FP-YE2 Datasheet
BA6792FP-YE2 Related Parts
BA6208
Rohm Semiconductor
IC HALF BRIDGE DRIVER 500MA 9SIP
BA6208F-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 500MA 8SOP
BA6218
Rohm Semiconductor
IC HALF BRIDGE DRIVER 700MA 9SIP
BA6896FP-E2
Rohm Semiconductor
IC HALF BRIDGE DRVR 50MA 28HSOP
BA6897FP-E2
Rohm Semiconductor
IC HALF BRIDGE DRVR 50MA 28HSOP
BA6208F
Rohm Semiconductor
IC HALF BRIDGE DRVR 200MA 14SOP
BA6792FP-YE2 Compare Parts
BA6792FP-YE2 vs BA6896FP-E2
BA6792FP-YE2 vs BA6218
BA6792FP-YE2 vs BA6208F-E2
BA6792FP-YE2 vs BA6208
BA6792FP-YE2 vs BA6208F
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok