☰
BH6053GU-E2
BH6053GU-E2
Obsolete
Description:  IC PWR MGMT SW REG 32-VCSP
Manufacturer:  Rohm Semiconductor
Datasheet:   BH6053GU-E2 Datasheet
History Price: Obsolete
In Stock: 7920
BH6053GU-E2 Specification
Specification
Part No
BH6053GU-E2
Category
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Cellular
Current - Supply
5.7mA
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-30℃ ~ 75℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-VFBGA, CSPBGA
Supplier Device Package
32-VCSP85H3 (3.54x3.54)
BH6053GU-E2 PDF Datasheet
BH6053GU-E2 Related Parts
BH6172GU-E2
BH6172GU-E2
Rohm Semiconductor
IC PMIC DC/DC 1CH LDO 5CH
BH6173GUL-E2
BH6173GUL-E2
Rohm Semiconductor
IC PMIC DC/DC 1CH LDO 3CH
BH6178GUL-E2
BH6178GUL-E2
Rohm Semiconductor
IC PMIC DC/DC 2CH LDO 5CH
BH6054GU-E2
BH6054GU-E2
Rohm Semiconductor
IC POWER MGMT LSI 10CH 63VCSPH
BH6056GU-E2
BH6056GU-E2
Rohm Semiconductor
IC POWER MGMT LSI 36VCSPH
BH6179GU-E2
BH6179GU-E2
Rohm Semiconductor
IC PMIC DC/DC 1CH LDO 6CH
BH6053GU-E2 Compare Parts
  • BH6053GU-E2 vs BH6173GUL-E2
  • BH6053GU-E2 vs BH6172GU-E2
  • BH6053GU-E2 vs BH6179GU-E2
  • BH6053GU-E2 vs BH6056GU-E2
  • BH6053GU-E2 vs BH6054GU-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object