☰
BH6172GU-E2
BH6172GU-E2
Obsolete
Description:  IC PMIC DC/DC 1CH LDO 5CH
Manufacturer:  Rohm Semiconductor
Datasheet:   BH6172GU-E2 Datasheet
History Price: Obsolete
In Stock: 37280
BH6172GU-E2 Specification
Specification
Part No
BH6172GU-E2
Category
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Handheld/Mobile Devices
Current - Supply
-
Voltage - Supply
2.2V ~ 5.5V
Operating Temperature
-35℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
23-VFBGA, CSPBGA
Supplier Device Package
VCSP85H2
BH6172GU-E2 Related Parts
BH6173GUL-E2
BH6173GUL-E2
Rohm Semiconductor
IC PMIC DC/DC 1CH LDO 3CH
BH6178GUL-E2
BH6178GUL-E2
Rohm Semiconductor
IC PMIC DC/DC 2CH LDO 5CH
BH6053GU-E2
BH6053GU-E2
Rohm Semiconductor
IC PWR MGMT SW REG 32-VCSP
BH6054GU-E2
BH6054GU-E2
Rohm Semiconductor
IC POWER MGMT LSI 10CH 63VCSPH
BH6056GU-E2
BH6056GU-E2
Rohm Semiconductor
IC POWER MGMT LSI 36VCSPH
BH6179GU-E2
BH6179GU-E2
Rohm Semiconductor
IC PMIC DC/DC 1CH LDO 6CH
BH6172GU-E2 Compare Parts
  • BH6172GU-E2 vs BH6173GUL-E2
  • BH6172GU-E2 vs BH6179GU-E2
  • BH6172GU-E2 vs BH6056GU-E2
  • BH6172GU-E2 vs BH6054GU-E2
  • BH6172GU-E2 vs BH6053GU-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.