TDC1000QPWRQ1
TDC1000QPWRQ1
Active
Description:  IC AFE ULTRA SENSING 28TSSOP
Manufacturer:  Texas Instruments
History Price: $7.94000
In Stock: 26400
TDC1000QPWRQ1 Specification
Specification
Part No
TDC1000QPWRQ1
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Texas Instruments
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Front End
Input Type
Ultrasound
Output Type
Digital
Current - Supply
5 mA
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
TDC1000QPWRQ1 Related Parts
TDC-GP2 T&R 1K
TDC-GP2 T&R 1K
ams OSRAM
IC TDC 2 CHANNEL 32QFN
TDC-GP21 TRA
TDC-GP21 TRA
ams OSRAM
IC ULTRASONIC FLOW SENSOR 32QFN
TDC-GP22 TRA
TDC-GP22 TRA
ams OSRAM
ULTRASONIC FLOW SENSOR 32QFN
TDC-GP30YD T&R
TDC-GP30YD T&R
ams OSRAM
IC ULTRASONIC FLOW SENSOR 32QFN
TDC1000PW
TDC1000PW
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC1000PWR
TDC1000PWR
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC1000QPWQ1
TDC1000QPWQ1
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC1011PW
TDC1011PW
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC1011PWR
TDC1011PWR
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC1011QPWQ1
TDC1011QPWQ1
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC1011QPWRQ1
TDC1011QPWRQ1
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC7200PW
TDC7200PW
Texas Instruments
IC DIG CONV 14TSSOP
TDC1000QPWRQ1 Description
Overview of Texas Instruments TDC1000QPWRQ1

The Texas Instruments TDC1000QPWRQ1 is a precision time-to-digital converter (TDC) designed specifically for ultrasonic sensing applications. This device is particularly useful in automotive and industrial applications where accurate distance measurement and liquid level sensing are required. The TDC1000 offers high resolution and fast response times, making it ideal for applications that demand precise timing measurements.

Key Specifications

- Input Voltage Range: 3 V to 5.5 V
- Time Measurement Range: 0 ns to 1.5 ms
- Resolution: 55 ps (picoseconds)
- Temperature Range: -40°C to +125°C
- Power Consumption: 15 mA (typical) in active mode
- Package Type: HTQFP (7 mm x 7 mm)

Features

- High Precision Timing: The TDC1000QPWRQ1 provides a resolution of 55 ps, enabling highly accurate distance measurements, which is essential for applications such as liquid level sensing and object detection.
- Integrated Ultrasonic Transmitter: The device includes an integrated ultrasonic transmitter, simplifying the design and reducing the number of external components required for ultrasonic applications.
- Programmable Gain Amplifier (PGA): The integrated PGA allows for signal conditioning, enabling the device to work effectively with various sensor types and signal levels.
- Multiple Measurement Modes: The TDC1000 supports various measurement modes, including single-shot and continuous measurement modes, providing flexibility for different application requirements.
- Digital Output: The device features a digital output interface, allowing for easy integration with microcontrollers and digital signal processors.

Applications

The TDC1000QPWRQ1 is suitable for a variety of applications, including:

- Automotive: Used in parking assistance systems and collision avoidance systems where accurate distance measurement is critical.
- Industrial Automation: Powers liquid level sensors and distance measurement systems in industrial environments.
- Consumer Electronics: Suitable for applications such as ultrasonic cleaning and object detection in smart home devices.
- Medical Devices: Can be used in non-invasive measurement systems for fluid levels and other medical applications.

Performance Characteristics

- Fast Response Time: The TDC1000 offers rapid measurement capabilities, making it suitable for applications that require quick feedback and real-time processing.
- Low Power Operation: With a typical power consumption of 15 mA in active mode, the device is designed for energy-efficient operation, which is essential for battery-powered applications.
- Robustness: The TDC1000 is designed to operate reliably in harsh environments, with a wide temperature range and built-in protection features.

Conclusion

The Texas Instruments TDC1000QPWRQ1 is a highly capable time-to-digital converter that excels in ultrasonic sensing applications. With its high precision, integrated features, and flexibility, it provides an effective solution for a wide range of applications in automotive, industrial, and consumer electronics. Its performance characteristics make it an excellent choice for engineers looking to develop advanced sensing solutions that require accurate and reliable distance measurements.
TDC1000QPWRQ1 Compare Parts
  • TDC1000QPWRQ1 vs TDC7201ZAXR
  • TDC1000QPWRQ1 vs TDC7200PWR
  • TDC1000QPWRQ1 vs TDC7200PW
  • TDC1000QPWRQ1 vs TDC1011QPWRQ1
  • TDC1000QPWRQ1 vs TDC1011QPWQ1
  • TDC1000QPWRQ1 vs TDC1011PWR
  • TDC1000QPWRQ1 vs TDC1011PW
  • TDC1000QPWRQ1 vs TDC1000QPWQ1
  • TDC1000QPWRQ1 vs TDC1000PWR
  • TDC1000QPWRQ1 vs TDC1000PW
  • TDC1000QPWRQ1 vs TDC-GP30YD T&R
  • TDC1000QPWRQ1 vs TDC-GP22 TRA
  • TDC1000QPWRQ1 vs TDC-GP21 TRA
  • TDC1000QPWRQ1 vs TDC-GP2 T&R 1K
  • TDC1000QPWRQ1 vs TDC-GPX2FLQM
  • TDC1000QPWRQ1 vs TDC-GPX-FG
  • TDC1000QPWRQ1 vs TDC-GPX2 TRA
  • TDC1000QPWRQ1 vs TDC-GPX
  • TDC1000QPWRQ1 vs TDC-GP30YD-F01 3K
  • TDC1000QPWRQ1 vs TDC-GP30YD-F01 1K
  • TDC1000QPWRQ1 vs TDC-GP30YD 3K
  • TDC1000QPWRQ1 vs TDC-GP30YD 1K
  • TDC1000QPWRQ1 vs TDC-GP30YA-F01 3K
  • TDC1000QPWRQ1 vs TDC-GP30YA 3K
  • TDC1000QPWRQ1 vs TDC-GP22 5K T&R
  • TDC1000QPWRQ1 vs TDC-GP22 1K T&R
  • TDC1000QPWRQ1 vs TDC-GP21 3K
  • TDC1000QPWRQ1 vs TDC-GP21 1K
  • TDC1000QPWRQ1 vs TDC-GP2 T&R 2K
  • TDC1000QPWRQ1 vs TDC-GP1
  • TDC1000QPWRQ1 vs TDC-GPX2 FLQM
  • TDC1000QPWRQ1 vs TDC-GP30YA-F01 1K
  • TDC1000QPWRQ1 vs TDC-GP30YA 1K
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.