SC174MLTRT
SC174MLTRT
Not For New Designs
Description:  IC REG BUCK ADJUSTABLE 4A 10MLPD
Manufacturer:  Semtech Corporation
Datasheet:   SC174MLTRT Datasheet
History Price: $2.83000
In Stock: 6800
SC174MLTRT Specification
Specification
Part No
SC174MLTRT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Semtech Corporation
Series
EcoSpeed
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
3V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
0.75V
Voltage - Output (Max)
5.23V
Current - Output
4A
Frequency - Switching
200kHz ~ 1MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
10-VFDFN Exposed Pad
Supplier Device Package
10-MLPD (3x3)
SC174MLTRT Related Parts
SC120SKTRT
SC120SKTRT
Semtech Corporation
IC REG BST ADJ/3.3V 900MA SOT23
SC120ULTRT
SC120ULTRT
Semtech Corporation
IC REG BST ADJ/3.3V 900MA 6MLPD
SC121ULTRT
SC121ULTRT
Semtech Corporation
IC REG BST ADJ/3.3V 900MA 6MLPD
SC122ULTRT
SC122ULTRT
Semtech Corporation
IC REG BOOST 3.3V 350MA 6MLPD
SC1462ISKTRT
SC1462ISKTRT
Semtech Corporation
IC REG CHARGE PUMP 2VIN SOT23
SC171MLTRT
SC171MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 1A 10MLPD
SC172MLTRT
SC172MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 2A 10MLPD
SC173AMLTRT
SC173AMLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 3A 10MLPD
SC173MLTRT
SC173MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 3A 10MLPD
SC183CULTRT
SC183CULTRT
Semtech Corporation
IC REG BUCK PROG 2A 16MLPQ
SC185BULTRT
SC185BULTRT
Semtech Corporation
IC REG BUCK 1V 4A 16MLPQ
SC185EULTRT
SC185EULTRT
Semtech Corporation
IC REG BUCK 1.2V 4A 16MLPQ
SC174MLTRT Compare Parts
  • SC174MLTRT vs SC197ULTRT
  • SC174MLTRT vs SC196AMLTRT
  • SC174MLTRT vs SC195ULTRT
  • SC174MLTRT vs SC194BMLTRT
  • SC174MLTRT vs SC194AMLTRT
  • SC174MLTRT vs SC192IMLTRT
  • SC174MLTRT vs SC191AWLTRT
  • SC174MLTRT vs SC190CIMLTRT
  • SC174MLTRT vs SC190BIMLTRT
  • SC174MLTRT vs SC189ZULTRT
  • SC174MLTRT vs SC189ZSKTRT
  • SC174MLTRT vs SC189YSKTRT
  • SC174MLTRT vs SC189VSKTRT
  • SC174MLTRT vs SC189TULTRT
  • SC174MLTRT vs SC189NULTRT
  • SC174MLTRT vs SC189LULTRT
  • SC174MLTRT vs SC189LSKTRT
  • SC174MLTRT vs SC189HULTRT
  • SC174MLTRT vs SC189HSKTRT
  • SC174MLTRT vs SC189FULTRT
  • SC174MLTRT vs SC189EULTRT
  • SC174MLTRT vs SC189CULTRT
  • SC174MLTRT vs SC189CSKTRT
  • SC174MLTRT vs SC189BULTRT
  • SC174MLTRT vs SC189BSKTRT
  • SC174MLTRT vs SC189AULTRT
  • SC174MLTRT vs SC189ASKTRT
  • SC174MLTRT vs SC186ULTRT
  • SC174MLTRT vs SC185QULTRT
  • SC174MLTRT vs SC185LULTRT
  • SC174MLTRT vs SC185JULTRT
  • SC174MLTRT vs SC185HULTRT
  • SC174MLTRT vs SC185EULTRT
  • SC174MLTRT vs SC185BULTRT
  • SC174MLTRT vs SC183CULTRT
  • SC174MLTRT vs SC173MLTRT
  • SC174MLTRT vs SC173AMLTRT
  • SC174MLTRT vs SC172MLTRT
  • SC174MLTRT vs SC171MLTRT
  • SC174MLTRT vs SC1462ISKTRT
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund