SC185BULTRT
SC185BULTRT
Not For New Designs
Description:  IC REG BUCK 1V 4A 16MLPQ
Manufacturer:  Semtech Corporation
Datasheet:   SC185BULTRT Datasheet
History Price: $1.29600
In Stock: 6000
SC185BULTRT Specification
Specification
Part No
SC185BULTRT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Semtech Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Fixed
Number of Outputs
1
Voltage - Input (Min)
2.9V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
1V
Voltage - Output (Max)
-
Current - Output
4A
Frequency - Switching
1.5MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-UFQFN Exposed Pad
Supplier Device Package
16-MLPQ-UT (3x3)
SC185BULTRT Related Parts
SC120SKTRT
SC120SKTRT
Semtech Corporation
IC REG BST ADJ/3.3V 900MA SOT23
SC120ULTRT
SC120ULTRT
Semtech Corporation
IC REG BST ADJ/3.3V 900MA 6MLPD
SC121ULTRT
SC121ULTRT
Semtech Corporation
IC REG BST ADJ/3.3V 900MA 6MLPD
SC122ULTRT
SC122ULTRT
Semtech Corporation
IC REG BOOST 3.3V 350MA 6MLPD
SC1462ISKTRT
SC1462ISKTRT
Semtech Corporation
IC REG CHARGE PUMP 2VIN SOT23
SC171MLTRT
SC171MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 1A 10MLPD
SC172MLTRT
SC172MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 2A 10MLPD
SC173AMLTRT
SC173AMLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 3A 10MLPD
SC173MLTRT
SC173MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 3A 10MLPD
SC174MLTRT
SC174MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 4A 10MLPD
SC183CULTRT
SC183CULTRT
Semtech Corporation
IC REG BUCK PROG 2A 16MLPQ
SC185EULTRT
SC185EULTRT
Semtech Corporation
IC REG BUCK 1.2V 4A 16MLPQ
SC185BULTRT Compare Parts
  • SC185BULTRT vs SC197ULTRT
  • SC185BULTRT vs SC196AMLTRT
  • SC185BULTRT vs SC195ULTRT
  • SC185BULTRT vs SC194BMLTRT
  • SC185BULTRT vs SC194AMLTRT
  • SC185BULTRT vs SC192IMLTRT
  • SC185BULTRT vs SC191AWLTRT
  • SC185BULTRT vs SC190CIMLTRT
  • SC185BULTRT vs SC190BIMLTRT
  • SC185BULTRT vs SC189ZULTRT
  • SC185BULTRT vs SC189ZSKTRT
  • SC185BULTRT vs SC189YSKTRT
  • SC185BULTRT vs SC189VSKTRT
  • SC185BULTRT vs SC189TULTRT
  • SC185BULTRT vs SC189NULTRT
  • SC185BULTRT vs SC189LULTRT
  • SC185BULTRT vs SC189LSKTRT
  • SC185BULTRT vs SC189HULTRT
  • SC185BULTRT vs SC189HSKTRT
  • SC185BULTRT vs SC189FULTRT
  • SC185BULTRT vs SC189EULTRT
  • SC185BULTRT vs SC189CULTRT
  • SC185BULTRT vs SC189CSKTRT
  • SC185BULTRT vs SC189BULTRT
  • SC185BULTRT vs SC189BSKTRT
  • SC185BULTRT vs SC189AULTRT
  • SC185BULTRT vs SC189ASKTRT
  • SC185BULTRT vs SC186ULTRT
  • SC185BULTRT vs SC185QULTRT
  • SC185BULTRT vs SC185LULTRT
  • SC185BULTRT vs SC185JULTRT
  • SC185BULTRT vs SC185HULTRT
  • SC185BULTRT vs SC185EULTRT
  • SC185BULTRT vs SC183CULTRT
  • SC185BULTRT vs SC174MLTRT
  • SC185BULTRT vs SC173MLTRT
  • SC185BULTRT vs SC173AMLTRT
  • SC185BULTRT vs SC172MLTRT
  • SC185BULTRT vs SC171MLTRT
  • SC185BULTRT vs SC1462ISKTRT
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund