SM662PBC BFSS
SM662PBC BFSS
Active
Description:  IC FLASH 160GBIT EMMC 153BGA
Manufacturer:  Silicon Motion
History Price: $27.15000
In Stock: 37600
SM662PBC BFSS Specification
Specification
Part No
SM662PBC BFSS
Category
Memory
Manufacturer
Silicon Motion
Series
Ferri-eMMC
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NAND (SLC), FLASH - NAND (TLC)
Memory Size
160Gbit
Memory Organization
20G x 8
Memory Interface
eMMC
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
153-TFBGA
Supplier Device Package
153-BGA (11.5x13)
SM662PBC BFSS PDF Datasheet
SM662PBC BFSS Related Parts
SM662GAC BFSS
SM662GAC BFSS
Silicon Motion
IC FLASH 160GBIT EMMC 100BGA
SM662GAC BFST
SM662GAC BFST
Silicon Motion
IC FLASH 512GBIT EMMC 100BGA
SM662GAD BFSS
SM662GAD BFSS
Silicon Motion
IC FLASH 320GBIT EMMC 100BGA
SM662GAD BFST
SM662GAD BFST
Silicon Motion
IC FLASH 1TBIT EMMC 100BGA
SM662GAE BDSS
SM662GAE BDSS
Silicon Motion
IC FLASH 640GBIT EMMC 100BGA
SM662GAE BFSS
SM662GAE BFSS
Silicon Motion
IC FLASH 640GBIT EMMC 100BGA
SM662GAE BFST
SM662GAE BFST
Silicon Motion
IC FLASH 2TBIT EMMC 100BGA
SM662GAF BFSS
SM662GAF BFSS
Silicon Motion
IC FLASH EMMC 160GBIT 100BGA
SM662GAF BFST
SM662GAF BFST
Silicon Motion
IC FLASH EMMC 512GBIT 100BGA
SM662GBC BFSS
SM662GBC BFSS
Silicon Motion
IC FLASH 160GBIT EMMC 100BGA
SM662GBC BFST
SM662GBC BFST
Silicon Motion
IC FLASH 512GBIT EMMC 100BGA
SM662GBD BFSS
SM662GBD BFSS
Silicon Motion
IC FLASH 320GBIT EMMC 100BGA
SM662PBC BFSS Compare Parts
  • SM662PBC BFSS vs SM671PXF-BFSS
  • SM662PBC BFSS vs SM671PXE-BFST
  • SM662PBC BFSS vs SM671PXE-BFSS
  • SM662PBC BFSS vs SM671PXD-BFST
  • SM662PBC BFSS vs SM671PXD-BFSS
  • SM662PBC BFSS vs SM671PXC-BFST
  • SM662PBC BFSS vs SM671PXC-BFSS
  • SM662PBC BFSS vs SM671PEF-BFST
  • SM662PBC BFSS vs SM671PEF-BFSS
  • SM662PBC BFSS vs SM671PEE-BFST
  • SM662PBC BFSS vs SM671PEE-BFSS
  • SM662PBC BFSS vs SM671PED-BFST
  • SM662PBC BFSS vs SM671PED-BFSS
  • SM662PBC BFSS vs SM671PEC-BFST
  • SM662PBC BFSS vs SM671PEC-BFSS
  • SM662PBC BFSS vs SM671PBF-BFST
  • SM662PBC BFSS vs SM671PBF-BFSS
  • SM662PBC BFSS vs SM671PBE-BFST
  • SM662PBC BFSS vs SM671PBE-BFSS
  • SM662PBC BFSS vs SM671PBD-BFST
  • SM662PBC BFSS vs SM671PBD-BFSS
  • SM662PBC BFSS vs SM671PBC-BFST
  • SM662PBC BFSS vs SM671PBC-BFSS
  • SM662PBC BFSS vs SM671PAF-BFST
  • SM662PBC BFSS vs SM671PAF-BFSS
  • SM662PBC BFSS vs SM671PAE-BFST
  • SM662PBC BFSS vs SM671PAE-BFSS
  • SM662PBC BFSS vs SM671PAD-BFST
  • SM662PBC BFSS vs SM671PAD-BFSS
  • SM662PBC BFSS vs SM671PAC-BFST
  • SM662PBC BFSS vs SM671PAC-BFSS
  • SM662PBC BFSS vs SM668PXA-ACS
  • SM662PBC BFSS vs SM668PX8-ACS
  • SM662PBC BFSS vs SM662PXF BFST
  • SM662PBC BFSS vs SM662PXF BFSS
  • SM662PBC BFSS vs SM662PXF BEST
  • SM662PBC BFSS vs SM662PXF BESS
  • SM662PBC BFSS vs SM662PXE BFST
  • SM662PBC BFSS vs SM662PXE BFSS
  • SM662PBC BFSS vs SM662PXE BEST
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.