SM662PEF BFSS
SM662PEF BFSS
Active
Description:  IC FLASH EMMC 160GBIT 153BGA
Manufacturer:  Silicon Motion
History Price: $175.27000
In Stock: 2000
SM662PEF BFSS Specification
Specification
Part No
SM662PEF BFSS
Category
Memory
Manufacturer
Silicon Motion
Series
Ferri-eMMC
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NAND (TLC)
Memory Size
-
Memory Organization
-
Memory Interface
eMMC
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
153-TFBGA
Supplier Device Package
153-BGA (11.5x13)
SM662PEF BFSS PDF Datasheet
SM662PEF BFSS Related Parts
SM662GAC BFSS
SM662GAC BFSS
Silicon Motion
IC FLASH 160GBIT EMMC 100BGA
SM662GAC BFST
SM662GAC BFST
Silicon Motion
IC FLASH 512GBIT EMMC 100BGA
SM662GAD BFSS
SM662GAD BFSS
Silicon Motion
IC FLASH 320GBIT EMMC 100BGA
SM662GAD BFST
SM662GAD BFST
Silicon Motion
IC FLASH 1TBIT EMMC 100BGA
SM662GAE BDSS
SM662GAE BDSS
Silicon Motion
IC FLASH 640GBIT EMMC 100BGA
SM662GAE BFSS
SM662GAE BFSS
Silicon Motion
IC FLASH 640GBIT EMMC 100BGA
SM662GAE BFST
SM662GAE BFST
Silicon Motion
IC FLASH 2TBIT EMMC 100BGA
SM662GAF BFSS
SM662GAF BFSS
Silicon Motion
IC FLASH EMMC 160GBIT 100BGA
SM662GAF BFST
SM662GAF BFST
Silicon Motion
IC FLASH EMMC 512GBIT 100BGA
SM662GBC BFSS
SM662GBC BFSS
Silicon Motion
IC FLASH 160GBIT EMMC 100BGA
SM662GBC BFST
SM662GBC BFST
Silicon Motion
IC FLASH 512GBIT EMMC 100BGA
SM662GBD BFSS
SM662GBD BFSS
Silicon Motion
IC FLASH 320GBIT EMMC 100BGA
SM662PEF BFSS Compare Parts
  • SM662PEF BFSS vs SM671PXF-BFSS
  • SM662PEF BFSS vs SM671PXE-BFST
  • SM662PEF BFSS vs SM671PXE-BFSS
  • SM662PEF BFSS vs SM671PXD-BFST
  • SM662PEF BFSS vs SM671PXD-BFSS
  • SM662PEF BFSS vs SM671PXC-BFST
  • SM662PEF BFSS vs SM671PXC-BFSS
  • SM662PEF BFSS vs SM671PEF-BFST
  • SM662PEF BFSS vs SM671PEF-BFSS
  • SM662PEF BFSS vs SM671PEE-BFST
  • SM662PEF BFSS vs SM671PEE-BFSS
  • SM662PEF BFSS vs SM671PED-BFST
  • SM662PEF BFSS vs SM671PED-BFSS
  • SM662PEF BFSS vs SM671PEC-BFST
  • SM662PEF BFSS vs SM671PEC-BFSS
  • SM662PEF BFSS vs SM671PBF-BFST
  • SM662PEF BFSS vs SM671PBF-BFSS
  • SM662PEF BFSS vs SM671PBE-BFST
  • SM662PEF BFSS vs SM671PBE-BFSS
  • SM662PEF BFSS vs SM671PBD-BFST
  • SM662PEF BFSS vs SM671PBD-BFSS
  • SM662PEF BFSS vs SM671PBC-BFST
  • SM662PEF BFSS vs SM671PBC-BFSS
  • SM662PEF BFSS vs SM671PAF-BFST
  • SM662PEF BFSS vs SM671PAF-BFSS
  • SM662PEF BFSS vs SM671PAE-BFST
  • SM662PEF BFSS vs SM671PAE-BFSS
  • SM662PEF BFSS vs SM671PAD-BFST
  • SM662PEF BFSS vs SM671PAD-BFSS
  • SM662PEF BFSS vs SM671PAC-BFST
  • SM662PEF BFSS vs SM671PAC-BFSS
  • SM662PEF BFSS vs SM668PXA-ACS
  • SM662PEF BFSS vs SM668PX8-ACS
  • SM662PEF BFSS vs SM662PXF BFST
  • SM662PEF BFSS vs SM662PXF BFSS
  • SM662PEF BFSS vs SM662PXF BEST
  • SM662PEF BFSS vs SM662PXF BESS
  • SM662PEF BFSS vs SM662PXE BFST
  • SM662PEF BFSS vs SM662PXE BFSS
  • SM662PEF BFSS vs SM662PXE BEST
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.