SM662PXA-BDSS
SM662PXA-BDSS
Obsolete
Description:  IC FLASH 40GBIT EMMC 153BGA
Manufacturer:  Silicon Motion
History Price: Obsolete
In Stock: 33200
SM662PXA-BDSS Specification
Specification
Part No
SM662PXA-BDSS
Category
Memory
Manufacturer
Silicon Motion
Series
Ferri-eMMC
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NAND (SLC), FLASH - NAND (TLC)
Memory Size
40Gbit
Memory Organization
5G x 8
Memory Interface
eMMC
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
-
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
153-TFBGA
Supplier Device Package
153-BGA (11.5x13)
SM662PXA-BDSS Related Parts
SM662GAC BFSS
SM662GAC BFSS
Silicon Motion
IC FLASH 160GBIT EMMC 100BGA
SM662GAC BFST
SM662GAC BFST
Silicon Motion
IC FLASH 512GBIT EMMC 100BGA
SM662GAD BFSS
SM662GAD BFSS
Silicon Motion
IC FLASH 320GBIT EMMC 100BGA
SM662GAD BFST
SM662GAD BFST
Silicon Motion
IC FLASH 1TBIT EMMC 100BGA
SM662GAE BDSS
SM662GAE BDSS
Silicon Motion
IC FLASH 640GBIT EMMC 100BGA
SM662GAE BFSS
SM662GAE BFSS
Silicon Motion
IC FLASH 640GBIT EMMC 100BGA
SM662GAE BFST
SM662GAE BFST
Silicon Motion
IC FLASH 2TBIT EMMC 100BGA
SM662GAF BFSS
SM662GAF BFSS
Silicon Motion
IC FLASH EMMC 160GBIT 100BGA
SM662GAF BFST
SM662GAF BFST
Silicon Motion
IC FLASH EMMC 512GBIT 100BGA
SM662GBC BFSS
SM662GBC BFSS
Silicon Motion
IC FLASH 160GBIT EMMC 100BGA
SM662GBC BFST
SM662GBC BFST
Silicon Motion
IC FLASH 512GBIT EMMC 100BGA
SM662GBD BFSS
SM662GBD BFSS
Silicon Motion
IC FLASH 320GBIT EMMC 100BGA
SM662PXA-BDSS Compare Parts
  • SM662PXA-BDSS vs SM671PXF-BFSS
  • SM662PXA-BDSS vs SM671PXE-BFST
  • SM662PXA-BDSS vs SM671PXE-BFSS
  • SM662PXA-BDSS vs SM671PXD-BFST
  • SM662PXA-BDSS vs SM671PXD-BFSS
  • SM662PXA-BDSS vs SM671PXC-BFST
  • SM662PXA-BDSS vs SM671PXC-BFSS
  • SM662PXA-BDSS vs SM671PEF-BFST
  • SM662PXA-BDSS vs SM671PEF-BFSS
  • SM662PXA-BDSS vs SM671PEE-BFST
  • SM662PXA-BDSS vs SM671PEE-BFSS
  • SM662PXA-BDSS vs SM671PED-BFST
  • SM662PXA-BDSS vs SM671PED-BFSS
  • SM662PXA-BDSS vs SM671PEC-BFST
  • SM662PXA-BDSS vs SM671PEC-BFSS
  • SM662PXA-BDSS vs SM671PBF-BFST
  • SM662PXA-BDSS vs SM671PBF-BFSS
  • SM662PXA-BDSS vs SM671PBE-BFST
  • SM662PXA-BDSS vs SM671PBE-BFSS
  • SM662PXA-BDSS vs SM671PBD-BFST
  • SM662PXA-BDSS vs SM671PBD-BFSS
  • SM662PXA-BDSS vs SM671PBC-BFST
  • SM662PXA-BDSS vs SM671PBC-BFSS
  • SM662PXA-BDSS vs SM671PAF-BFST
  • SM662PXA-BDSS vs SM671PAF-BFSS
  • SM662PXA-BDSS vs SM671PAE-BFST
  • SM662PXA-BDSS vs SM671PAE-BFSS
  • SM662PXA-BDSS vs SM671PAD-BFST
  • SM662PXA-BDSS vs SM671PAD-BFSS
  • SM662PXA-BDSS vs SM671PAC-BFST
  • SM662PXA-BDSS vs SM671PAC-BFSS
  • SM662PXA-BDSS vs SM668PXA-ACS
  • SM662PXA-BDSS vs SM668PX8-ACS
  • SM662PXA-BDSS vs SM662PXF BFST
  • SM662PXA-BDSS vs SM662PXF BFSS
  • SM662PXA-BDSS vs SM662PXF BEST
  • SM662PXA-BDSS vs SM662PXF BESS
  • SM662PXA-BDSS vs SM662PXE BFST
  • SM662PXA-BDSS vs SM662PXE BFSS
  • SM662PXA-BDSS vs SM662PXE BEST
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.