SM668PX8-ACS
SM668PX8-ACS
Active
Description:  Ferri-eMMC BGA 153-b eMMC 5.0 SL
Manufacturer:  Silicon Motion
History Price: $22.37000
In Stock: 13200
SM668PX8-ACS Specification
Specification
Part No
SM668PX8-ACS
Category
Memory
Manufacturer
Silicon Motion
Series
Ferri-eMMC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NAND (MLC)
Memory Size
64Gbit
Memory Organization
8G x 8
Memory Interface
eMMC
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
-
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
153-TBGA
Supplier Device Package
153-BGA (11.5x13)
SM668PX8-ACS Related Parts
SM662GAC BFSS
SM662GAC BFSS
Silicon Motion
IC FLASH 160GBIT EMMC 100BGA
SM662GAC BFST
SM662GAC BFST
Silicon Motion
IC FLASH 512GBIT EMMC 100BGA
SM662GAD BFSS
SM662GAD BFSS
Silicon Motion
IC FLASH 320GBIT EMMC 100BGA
SM662GAD BFST
SM662GAD BFST
Silicon Motion
IC FLASH 1TBIT EMMC 100BGA
SM662GAE BDSS
SM662GAE BDSS
Silicon Motion
IC FLASH 640GBIT EMMC 100BGA
SM662GAE BFSS
SM662GAE BFSS
Silicon Motion
IC FLASH 640GBIT EMMC 100BGA
SM662GAE BFST
SM662GAE BFST
Silicon Motion
IC FLASH 2TBIT EMMC 100BGA
SM662GAF BFSS
SM662GAF BFSS
Silicon Motion
IC FLASH EMMC 160GBIT 100BGA
SM662GAF BFST
SM662GAF BFST
Silicon Motion
IC FLASH EMMC 512GBIT 100BGA
SM662GBC BFSS
SM662GBC BFSS
Silicon Motion
IC FLASH 160GBIT EMMC 100BGA
SM662GBC BFST
SM662GBC BFST
Silicon Motion
IC FLASH 512GBIT EMMC 100BGA
SM662GBD BFSS
SM662GBD BFSS
Silicon Motion
IC FLASH 320GBIT EMMC 100BGA
SM668PX8-ACS Compare Parts
  • SM668PX8-ACS vs SM671PXF-BFSS
  • SM668PX8-ACS vs SM671PXE-BFST
  • SM668PX8-ACS vs SM671PXE-BFSS
  • SM668PX8-ACS vs SM671PXD-BFST
  • SM668PX8-ACS vs SM671PXD-BFSS
  • SM668PX8-ACS vs SM671PXC-BFST
  • SM668PX8-ACS vs SM671PXC-BFSS
  • SM668PX8-ACS vs SM671PEF-BFST
  • SM668PX8-ACS vs SM671PEF-BFSS
  • SM668PX8-ACS vs SM671PEE-BFST
  • SM668PX8-ACS vs SM671PEE-BFSS
  • SM668PX8-ACS vs SM671PED-BFST
  • SM668PX8-ACS vs SM671PED-BFSS
  • SM668PX8-ACS vs SM671PEC-BFST
  • SM668PX8-ACS vs SM671PEC-BFSS
  • SM668PX8-ACS vs SM671PBF-BFST
  • SM668PX8-ACS vs SM671PBF-BFSS
  • SM668PX8-ACS vs SM671PBE-BFST
  • SM668PX8-ACS vs SM671PBE-BFSS
  • SM668PX8-ACS vs SM671PBD-BFST
  • SM668PX8-ACS vs SM671PBD-BFSS
  • SM668PX8-ACS vs SM671PBC-BFST
  • SM668PX8-ACS vs SM671PBC-BFSS
  • SM668PX8-ACS vs SM671PAF-BFST
  • SM668PX8-ACS vs SM671PAF-BFSS
  • SM668PX8-ACS vs SM671PAE-BFST
  • SM668PX8-ACS vs SM671PAE-BFSS
  • SM668PX8-ACS vs SM671PAD-BFST
  • SM668PX8-ACS vs SM671PAD-BFSS
  • SM668PX8-ACS vs SM671PAC-BFST
  • SM668PX8-ACS vs SM671PAC-BFSS
  • SM668PX8-ACS vs SM668PXA-ACS
  • SM668PX8-ACS vs SM662PXF BFST
  • SM668PX8-ACS vs SM662PXF BFSS
  • SM668PX8-ACS vs SM662PXF BEST
  • SM668PX8-ACS vs SM662PXF BESS
  • SM668PX8-ACS vs SM662PXE BFST
  • SM668PX8-ACS vs SM662PXE BFSS
  • SM668PX8-ACS vs SM662PXE BEST
  • SM668PX8-ACS vs SM662PXE BESS
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you