SM671PEF-BFST
SM671PEF-BFST
Active
Description:  Ferri-UFS BGA 153-b eMMC 3D TLC
Manufacturer:  Silicon Motion
History Price: $169.83000
In Stock: 39200
SM671PEF-BFST Specification
Specification
Part No
SM671PEF-BFST
Category
Memory
Manufacturer
Silicon Motion
Series
Ferri-UFS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NAND (TLC)
Memory Size
4Tbit
Memory Organization
512G x 8
Memory Interface
eMMC
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
153-TBGA
Supplier Device Package
153-BGA (11.5x13)
SM671PEF-BFST PDF Datasheet
SM671PEF-BFST Related Parts
SM662GAC BFSS
SM662GAC BFSS
Silicon Motion
IC FLASH 160GBIT EMMC 100BGA
SM662GAC BFST
SM662GAC BFST
Silicon Motion
IC FLASH 512GBIT EMMC 100BGA
SM662GAD BFSS
SM662GAD BFSS
Silicon Motion
IC FLASH 320GBIT EMMC 100BGA
SM662GAD BFST
SM662GAD BFST
Silicon Motion
IC FLASH 1TBIT EMMC 100BGA
SM662GAE BDSS
SM662GAE BDSS
Silicon Motion
IC FLASH 640GBIT EMMC 100BGA
SM662GAE BFSS
SM662GAE BFSS
Silicon Motion
IC FLASH 640GBIT EMMC 100BGA
SM662GAE BFST
SM662GAE BFST
Silicon Motion
IC FLASH 2TBIT EMMC 100BGA
SM662GAF BFSS
SM662GAF BFSS
Silicon Motion
IC FLASH EMMC 160GBIT 100BGA
SM662GAF BFST
SM662GAF BFST
Silicon Motion
IC FLASH EMMC 512GBIT 100BGA
SM662GBC BFSS
SM662GBC BFSS
Silicon Motion
IC FLASH 160GBIT EMMC 100BGA
SM662GBC BFST
SM662GBC BFST
Silicon Motion
IC FLASH 512GBIT EMMC 100BGA
SM662GBD BFSS
SM662GBD BFSS
Silicon Motion
IC FLASH 320GBIT EMMC 100BGA
SM671PEF-BFST Compare Parts
  • SM671PEF-BFST vs SM671PXF-BFSS
  • SM671PEF-BFST vs SM671PXE-BFST
  • SM671PEF-BFST vs SM671PXE-BFSS
  • SM671PEF-BFST vs SM671PXD-BFST
  • SM671PEF-BFST vs SM671PXD-BFSS
  • SM671PEF-BFST vs SM671PXC-BFST
  • SM671PEF-BFST vs SM671PXC-BFSS
  • SM671PEF-BFST vs SM671PEF-BFSS
  • SM671PEF-BFST vs SM671PEE-BFST
  • SM671PEF-BFST vs SM671PEE-BFSS
  • SM671PEF-BFST vs SM671PED-BFST
  • SM671PEF-BFST vs SM671PED-BFSS
  • SM671PEF-BFST vs SM671PEC-BFST
  • SM671PEF-BFST vs SM671PEC-BFSS
  • SM671PEF-BFST vs SM671PBF-BFST
  • SM671PEF-BFST vs SM671PBF-BFSS
  • SM671PEF-BFST vs SM671PBE-BFST
  • SM671PEF-BFST vs SM671PBE-BFSS
  • SM671PEF-BFST vs SM671PBD-BFST
  • SM671PEF-BFST vs SM671PBD-BFSS
  • SM671PEF-BFST vs SM671PBC-BFST
  • SM671PEF-BFST vs SM671PBC-BFSS
  • SM671PEF-BFST vs SM671PAF-BFST
  • SM671PEF-BFST vs SM671PAF-BFSS
  • SM671PEF-BFST vs SM671PAE-BFST
  • SM671PEF-BFST vs SM671PAE-BFSS
  • SM671PEF-BFST vs SM671PAD-BFST
  • SM671PEF-BFST vs SM671PAD-BFSS
  • SM671PEF-BFST vs SM671PAC-BFST
  • SM671PEF-BFST vs SM671PAC-BFSS
  • SM671PEF-BFST vs SM668PXA-ACS
  • SM671PEF-BFST vs SM668PX8-ACS
  • SM671PEF-BFST vs SM662PXF BFST
  • SM671PEF-BFST vs SM662PXF BFSS
  • SM671PEF-BFST vs SM662PXF BEST
  • SM671PEF-BFST vs SM662PXF BESS
  • SM671PEF-BFST vs SM662PXE BFST
  • SM671PEF-BFST vs SM662PXE BFSS
  • SM671PEF-BFST vs SM662PXE BEST
  • SM671PEF-BFST vs SM662PXE BESS
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you