SM671PXF-BFSS
SM671PXF-BFSS
Active
Description:  Ferri-UFS BGA 153-b eMMC 3D TLC
Manufacturer:  Silicon Motion
History Price: $166.75000
In Stock: 14000
SM671PXF-BFSS Specification
Specification
Part No
SM671PXF-BFSS
Category
Memory
Manufacturer
Silicon Motion
Series
Ferri-UFS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NAND (SLC)
Memory Size
4Tbit
Memory Organization
512G x 8
Memory Interface
eMMC
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
-
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
153-TBGA
Supplier Device Package
153-BGA (11.5x13)
SM671PXF-BFSS PDF Datasheet
SM671PXF-BFSS Related Parts
SM662GAC BFSS
SM662GAC BFSS
Silicon Motion
IC FLASH 160GBIT EMMC 100BGA
SM662GAC BFST
SM662GAC BFST
Silicon Motion
IC FLASH 512GBIT EMMC 100BGA
SM662GAD BFSS
SM662GAD BFSS
Silicon Motion
IC FLASH 320GBIT EMMC 100BGA
SM662GAD BFST
SM662GAD BFST
Silicon Motion
IC FLASH 1TBIT EMMC 100BGA
SM662GAE BDSS
SM662GAE BDSS
Silicon Motion
IC FLASH 640GBIT EMMC 100BGA
SM662GAE BFSS
SM662GAE BFSS
Silicon Motion
IC FLASH 640GBIT EMMC 100BGA
SM662GAE BFST
SM662GAE BFST
Silicon Motion
IC FLASH 2TBIT EMMC 100BGA
SM662GAF BFSS
SM662GAF BFSS
Silicon Motion
IC FLASH EMMC 160GBIT 100BGA
SM662GAF BFST
SM662GAF BFST
Silicon Motion
IC FLASH EMMC 512GBIT 100BGA
SM662GBC BFSS
SM662GBC BFSS
Silicon Motion
IC FLASH 160GBIT EMMC 100BGA
SM662GBC BFST
SM662GBC BFST
Silicon Motion
IC FLASH 512GBIT EMMC 100BGA
SM662GBD BFSS
SM662GBD BFSS
Silicon Motion
IC FLASH 320GBIT EMMC 100BGA
SM671PXF-BFSS Compare Parts
  • SM671PXF-BFSS vs SM671PXE-BFST
  • SM671PXF-BFSS vs SM671PXE-BFSS
  • SM671PXF-BFSS vs SM671PXD-BFST
  • SM671PXF-BFSS vs SM671PXD-BFSS
  • SM671PXF-BFSS vs SM671PXC-BFST
  • SM671PXF-BFSS vs SM671PXC-BFSS
  • SM671PXF-BFSS vs SM671PEF-BFST
  • SM671PXF-BFSS vs SM671PEF-BFSS
  • SM671PXF-BFSS vs SM671PEE-BFST
  • SM671PXF-BFSS vs SM671PEE-BFSS
  • SM671PXF-BFSS vs SM671PED-BFST
  • SM671PXF-BFSS vs SM671PED-BFSS
  • SM671PXF-BFSS vs SM671PEC-BFST
  • SM671PXF-BFSS vs SM671PEC-BFSS
  • SM671PXF-BFSS vs SM671PBF-BFST
  • SM671PXF-BFSS vs SM671PBF-BFSS
  • SM671PXF-BFSS vs SM671PBE-BFST
  • SM671PXF-BFSS vs SM671PBE-BFSS
  • SM671PXF-BFSS vs SM671PBD-BFST
  • SM671PXF-BFSS vs SM671PBD-BFSS
  • SM671PXF-BFSS vs SM671PBC-BFST
  • SM671PXF-BFSS vs SM671PBC-BFSS
  • SM671PXF-BFSS vs SM671PAF-BFST
  • SM671PXF-BFSS vs SM671PAF-BFSS
  • SM671PXF-BFSS vs SM671PAE-BFST
  • SM671PXF-BFSS vs SM671PAE-BFSS
  • SM671PXF-BFSS vs SM671PAD-BFST
  • SM671PXF-BFSS vs SM671PAD-BFSS
  • SM671PXF-BFSS vs SM671PAC-BFST
  • SM671PXF-BFSS vs SM671PAC-BFSS
  • SM671PXF-BFSS vs SM668PXA-ACS
  • SM671PXF-BFSS vs SM668PX8-ACS
  • SM671PXF-BFSS vs SM662PXF BFST
  • SM671PXF-BFSS vs SM662PXF BFSS
  • SM671PXF-BFSS vs SM662PXF BEST
  • SM671PXF-BFSS vs SM662PXF BESS
  • SM671PXF-BFSS vs SM662PXE BFST
  • SM671PXF-BFSS vs SM662PXE BFSS
  • SM671PXF-BFSS vs SM662PXE BEST
  • SM671PXF-BFSS vs SM662PXE BESS
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you