☰
A5973AD
A5973AD
Obsolete
Description:  IC REG BUCK ADJ 1.5A 8HSOP
Manufacturer:  STMicroelectronics
Datasheet:   A5973AD Datasheet
History Price: Obsolete
In Stock: 23800
A5973AD Specification
Specification
Part No
A5973AD
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4V
Voltage - Input (Max)
36V
Voltage - Output (Min/Fixed)
1.235V
Voltage - Output (Max)
36V
Current - Output
1.5A
Frequency - Switching
500kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-HSOP
A5973AD PDF Datasheet
A5973AD Related Parts
A5970AD
A5970AD
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
A5970ADTR
A5970ADTR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
A5970D
A5970D
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
A5970D013TR
A5970D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
A5972D
A5972D
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 8SO
A5972D013TR
A5972D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 8SO
A5973ADTR
A5973ADTR
STMicroelectronics
IC REG BUCK ADJ 1.5A 8HSOP
A5973D
A5973D
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
A5973D013TR
A5973D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
A5974AD
A5974AD
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
A5974ADTR
A5974ADTR
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
A5974D
A5974D
STMicroelectronics
IC REG BUCK ADJ 2.5A 8HSOP
A5973AD Description
Overview of STMicroelectronics A5973AD

The STMicroelectronics A5973AD is a monolithic step-down (buck) switching regulator designed for high-efficiency DC-DC conversion. It integrates a PWM control circuit, internal power switch, and protection features, allowing compact and efficient power solutions in a wide range of embedded and industrial applications. This regulator is part of the A5973 series, optimized for fast transient response, minimal external components, and high reliability.

Functional Description

The A5973AD operates as a current-mode PWM buck regulator capable of converting input voltages up to 36V down to a regulated output as low as 1.235V. It provides a high-efficiency power conversion solution with minimal external components thanks to its integrated switch and compensation network.

Key Features

* Input Voltage Range: 4V to 36V
* Output Voltage Range: Adjustable from 1.235V to VIN
* Output Current: Up to 1.5 A
* Switching Frequency: 250 kHz (fixed)
* Internal Power Switch: Integrated N-channel DMOS with low RDS(on)

Electrical Specifications

* Reference Voltage: 1.235V ±2% (typical)
* Efficiency: Up to 90% depending on load and input/output voltage ratio
* Quiescent Current: Typically 4 mA (device enabled, no load)
* Standby Current: <10 µA (device in inhibit mode)
* Soft Start: Internal, limits inrush current during startup
* Voltage Feedback Tolerance: ±2% across temperature and load

Control and Protection Features

* Current Mode Control: Ensures fast dynamic response and current limit control
* Overcurrent Protection: Pulse-by-pulse current limiting
* Thermal Shutdown: Protection with automatic recovery
* Output Overvoltage Protection: Prevents output from exceeding a safe level
* Inhibit Pin: Allows logic-level shutdown for power saving and sequencing

Package and Pinout

* Package Type: SO-8
* Mounting Style: Surface-mount technology (SMT)
* Thermal Characteristics:

* Junction-to-Ambient Thermal Resistance (RthJA): ~125 °C/W (typical)
* Maximum Junction Temperature (TJ): 150 °C

Application Circuits

* Typical Application:

* VIN: 12V
* VOUT: 3.3V or 5V
* External components: Inductor, input/output capacitors, feedback resistors

* Startup Behavior: Fast rise time with inbuilt soft start reduces stress on connected loads

* Loop Compensation: Internally compensated for ease of design

Typical Applications

* Industrial Control Systems: Logic power supplies, isolated or distributed supply rails
* Consumer Electronics: Set-top boxes, LED displays, home automation systems
* Automotive Electronics: Non-critical power regulation within 36V rail
* Communication Equipment: Local power generation for digital ICs and DSPs
* Battery-Powered Devices: Efficient voltage regulation in battery-fed circuits

Advantages

* Compact Design: Integration of switching transistor and compensation minimizes board space
* High Efficiency: Reduces power loss and thermal stress
* Wide Input Voltage Tolerance: Suitable for automotive and industrial supply rails
* Robust Protection: Ensures reliability and safety in adverse conditions
* Low External Component Count: Reduces BOM cost and design complexity

The STMicroelectronics A5973AD is an efficient, flexible buck converter ideal for space-constrained and performance-critical applications. Its robustness, wide input range, and compact integration make it an excellent choice for embedded systems requiring reliable, low-noise DC-DC conversion.
A5973AD Compare Parts
  • A5973AD vs A5975D
  • A5973AD vs A5975ADTR
  • A5973AD vs A5975AD
  • A5973AD vs A5974DTR
  • A5973AD vs A5974D
  • A5973AD vs A5974ADTR
  • A5973AD vs A5974AD
  • A5973AD vs A5973D013TR
  • A5973AD vs A5973D
  • A5973AD vs A5973ADTR
  • A5973AD vs A5972D013TR
  • A5973AD vs A5972D
  • A5973AD vs A5970D013TR
  • A5973AD vs A5970D
  • A5973AD vs A5970ADTR
  • A5973AD vs A5970AD
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.