☰
A5974ADTR
A5974ADTR
Obsolete
Description:  IC REG BUCK ADJUSTABLE 2A 8HSOP
Manufacturer:  STMicroelectronics
Datasheet:   A5974ADTR Datasheet
History Price: Obsolete
In Stock: 40800
A5974ADTR Specification
Specification
Part No
A5974ADTR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4V
Voltage - Input (Max)
36V
Voltage - Output (Min/Fixed)
1.235V
Voltage - Output (Max)
35V
Current - Output
2A
Frequency - Switching
500kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-HSOP
A5974ADTR Related Parts
A5970AD
A5970AD
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
A5970ADTR
A5970ADTR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
A5970D
A5970D
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
A5970D013TR
A5970D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
A5972D
A5972D
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 8SO
A5972D013TR
A5972D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 8SO
A5973AD
A5973AD
STMicroelectronics
IC REG BUCK ADJ 1.5A 8HSOP
A5973ADTR
A5973ADTR
STMicroelectronics
IC REG BUCK ADJ 1.5A 8HSOP
A5973D
A5973D
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
A5973D013TR
A5973D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
A5974AD
A5974AD
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
A5974D
A5974D
STMicroelectronics
IC REG BUCK ADJ 2.5A 8HSOP
A5974ADTR Description
STMicroelectronics A5974ADTR Overview

The STMicroelectronics A5974ADTR is a highly efficient and versatile step-down (buck) switching regulator designed to deliver reliable power conversion with low power loss and high efficiency. This device is ideal for a variety of applications, including consumer electronics, industrial systems, automotive, and telecommunications equipment, where efficient DC-DC conversion is required. The A5974ADTR integrates multiple functions, simplifying design and reducing the need for external components, making it an excellent choice for applications that demand compact, high-performance power management solutions.

Key Specifications

* Input Voltage Range: 4.5V to 60V, providing flexibility for various input voltage sources, including automotive power systems, industrial devices, and battery-operated systems.
* Output Voltage: Adjustable from 0.8V to 15V, allowing the device to provide multiple output voltage levels for a wide range of applications.
* Output Current: 4A continuous output current, ensuring that the regulator can handle moderate to high current loads typical in industrial and consumer electronics applications.
* Efficiency: Up to 95%, minimizing power dissipation and heat generation. The high efficiency is especially beneficial in power-sensitive applications like battery-operated devices.
* Switching Frequency: 300 kHz to 2.5 MHz, offering flexibility in trade-offs between efficiency, noise, and component size. The adjustable frequency helps optimize for the system’s specific needs.
* Package Type: 5mm x 6mm QFN-28, offering a compact and thermally efficient package ideal for space-constrained applications.
* Operating Temperature Range: -40°C to +125°C, enabling the device to operate reliably in both commercial and harsh industrial environments.
* Soft-Start: Integrated soft-start feature to limit inrush current during power-up, protecting the device and connected components from excessive stress.
* Internal Compensation: Integrated compensation for simplified external components, reducing design complexity and improving system stability.

Detailed Features

* High Efficiency: The A5974ADTR is designed for high efficiency, offering up to 95% efficiency at typical load conditions. This high-efficiency performance is crucial in applications where minimizing heat dissipation and optimizing power consumption are important. It helps to extend battery life in portable devices and reduce thermal management costs in high-power industrial applications.

* Wide Input Voltage Range: The device supports an input voltage range of 4.5V to 60V, making it highly versatile and suitable for a wide range of applications, including automotive (12V or 24V systems), industrial systems, and renewable energy applications like solar power systems. Its ability to handle such a wide input range means fewer constraints on power supply design and increased flexibility in selecting power sources.

* Adjustable Output Voltage: With an adjustable output voltage range from 0.8V to 15V, the A5974ADTR can be used to power a variety of components such as microcontrollers, FPGAs, processors, and sensors that require different voltage levels. This makes it highly adaptable to diverse applications, from low-voltage digital circuits to more power-hungry analog systems.

* Output Current Capability: The A5974ADTR can provide up to 4A of continuous output current, which is sufficient for many power-sensitive applications. This current capability makes it suitable for powering moderate- to high-power components such as sensors, microprocessors, and other integrated circuits that demand high current to operate.

* Adjustable Switching Frequency: The device supports an adjustable switching frequency ranging from 300 kHz to 2.5 MHz. A higher frequency allows for smaller external components such as inductors and capacitors, reducing the overall size of the power supply. On the other hand, a lower frequency can improve efficiency and reduce electromagnetic interference (EMI), making it suitable for noise-sensitive applications.

* Integrated Protection Features: The A5974ADTR comes with integrated overvoltage, overcurrent, and thermal shutdown protection. These built-in safety features protect the regulator and the entire system from damage due to abnormal operating conditions, ensuring reliable and long-term performance.

* Compact QFN Package: The device comes in a 5mm x 6mm QFN-28 package, which is compact and offers good thermal performance. The small size allows for integration into space-constrained designs, while the high thermal performance ensures that the device can handle higher power loads without excessive heat buildup.

* Soft-Start Functionality: The integrated soft-start feature minimizes inrush current when the device is powered on, which helps protect both the regulator and connected components from voltage spikes and thermal stress. This is particularly beneficial in systems where sensitive components are involved.

Applications

The STMicroelectronics A5974ADTR is suitable for a wide range of applications that require efficient, reliable DC-DC conversion. Some of the key use cases include:

* Automotive Power Systems: In automotive applications, the A5974ADTR can be used to convert 12V or 24V automotive battery power to lower, more precise voltage rails needed by automotive ECUs, sensors, or communication modules. Its wide input voltage range ensures reliable operation even with fluctuations in the vehicle’s power supply.

* Industrial Power Supplies: The device can be used in industrial power supply units, powering systems such as industrial sensors, actuators, and control systems. Its 4A output current and high efficiency make it suitable for powering various industrial equipment with tight power constraints.

* Battery-Powered Devices: Due to its high efficiency and low power consumption, the A5974ADTR is ideal for battery-operated applications such as portable medical devices, wireless sensors, and consumer electronics. The high efficiency helps extend battery life, reducing the need for frequent recharging or battery replacement.

* Telecommunications Equipment: The A5974ADTR is well-suited for powering communication devices, such as routers, base stations, and RF systems. Its ability to efficiently step down voltage from higher input sources like 48V or 60V to lower output voltages makes it ideal for telecom infrastructure.

* Renewable Energy Systems: In solar and wind energy systems, the A5974ADTR can be used to convert the output of photovoltaic panels or wind turbines to usable power levels for storage or grid connection. Its wide input voltage range and efficiency are ideal for renewable energy applications, which require stable and efficient power conversion.

* Consumer Electronics: The A5974ADTR is commonly used in consumer electronic devices such as power adapters, gaming consoles, and home appliances, where precise and efficient power conversion is required. Its compact package and adjustable output voltage make it ideal for consumer-grade electronics.

Conclusion

The STMicroelectronics A5974ADTR is a high-performance, versatile step-down (buck) switching regulator that combines high efficiency, wide input voltage range, and a flexible output voltage capability. Its compact size, integrated protection features, and ability to handle up to 4A of continuous output current make it a powerful solution for a variety of power-sensitive applications. Whether used in automotive, industrial, telecommunications, or consumer electronics, the A5974ADTR provides a reliable and efficient means of converting higher input voltages to stable and regulated outputs, helping designers create more compact, efficient, and cost-effective power solutions.
A5974ADTR Compare Parts
  • A5974ADTR vs A5975D
  • A5974ADTR vs A5975ADTR
  • A5974ADTR vs A5975AD
  • A5974ADTR vs A5974DTR
  • A5974ADTR vs A5974D
  • A5974ADTR vs A5974AD
  • A5974ADTR vs A5973D013TR
  • A5974ADTR vs A5973D
  • A5974ADTR vs A5973ADTR
  • A5974ADTR vs A5973AD
  • A5974ADTR vs A5972D013TR
  • A5974ADTR vs A5972D
  • A5974ADTR vs A5970D013TR
  • A5974ADTR vs A5970D
  • A5974ADTR vs A5970ADTR
  • A5974ADTR vs A5970AD
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.