☰
A5973D
A5973D
Obsolete
Description:  IC REG BUCK ADJUSTABLE 2A 8HSOP
Manufacturer:  STMicroelectronics
Datasheet:   A5973D Datasheet
History Price: Obsolete
In Stock: 26440
A5973D Specification
Specification
Part No
A5973D
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4V
Voltage - Input (Max)
36V
Voltage - Output (Min/Fixed)
1.235V
Voltage - Output (Max)
35V
Current - Output
2A
Frequency - Switching
250kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-HSOP
A5973D PDF Datasheet
A5973D Related Parts
A5970AD
A5970AD
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
A5970ADTR
A5970ADTR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
A5970D
A5970D
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
A5970D013TR
A5970D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
A5972D
A5972D
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 8SO
A5972D013TR
A5972D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 8SO
A5973AD
A5973AD
STMicroelectronics
IC REG BUCK ADJ 1.5A 8HSOP
A5973ADTR
A5973ADTR
STMicroelectronics
IC REG BUCK ADJ 1.5A 8HSOP
A5973D013TR
A5973D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
A5974AD
A5974AD
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
A5974ADTR
A5974ADTR
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
A5974D
A5974D
STMicroelectronics
IC REG BUCK ADJ 2.5A 8HSOP
A5973D Description

The STMicroelectronics A5973D is a full-bridge, DMOS power driver designed for motor control applications, particularly suited for driving DC and stepper motors in high-current, low-voltage systems. It integrates four DMOS switches in a single package, allowing H-bridge operation with minimal external components. The device is engineered to provide high efficiency, thermal robustness, and ease of integration in automotive, industrial, and consumer applications.

## Functional Description

The A5973D contains four high-voltage, low RDS(on) DMOS transistors arranged in a full-bridge configuration. Each transistor is driven by internal logic circuits with dead-time control to prevent cross-conduction. The device supports bidirectional current flow through the load, enabling motor forward, reverse, and braking operations. It features built-in protection mechanisms including overcurrent detection, thermal shutdown, undervoltage lockout, and cross-conduction prevention. Input signals are compatible with standard TTL/CMOS logic levels, simplifying interfacing with microcontrollers and DSPs.

## Key Features

* Full-bridge DMOS H-bridge driver for DC and stepper motors.
* Supply voltage range: 8 V to 50 V.
* Continuous output current: 3.5 A RMS.
* Peak output current: 7 A non-repetitive.
* Low on-resistance: 0.28 Ω per DMOS transistor typical.
* TTL/CMOS compatible logic inputs.
* Built-in dead-time for shoot-through prevention.
* Thermal shutdown with hysteresis.
* Overcurrent protection with latched or auto-retry options.
* Undervoltage lockout for safe startup and operation.
* Fast switching times for high-frequency PWM motor control.
* Wide operating temperature: –40°C to +150°C.
* SOIC-16 package with exposed thermal pad for heat dissipation.

## Electrical Specifications

* Supply voltage (VBB): 8 V to 50 V.
* Logic supply voltage (VCC): 5 V typical.
* Output current (IO): 3.5 A RMS continuous.
* Non-repetitive peak current (IPK): 7 A maximum.
* DMOS on-resistance (RDS(on)): 0.28 Ω typical at VGS = 10 V.
* Output leakage current (IOFF): 1 μA typical at VBB = 50 V.
* Input logic high voltage (VIH): 2 V minimum.
* Input logic low voltage (VIL): 0.8 V maximum.
* Input current (IIH/IIL): 1 μA typical.
* Thermal resistance junction-to-ambient (RθJA): 45°C/W typical in free air.
* Thermal resistance junction-to-case (RθJC): 2°C/W typical.

## Motor Control Capabilities

* Forward and reverse operation with bidirectional current control.
* Braking and freewheeling modes supported via input logic configuration.
* PWM control supported up to 50 kHz with low switching losses.
* Dead-time insertion ensures safe operation at high switching frequencies.
* H-bridge topology allows efficient driving of single-phase and bipolar stepper motors.

## Protection Features

* Thermal shutdown: device enters high-impedance state above 150°C junction temperature, with hysteresis for automatic recovery.
* Overcurrent protection: prevents damage under short-circuit or stall conditions.
* Undervoltage lockout: inhibits output drive when supply voltage falls below 8 V.
* Cross-conduction prevention: dead-time logic prevents both high-side and low-side DMOS from conducting simultaneously.
* Short-circuit robustness: DMOS transistors can tolerate temporary load shorts.

## Switching Characteristics

* Turn-on time: 120 ns typical at VBB = 24 V.
* Turn-off time: 80 ns typical.
* Propagation delay: 200 ns typical.
* Fast switching enables precise PWM motor speed and torque control.
* Low switching losses due to optimized DMOS gate drive and low RDS(on).

## Thermal and Mechanical Considerations

* Package: SOIC-16 with exposed thermal pad for heat sinking.
* Maximum junction temperature: 150°C.
* Ensure sufficient copper area on PCB for efficient heat dissipation under continuous high-current operation.
* Thermal derating required when operating at elevated ambient temperatures to maintain junction below maximum rating.

## Applications

* Brushed DC motor drivers in automotive systems such as seat and window control.
* Bipolar stepper motor drivers in printers, scanners, and industrial automation.
* Robotics and mechatronic devices requiring precise motion control.
* Home appliances requiring low-voltage high-current motor control.
* Battery-powered systems with efficient H-bridge motor driving requirements.

## Design Considerations

* Proper decoupling of supply pins is recommended to minimize voltage spikes during switching.
* External flyback diodes are optional due to intrinsic DMOS body diodes but can be added to improve transient performance.
* PCB layout should minimize parasitic inductance in high-current paths to reduce voltage overshoot.
* Use thermal vias and large copper pours under the exposed pad to maintain low junction temperature during high-current operation.
* Select PWM frequency and dead-time based on motor characteristics to optimize torque and efficiency.
* Ensure that logic input timing meets VIH and VIL thresholds to avoid misoperation or unintended conduction.

## Summary

The STMicroelectronics A5973D is a robust, high-performance full-bridge DMOS driver optimized for DC and stepper motor applications. It combines low on-resistance DMOS transistors, integrated dead-time, and protection features in a compact package, enabling efficient, reliable motor control in automotive, industrial, and consumer applications. Fast switching, thermal resilience, and high current capability make the A5973D suitable for high-density, high-performance motor control systems.
A5973D Compare Parts
  • A5973D vs A5975D
  • A5973D vs A5975ADTR
  • A5973D vs A5975AD
  • A5973D vs A5974DTR
  • A5973D vs A5974D
  • A5973D vs A5974ADTR
  • A5973D vs A5974AD
  • A5973D vs A5973D013TR
  • A5973D vs A5973ADTR
  • A5973D vs A5973AD
  • A5973D vs A5972D013TR
  • A5973D vs A5972D
  • A5973D vs A5970D013TR
  • A5973D vs A5970D
  • A5973D vs A5970ADTR
  • A5973D vs A5970AD
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.