Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ STMicroelectronics E-L293DD013TR
E-L293DD013TR
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRV BIPOLR 4.5-36V 20SOIC
Manufacturer:
STMicroelectronics
Datasheet:
E-L293DD013TR Datasheet
History Price: Obsolete
In Stock: 13160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
E-L293DD013TR Specification
Specification
Part No
E-L293DD013TR
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
Parallel
Technology
-
Step Resolution
-
Applications
General Purpose
Current - Output
600mA
Voltage - Supply
4.5V ~ 36V
Voltage - Load
4.5V ~ 36V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SO
E-L293DD013TR PDF Datasheet
E-L293DD013TR Datasheet
Click and Download: E-L293DD013TR Datasheet
E-L293DD013TR Related Parts
E-L6219
STMicroelectronics
IC MOTOR DRVR BIPOLAR 24POWERDIP
E-L6219DS
STMicroelectronics
IC MTR DRV BIPLR 4.75-5.25V 24SO
E-L6219DS013TR
STMicroelectronics
IC MTR DRV BIPLR 4.75-5.25V 24SO
E-L6219DSA
STMicroelectronics
IC MTR DRV BIPLR 4.75-5.25V 24SO
E-L6219DSATR
STMicroelectronics
IND & POWER CONV
E-L6219R
STMicroelectronics
IC MTR DRV BIPLR 4.75-5.25V 24SO
E-L6219R013TR
STMicroelectronics
IC MTR DRV BIPLR 4.75-5.25V 24SO
E-L6258E
STMicroelectronics
IC MOTOR DRIVER BIPLR 36POWERSO
E-L6258EA
STMicroelectronics
IC MOTOR DRIVER BIPLR 36POWERSO
E-L6258EATR
STMicroelectronics
IC MOTOR DRIVER BIPLR 36POWERSO
E-L6258EP
STMicroelectronics
IC MOTOR DRVR BIPOLAR POWERSSO36
E-L6258EX
STMicroelectronics
IC MOTOR DRIVER BIPLR 36POWERSO
E-L293DD013TR Compare Parts
E-L293DD013TR vs E-L9935
E-L293DD013TR vs E-L6258EXTR
E-L293DD013TR vs E-L6258EX
E-L293DD013TR vs E-L6258EP
E-L293DD013TR vs E-L6258EATR
E-L293DD013TR vs E-L6258EA
E-L293DD013TR vs E-L6258E
E-L293DD013TR vs E-L6219R013TR
E-L293DD013TR vs E-L6219R
E-L293DD013TR vs E-L6219DSATR
E-L293DD013TR vs E-L6219DSA
E-L293DD013TR vs E-L6219DS013TR
E-L293DD013TR vs E-L6219DS
E-L293DD013TR vs E-L6219
E-L293DD013TR vs E-L6258
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!