☰
E-L6258EP
E-L6258EP
Active
Description:  IC MOTOR DRVR BIPOLAR POWERSSO36
Manufacturer:  STMicroelectronics
Datasheet:   E-L6258EP Datasheet
History Price: $7.73000
In Stock: 2840
E-L6258EP Specification
Specification
Part No
E-L6258EP
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
Parallel
Technology
DMOS
Step Resolution
1, 1/2, 1/4, 1/8, 1/16
Applications
General Purpose
Current - Output
1.3A
Voltage - Supply
4.75V ~ 5.25V
Voltage - Load
12V ~ 40V
Operating Temperature
150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
36-PowerFSOP (0.295", 7.50mm Width)
Supplier Device Package
PowerSSO-36 EPD
E-L6258EP PDF Datasheet
E-L6258EP Related Parts
E-L293DD013TR
E-L293DD013TR
STMicroelectronics
IC MTR DRV BIPOLR 4.5-36V 20SOIC
E-L6219
E-L6219
STMicroelectronics
IC MOTOR DRVR BIPOLAR 24POWERDIP
E-L6219DS
E-L6219DS
STMicroelectronics
IC MTR DRV BIPLR 4.75-5.25V 24SO
E-L6219DS013TR
E-L6219DS013TR
STMicroelectronics
IC MTR DRV BIPLR 4.75-5.25V 24SO
E-L6219DSA
E-L6219DSA
STMicroelectronics
IC MTR DRV BIPLR 4.75-5.25V 24SO
E-L6219DSATR
E-L6219DSATR
STMicroelectronics
IND & POWER CONV
E-L6219R
E-L6219R
STMicroelectronics
IC MTR DRV BIPLR 4.75-5.25V 24SO
E-L6219R013TR
E-L6219R013TR
STMicroelectronics
IC MTR DRV BIPLR 4.75-5.25V 24SO
E-L6258E
E-L6258E
STMicroelectronics
IC MOTOR DRIVER BIPLR 36POWERSO
E-L6258EA
E-L6258EA
STMicroelectronics
IC MOTOR DRIVER BIPLR 36POWERSO
E-L6258EATR
E-L6258EATR
STMicroelectronics
IC MOTOR DRIVER BIPLR 36POWERSO
E-L6258EX
E-L6258EX
STMicroelectronics
IC MOTOR DRIVER BIPLR 36POWERSO
E-L6258EP Compare Parts
  • E-L6258EP vs E-L9935
  • E-L6258EP vs E-L6258EXTR
  • E-L6258EP vs E-L6258EX
  • E-L6258EP vs E-L6258EATR
  • E-L6258EP vs E-L6258EA
  • E-L6258EP vs E-L6258E
  • E-L6258EP vs E-L6219R013TR
  • E-L6258EP vs E-L6219R
  • E-L6258EP vs E-L6219DSATR
  • E-L6258EP vs E-L6219DSA
  • E-L6258EP vs E-L6219DS013TR
  • E-L6258EP vs E-L6219DS
  • E-L6258EP vs E-L6219
  • E-L6258EP vs E-L293DD013TR
  • E-L6258EP vs E-L6258
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!