☰
E-L6219DS013TR
E-L6219DS013TR
Active
Description:  IC MTR DRV BIPLR 4.75-5.25V 24SO
Manufacturer:  STMicroelectronics
History Price: $2.51000
In Stock: 34640
E-L6219DS013TR Specification
Specification
Part No
E-L6219DS013TR
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
Parallel
Technology
-
Step Resolution
1, 1/2
Applications
General Purpose
Current - Output
750mA
Voltage - Supply
4.75V ~ 5.25V
Voltage - Load
10V ~ 46V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SO
E-L6219DS013TR PDF Datasheet
E-L6219DS013TR Related Parts
E-L293DD013TR
E-L293DD013TR
STMicroelectronics
IC MTR DRV BIPOLR 4.5-36V 20SOIC
E-L6219
E-L6219
STMicroelectronics
IC MOTOR DRVR BIPOLAR 24POWERDIP
E-L6219DS
E-L6219DS
STMicroelectronics
IC MTR DRV BIPLR 4.75-5.25V 24SO
E-L6219DSA
E-L6219DSA
STMicroelectronics
IC MTR DRV BIPLR 4.75-5.25V 24SO
E-L6219DSATR
E-L6219DSATR
STMicroelectronics
IND & POWER CONV
E-L6219R
E-L6219R
STMicroelectronics
IC MTR DRV BIPLR 4.75-5.25V 24SO
E-L6219R013TR
E-L6219R013TR
STMicroelectronics
IC MTR DRV BIPLR 4.75-5.25V 24SO
E-L6258E
E-L6258E
STMicroelectronics
IC MOTOR DRIVER BIPLR 36POWERSO
E-L6258EA
E-L6258EA
STMicroelectronics
IC MOTOR DRIVER BIPLR 36POWERSO
E-L6258EATR
E-L6258EATR
STMicroelectronics
IC MOTOR DRIVER BIPLR 36POWERSO
E-L6258EP
E-L6258EP
STMicroelectronics
IC MOTOR DRVR BIPOLAR POWERSSO36
E-L6258EX
E-L6258EX
STMicroelectronics
IC MOTOR DRIVER BIPLR 36POWERSO
E-L6219DS013TR Description
Introduction to STMicroelectronics E-L6219DS013TR

The E-L6219DS013TR is a high-performance dual H-bridge motor driver IC from STMicroelectronics, designed for driving DC motors and stepper motors in various applications. This device is particularly suited for low-voltage applications, providing efficient control of motor operations with minimal heat generation. The E-L6219DS013TR is widely used in consumer electronics, robotics, and industrial automation due to its versatility and reliability.

Key Specifications

- Supply Voltage Range: 2.5 V to 13.5 V
- Output Current: Up to 2 A per channel
- Logic Input Voltage Range: 0 V to 5 V
- Operating Temperature Range: -40 °C to +125 °C
- PWM Frequency: Up to 20 kHz
- Protection Features: Thermal shutdown, overcurrent protection, and undervoltage lockout
- Package Type: HTSSOP (16-lead)

Performance Characteristics

The E-L6219DS013TR operates within a supply voltage range of 2.5 V to 13.5 V, making it suitable for a variety of battery-operated devices and low-voltage applications. Its ability to drive output currents of up to 2 A per channel allows it to handle a wide range of motor sizes and types, providing flexibility in design.

One of the significant advantages of the E-L6219DS013TR is its capability to operate efficiently at PWM frequencies up to 20 kHz. This feature enables smooth motor control with reduced noise levels, which is essential in applications where acoustic performance is critical.

Control Features

The device features an easy-to-use control interface with logic input voltages ranging from 0 V to 5 V. This compatibility allows seamless integration with microcontrollers and other digital logic devices. The E-L6219DS013TR supports various operational modes including forward, reverse, brake, and standby modes, enabling versatile control strategies for different motor applications.

Additionally, the integrated PWM control allows users to adjust the speed of the motor effectively by varying the duty cycle of the PWM signal applied to the inputs.

Protection Features

The E-L6219DS013TR includes several built-in protection features that enhance its reliability in demanding environments:

1. Thermal Shutdown: Automatically disables the outputs when the chip temperature exceeds safe limits, preventing damage from overheating.
2. Overcurrent Protection: Monitors output current levels and protects against excessive current that could damage the device or connected motors.
3. Undervoltage Lockout (UVLO): Prevents operation when supply voltage falls below a certain threshold, ensuring safe operation under all conditions.

These protective measures contribute significantly to the longevity and robustness of systems utilizing this motor driver IC.

Applications

The versatility of the E-L6219DS013TR makes it suitable for various applications:

1. Robotics: Ideal for driving motors in robotic arms or mobile robots where precise control is required.
2. Consumer Electronics: Commonly used in toys, small appliances, and home automation devices for motor control.
3. Industrial Automation: Employed in conveyor belts and actuators that require reliable motor operation.
4. Automotive Applications: Suitable for controlling window lifts, seat adjustments, or other small motors in vehicles.

Development Support

STMicroelectronics provides extensive resources for engineers working with the E-L6219DS013TR, including detailed datasheets, application notes, evaluation boards, and reference designs. These resources facilitate quick integration into new designs while optimizing performance based on specific application needs.

In summary, the STMicroelectronics E-L6219DS013TR is a highly versatile dual H-bridge motor driver IC that excels in driving DC motors and stepper motors across various applications. With its broad supply voltage range, robust current handling capabilities, integrated protection features, and ease of use in PWM control scenarios, it stands out as an excellent choice for engineers looking for reliable motor control solutions in modern electronic designs.
E-L6219DS013TR Compare Parts
  • E-L6219DS013TR vs E-L9935
  • E-L6219DS013TR vs E-L6258EXTR
  • E-L6219DS013TR vs E-L6258EX
  • E-L6219DS013TR vs E-L6258EP
  • E-L6219DS013TR vs E-L6258EATR
  • E-L6219DS013TR vs E-L6258EA
  • E-L6219DS013TR vs E-L6258E
  • E-L6219DS013TR vs E-L6219R013TR
  • E-L6219DS013TR vs E-L6219R
  • E-L6219DS013TR vs E-L6219DSATR
  • E-L6219DS013TR vs E-L6219DSA
  • E-L6219DS013TR vs E-L6219DS
  • E-L6219DS013TR vs E-L6219
  • E-L6219DS013TR vs E-L293DD013TR
  • E-L6219DS013TR vs E-L6258
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!