☰
E-L4981A
E-L4981A
Obsolete
Description:  IC PFC CTR AV CURR 100KHZ 20DIP
Manufacturer:  STMicroelectronics
Datasheet:   E-L4981A Datasheet
History Price: Obsolete
In Stock: 18740
E-L4981A Specification
Specification
Part No
E-L4981A
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Average Current
Frequency - Switching
100kHz
Current - Startup
100 μA
Voltage - Supply
14.5V ~ 19.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-DIP
E-L4981A PDF Datasheet
E-L4981A Related Parts
E-L4981AD
E-L4981AD
STMicroelectronics
IC PFC CTR AVER CURR 100KHZ 20SO
E-L6561
E-L6561
STMicroelectronics
IC PFC CTRLR TRANSITION 8DIP
E-L6561D
E-L6561D
STMicroelectronics
IC PFC CTRLR TRANSITION 8SO
E-L6562D
E-L6562D
STMicroelectronics
IC PFC CTRLR TRANSITION 1MHZ 8SO
E-L6563
E-L6563
STMicroelectronics
IC PFC CTRLR TRANSITION 14SO
E-L6563TR
E-L6563TR
STMicroelectronics
IC PFC CTRLR TRANSITION 14SO
E-L4981A Description

The E-L4981A from STMicroelectronics is a versatile power management evaluation board that features the L4981A, a high-efficiency step-down (buck) DC-DC converter. This evaluation board is designed to provide engineers with an easy-to-use platform for evaluating the L4981A's capabilities and performance in power conversion applications. It is tailored to offer high efficiency, small footprint, and versatility, making it ideal for a wide range of consumer electronics, automotive, industrial, and communication applications.

## Key Features

* Wide Input Voltage Range: The E-L4981A supports an input voltage range from 4.5 V to 60 V, allowing it to be used in a variety of applications, from automotive systems to industrial equipment.
* Adjustable Output Voltage: The board provides adjustable output voltage from 1.22 V to 60 V, making it highly flexible for different output requirements.
* High Efficiency: The L4981A on the evaluation board is designed to provide high conversion efficiency, typically up to 90%, reducing power losses and improving overall system performance.
* Integrated Protection Features: The E-L4981A evaluation board incorporates several protection mechanisms, including overcurrent protection, overvoltage protection, thermal shutdown, and undervoltage lockout, which ensures reliable operation in harsh environments.
* Output Current Capability: The evaluation board is capable of delivering up to 2 A of output current, making it suitable for moderate power applications.
* Compact Design: The board is designed for space-constrained environments, offering a small form factor while still providing robust performance.

## Electrical Specifications

* Input Voltage Range: The E-L4981A supports an input voltage from 4.5 V to 60 V, making it suitable for a wide variety of power sources, including automotive batteries and industrial power rails.
* Output Voltage: The output voltage is adjustable from 1.22 V to 60 V, with a typical reference voltage of 1.22 V for precision regulation.
* Output Current: The evaluation board can deliver up to 2 A of continuous output current, supporting a range of loads from low-power devices to moderate power systems.
* Operating Frequency: The operating frequency of the L4981A is typically 300 kHz, ensuring efficient power conversion and reducing component size.
* Efficiency: The efficiency of the step-down converter is typically around 90% at 12 V input and 5 V output, with losses being minimized for extended battery life and reduced thermal dissipation.
* Output Ripple: The output ripple voltage is typically low (in the range of millivolts), ensuring clean, stable power delivery to sensitive loads.

## Application Areas

* Automotive Systems: The E-L4981A is designed to operate within the voltage range typically found in automotive systems, making it suitable for applications such as powering sensors, communication modules, or other automotive electronics that require efficient voltage conversion.
* Industrial Power Supplies: With its wide input voltage range and ability to handle moderate output currents, the board is well-suited for industrial applications where robust and efficient power conversion is critical.
* Consumer Electronics: The high efficiency and compact design of the E-L4981A make it an ideal choice for powering consumer electronic devices such as routers, communication devices, and portable electronics.
* Communication Systems: The E-L4981A’s ability to convert voltages efficiently at high currents makes it a valuable component in communication systems that require stable and reliable power sources for RF circuits, processors, and other critical components.

## Thermal and Environmental Characteristics

* Operating Temperature Range: The E-L4981A operates in a wide temperature range from -40°C to +125°C, making it suitable for use in harsh environmental conditions, both indoors and outdoors.
* Thermal Protection: The L4981A features built-in thermal shutdown protection, which helps prevent damage from overheating and ensures the longevity of the system.
* Output Capacitors and Inductors: The evaluation board uses high-quality capacitors and inductors that help maintain stable output under varying load conditions and temperature fluctuations.

## Evaluation and Development

The E-L4981A evaluation board simplifies the development and testing of power conversion systems. Engineers can use the board to experiment with different input voltages, output voltages, and load conditions to gain insights into how the L4981A operates in real-world applications. It also enables engineers to easily prototype designs with the flexibility to adjust various parameters such as output voltage and frequency.

## Conclusion

The E-L4981A evaluation board is a comprehensive, easy-to-use tool for engineers looking to implement high-efficiency, step-down DC-DC power conversion in a variety of applications. With its wide input voltage range, adjustable output voltage, and high efficiency, it is a versatile and reliable solution for automotive, industrial, and consumer electronics. The board's compact design, combined with integrated protection features, ensures it can meet the demands of both low and moderate power applications.
E-L4981A Compare Parts
  • E-L4981A vs E-L6563
  • E-L4981A vs E-L6562D
  • E-L4981A vs E-L6561D
  • E-L4981A vs E-L6561
  • E-L4981A vs E-L4981AD
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.