☰
E-L6561D
E-L6561D
Obsolete
Description:  IC PFC CTRLR TRANSITION 8SO
Manufacturer:  STMicroelectronics
Datasheet:   E-L6561D Datasheet
History Price: Obsolete
In Stock: 44640
E-L6561D Specification
Specification
Part No
E-L6561D
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Discontinuous (Transition)
Frequency - Switching
-
Current - Startup
50 μA
Voltage - Supply
11V ~ 18V
Operating Temperature
-25 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
E-L6561D PDF Datasheet
E-L6561D Related Parts
E-L4981A
E-L4981A
STMicroelectronics
IC PFC CTR AV CURR 100KHZ 20DIP
E-L4981AD
E-L4981AD
STMicroelectronics
IC PFC CTR AVER CURR 100KHZ 20SO
E-L6561
E-L6561
STMicroelectronics
IC PFC CTRLR TRANSITION 8DIP
E-L6562D
E-L6562D
STMicroelectronics
IC PFC CTRLR TRANSITION 1MHZ 8SO
E-L6563
E-L6563
STMicroelectronics
IC PFC CTRLR TRANSITION 14SO
E-L6563TR
E-L6563TR
STMicroelectronics
IC PFC CTRLR TRANSITION 14SO
E-L6561D Compare Parts
  • E-L6561D vs E-L6563
  • E-L6561D vs E-L6562D
  • E-L6561D vs E-L6561
  • E-L6561D vs E-L4981AD
  • E-L6561D vs E-L4981A
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.