☰
E-L9338MD/TR
E-L9338MD/TR
Active
Description:  IC PWR DRIVER N-CHANNEL 1:1 20SO
Manufacturer:  STMicroelectronics
History Price: $3.91000
In Stock: 15600
E-L9338MD/TR Specification
Specification
Part No
E-L9338MD/TR
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
4
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4.5V ~ 32V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
-
Rds On (Typ)
1.7Ohm
Input Type
Non-Inverting
Features
-
Fault Protection
Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
20-SO
Package / Case
20-SOIC (0.295", 7.50mm Width)
E-L9338MD/TR PDF Datasheet
E-L9338MD/TR Related Parts
E-L6220
E-L6220
STMicroelectronics
IC PWR SWITCH BIPLR 1:1 16PWRDIP
E-L9338MD
E-L9338MD
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 20SO
E-L9823
E-L9823
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:8 24SO
E-L9823013TR
E-L9823013TR
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:8 24SO
E-L9826
E-L9826
STMicroelectronics
IC PWR DRIVER N-CHAN 1:8 20SOIC
E-L9826TR
E-L9826TR
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:8 20SO
E-L9338MD/TR Description

The E-L9338MD/TR is a versatile power management integrated circuit (IC) developed by STMicroelectronics. This device is designed to provide efficient power control in various applications, particularly in automotive and industrial sectors. Its robust features and specifications make it a reliable choice for engineers looking to optimize power management in their designs.

## Key Specifications

Here are the detailed specifications of the E-L9338MD/TR:

| Parameter | Value |
|------------------------------|----------------------------|
| Number of Outputs | Quad (4 outputs) |
| Maximum Output Current | 15 mA per channel |
| Supply Voltage Range | 4.5 V to 32 V |
| Maximum Supply Voltage | 32 V |
| Reverse Voltage Protection| Yes (up to -24 V) |
| Quiescent Current | Very low |
| Output Resistance (R_DSon)| 1.5 Ω at 25 °C |
| Turn-on Delay Time | 2.5 µs |
| Turn-off Delay Time | 3 µs |
| Operating Temperature Range | -40°C to +150°C |
| Package Type | SOIC-20 |
| Control Inputs | TTL and CMOS compatible |
| Integrated Features | Over-temperature shutdown, output clamping |

## Functional Features

## Quad Output Configuration

The E-L9338MD/TR features a quad output configuration, allowing it to drive multiple loads simultaneously. This capability is particularly advantageous in applications where space and efficiency are critical, enabling designers to consolidate components and reduce overall board space.

## Wide Supply Voltage Range

With a supply voltage range of 4.5 V to 32 V, this IC can operate effectively in various environments, making it adaptable for different applications, from automotive systems to industrial controls. The ability to handle a wide voltage range ensures compatibility with various power sources, enhancing its versatility.

## Reverse Voltage Protection

The IC includes reverse voltage protection, allowing it to withstand negative voltages up to -24 V. This feature significantly enhances the reliability of the device in applications where reverse polarity may occur, protecting the internal circuitry from potential damage.

## Low Quiescent Current

The E-L9338MD/TR is designed to have a very low quiescent current, which is essential for battery-powered applications. This characteristic helps extend battery life by minimizing power consumption when the device is in standby mode, making it ideal for portable electronics.

## Fast Switching Times

The IC boasts fast switching times, with a turn-on delay of 2.5 µs and a turn-off delay of 3 µs. This rapid response time is crucial for applications requiring quick load activation and deactivation, ensuring efficient operation in dynamic environments.

## High Operating Temperature Range

The E-L9338MD/TR can function effectively in extreme temperatures, with an operating range of -40°C to +150°C. This feature enhances its reliability in harsh environments, making it suitable for automotive and industrial applications where temperature fluctuations are common.

## Integrated Safety Features

The device includes integrated safety features such as over-temperature shutdown and output clamping. These features protect the IC and connected loads from overheating and voltage spikes, ensuring long-term reliability and performance.

## Applications

The E-L9338MD/TR is suitable for various applications, including:

- Automotive Electronics: Used in power management systems for vehicles, ensuring efficient operation of electronic components such as sensors, actuators, and lighting systems.
- Industrial Automation: Ideal for controlling motors, relays, and other devices in industrial settings, providing reliable power management in automation systems.
- Consumer Electronics: Can be utilized in various consumer devices requiring efficient power management, such as home appliances and portable electronics.

## Conclusion

The STMicroelectronics E-L9338MD/TR is a robust and efficient power management IC that meets the demands of modern electronic applications. Its combination of quad output capability, wide supply voltage range, fast switching times, and high-temperature tolerance makes it a reliable choice for engineers and designers in various fields.
E-L9338MD/TR Compare Parts
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
5 stars
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
5 stars
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.