☰
E-L9338MD
E-L9338MD
Active
Description:  IC PWR DRIVER N-CHANNEL 1:1 20SO
Manufacturer:  STMicroelectronics
Datasheet:   E-L9338MD Datasheet
History Price: $3.91000
In Stock: 21560
E-L9338MD Specification
Specification
Part No
E-L9338MD
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
4
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4.5V ~ 32V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
-
Rds On (Typ)
1.7Ohm
Input Type
Non-Inverting
Features
-
Fault Protection
Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
20-SO
Package / Case
20-SOIC (0.295", 7.50mm Width)
E-L9338MD PDF Datasheet
E-L9338MD Related Parts
E-L6220
E-L6220
STMicroelectronics
IC PWR SWITCH BIPLR 1:1 16PWRDIP
E-L9338MD/TR
E-L9338MD/TR
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 20SO
E-L9823
E-L9823
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:8 24SO
E-L9823013TR
E-L9823013TR
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:8 24SO
E-L9826
E-L9826
STMicroelectronics
IC PWR DRIVER N-CHAN 1:8 20SOIC
E-L9826TR
E-L9826TR
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:8 20SO
E-L9338MD Compare Parts
  • E-L9338MD vs E-L9826
  • E-L9338MD vs E-L9823013TR
  • E-L9338MD vs E-L9823
  • E-L9338MD vs E-L9338MD/TR
  • E-L9338MD vs E-L6220
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.