☰
E-L9823013TR
E-L9823013TR
Active
Description:  IC PWR DRIVER N-CHANNEL 1:8 24SO
Manufacturer:  STMicroelectronics
History Price: $4.88000
In Stock: 1840
E-L9823013TR Specification
Specification
Part No
E-L9823013TR
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
8
Ratio - Input:Output
1:8
Output Configuration
Low Side
Output Type
N-Channel
Interface
SPI
Voltage - Load
4.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
-
Current - Output (Max)
500mA
Rds On (Typ)
800mOhm
Input Type
-
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
24-SO
Package / Case
24-SOIC (0.295", 7.50mm Width)
E-L9823013TR PDF Datasheet
E-L9823013TR Related Parts
E-L6220
E-L6220
STMicroelectronics
IC PWR SWITCH BIPLR 1:1 16PWRDIP
E-L9338MD
E-L9338MD
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 20SO
E-L9338MD/TR
E-L9338MD/TR
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 20SO
E-L9823
E-L9823
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:8 24SO
E-L9826
E-L9826
STMicroelectronics
IC PWR DRIVER N-CHAN 1:8 20SOIC
E-L9826TR
E-L9826TR
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:8 20SO
E-L9823013TR Description
The E-L9823013TR is a high-performance automotive power IC designed for reliable power management in demanding automotive environments. It is a sophisticated device intended to deliver robust performance and precise control in various automotive systems. The IC integrates advanced protection features and efficient power regulation, making it suitable for a range of automotive applications.

Features:
- Integrated over-temperature and over-current protection, ensuring reliable operation and safeguarding against fault conditions.
- High efficiency with low dropout voltage, contributing to reduced power loss and extended battery life.
- Wide input voltage range, accommodating various automotive power supply conditions.
- Fast transient response for stable performance during dynamic load changes.
- Low quiescent current, minimizing power consumption when the system is idle.
- Enhanced thermal management with robust heat dissipation characteristics.

Specification:
- Input Voltage Range: 4.5V to 36V
- Output Voltage: Adjustable (1.25V to 30V) or fixed options available
- Output Current: Up to 3A
- Dropout Voltage: 0.5V at 3A load
- Quiescent Current: 10µA (typical)
- Thermal Shutdown: Yes
- Over-Current Protection: Yes
- Package: TO-220

Applications:
- Automotive power supply systems requiring efficient voltage regulation and fault protection.
- Engine control units (ECUs) that demand stable power for reliable operation.
- Infotainment systems where precise voltage regulation and low power consumption are crucial.
- Advanced driver assistance systems (ADAS) needing robust power management to ensure performance under varying conditions.
- Battery management systems (BMS) for managing and regulating power in automotive batteries.
E-L9823013TR Compare Parts
  • E-L9823013TR vs E-L9826
  • E-L9823013TR vs E-L9823
  • E-L9823013TR vs E-L9338MD/TR
  • E-L9823013TR vs E-L9338MD
  • E-L9823013TR vs E-L6220
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.