☰
FDA4100LV-T
FDA4100LV-T
Active
Description:  IC AMP D DUAL/QUAD 270W 92HIQUAD
Manufacturer:  STMicroelectronics
Datasheet:   FDA4100LV-T Datasheet
History Price: $15.46992
In Stock: 3700
FDA4100LV-T Specification
Specification
Part No
FDA4100LV-T
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load
270W x 2 @ 2Ohm, 135W x 4 @ 4Ohm
Voltage - Supply
-
Features
Mute, Short-Circuit and Thermal Protection
Mounting Type
Surface Mount
Operating Temperature
-
Supplier Device Package
92-HiQUAD (14x20)
Package / Case
92-PowerBQFP
FDA4100LV-T PDF Datasheet
FDA4100LV-T Related Parts
FDA2100BLV
FDA2100BLV
STMicroelectronics
IC AMP CLASS D STER 120W 64TQFP
FDA2100BLV-T
FDA2100BLV-T
STMicroelectronics
IC AMP CLASS D STER 120W 64TQFP
FDA801-VYT
FDA801-VYT
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
FDA801-VYY
FDA801-VYY
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
FDA801B-VYT
FDA801B-VYT
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
FDA801B-VYY
FDA801B-VYY
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
FDA801S-VYT
FDA801S-VYT
STMicroelectronics
SPS AUDIO & POWER
FDA801SB-VYT
FDA801SB-VYT
STMicroelectronics
SPS AUDIO & POWER
FDA802-VYT
FDA802-VYT
STMicroelectronics
2X150 W - 1X300 W CLASS-D DIGITA
FDA802-VYY
FDA802-VYY
STMicroelectronics
2X150 W - 1X300 W CLASS-D DIGITA
FDA802B-VYT
FDA802B-VYT
STMicroelectronics
2X150 W - 1X300 W CLASS D DIGITA
FDA802B-VYY
FDA802B-VYY
STMicroelectronics
2X150 W - 1X300 W CLASS D DIGITA
FDA4100LV-T Compare Parts
  • FDA4100LV-T vs FDA903U-KBT
  • FDA4100LV-T vs FDA903S-6DT
  • FDA4100LV-T vs FDA903D-EHX
  • FDA4100LV-T vs FDA903D-EHT
  • FDA4100LV-T vs FDA901-VYY
  • FDA4100LV-T vs FDA901-VYT
  • FDA4100LV-T vs FDA803U-KBX
  • FDA4100LV-T vs FDA803U-KBT
  • FDA4100LV-T vs FDA803S-6DT
  • FDA4100LV-T vs FDA803Q-V0Y
  • FDA4100LV-T vs FDA803D-EHX
  • FDA4100LV-T vs FDA803D-EHT
  • FDA4100LV-T vs FDA802SB-VYY
  • FDA4100LV-T vs FDA802SB-VYT
  • FDA4100LV-T vs FDA802S-VYY
  • FDA4100LV-T vs FDA802S-VYT
  • FDA4100LV-T vs FDA802B-VYY
  • FDA4100LV-T vs FDA802B-VYT
  • FDA4100LV-T vs FDA802-VYY
  • FDA4100LV-T vs FDA802-VYT
  • FDA4100LV-T vs FDA801SB-VYT
  • FDA4100LV-T vs FDA801S-VYT
  • FDA4100LV-T vs FDA801B-VYY
  • FDA4100LV-T vs FDA801B-VYT
  • FDA4100LV-T vs FDA801-VYY
  • FDA4100LV-T vs FDA801-VYT
  • FDA4100LV-T vs FDA2100BLV-T
  • FDA4100LV-T vs FDA2100BLV
  • FDA4100LV-T vs FDA903S-6DY
  • FDA4100LV-T vs FDA903Q-V0Y
  • FDA4100LV-T vs FDA903Q-V0T
  • FDA4100LV-T vs FDA803S-6DY
  • FDA4100LV-T vs FDA803Q-V0T
  • FDA4100LV-T vs FDA802PB-VYY
  • FDA4100LV-T vs FDA802PB-VYT
  • FDA4100LV-T vs FDA802P-VYY
  • FDA4100LV-T vs FDA802P-VYT
  • FDA4100LV-T vs FDA802AB-VYY
  • FDA4100LV-T vs FDA802AB-VYT
  • FDA4100LV-T vs FDA802A-VYY
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.