☰
L2720D13TR
L2720D13TR
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 16SO
Manufacturer:  STMicroelectronics
Datasheet:   L2720D13TR Datasheet
History Price: Obsolete
In Stock: 11160
L2720D13TR Specification
Specification
Part No
L2720D13TR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
2V/μs
Gain Bandwidth Product
1.2 MHz
-3db Bandwidth
-
Current - Input Bias
200 nA
Voltage - Input Offset
10 mV
Current - Supply
10mA
Current - Output / Channel
1.5 A
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
28 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
L2720D13TR PDF Datasheet
L2720D13TR Related Parts
L272
L272
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 16POWERDIP
L2720
L2720
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 16POWERDIP
L2720D
L2720D
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 16SO
L2720W13TR
L2720W13TR
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 16SO
L2722
L2722
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8MINI DIP
L2726
L2726
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 20SO
L2726013TR
L2726013TR
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 20SO
L272AD2
L272AD2
onsemi
IC OPAMP GP 2 CIRCUIT 16SOIC
L272AD2TF
L272AD2TF
Fairchild Semiconductor
IC OPAMP GP 2 CIRCUIT 16SOIC
L272AD2TF
L272AD2TF
onsemi
IC OPAMP GP 2 CIRCUIT 16SOIC
L272AM
L272AM
onsemi
IC OPAMP GP 2 CIRCUIT 8DIP
L272D
L272D
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 16SO
L2720D13TR Description
The STMicroelectronics L2720D13TR is a versatile and efficient dual low-side power MOSFET driver. It is designed for use in a wide range of applications that require efficient switching and control of power transistors in power management systems. Below is a comprehensive and detailed analysis of the L2720D13TR, highlighting its key features, specifications, and applications.

## General Description

The L2720D13TR is a high-performance MOSFET driver designed specifically for driving low-side MOSFETs in various power systems. It features a dual output stage, capable of driving two MOSFETs independently, and is suitable for both low and high-speed switching operations. This device is optimized for use in motor control, automotive applications, and general power conversion systems, where efficient switching of MOSFETs is critical for reducing power loss, improving efficiency, and enhancing overall system performance.

The driver features a high-voltage gate driver with low output impedance, allowing it to handle high-speed switching efficiently, even in high-current applications. It provides a simple interface with logic-level inputs, making it easy to integrate into various digital control circuits.

## Key Specifications

* Supply Voltage: The L2720D13TR operates with a supply voltage range of 4.5V to 18V, providing flexibility for integration into a wide variety of systems that require different operating voltages.
* Output Drive Capability: The driver can source and sink up to 1.5A of peak current per channel, making it suitable for driving large power MOSFETs in high-current applications.
* Gate Drive Voltage: The gate drive voltage for the output channels is typically 12V, which is ideal for turning on most power MOSFETs, ensuring efficient switching and minimal loss.
* Propagation Delay: The typical propagation delay is 70ns, which allows for fast switching operations and minimal delay between input and output, essential for high-speed applications.
* Rise and Fall Time: The rise time and fall time of the output signals are typically 50ns and 30ns, respectively, enabling the driver to switch MOSFETs quickly with minimal switching losses.
* Operating Temperature Range: The L2720D13TR operates within a wide temperature range from -40°C to +125°C, ensuring reliable performance in both consumer and industrial environments.
* Package Type: The device comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications where small form factors are required.

## Key Features

* Dual Output Stage: The L2720D13TR features a dual low-side output stage that enables the independent control of two MOSFETs. This is particularly useful in applications where multiple MOSFETs need to be driven in a complementary or independent configuration.
* Low-Side Driver: It is optimized to drive low-side MOSFETs in applications such as H-bridge circuits, half-bridge configurations, and other power switching designs.
* High Peak Drive Current: The driver can source and sink up to 1.5A of peak current per channel, which is ideal for driving power MOSFETs with large gate capacitance, reducing the switching losses and improving efficiency.
* Logic-Level Inputs: The device features TTL/CMOS compatible logic-level inputs, making it easy to interface with most digital controllers or microcontrollers in the system.
* Fast Switching: With low rise and fall times, as well as a fast propagation delay, the L2720D13TR is capable of switching power MOSFETs at high speeds, which is critical for high-efficiency power conversion.
* Under-Voltage Lockout (UVLO): The L2720D13TR has an integrated under-voltage lockout feature to prevent operation when the supply voltage is too low, ensuring reliable operation and protecting the system from malfunction or damage.
* Thermal Shutdown: The device includes thermal shutdown protection, which prevents overheating and ensures that the driver does not fail due to excessive temperature.
* Low Quiescent Current: The driver consumes a low quiescent current, typically 3mA, which reduces the overall power consumption of the system when the driver is in idle or standby mode.
* Short-Circuit Protection: The device is designed to handle short-circuit conditions, making it more robust in power switching applications where short-circuit faults can occur.

## Applications

* Motor Control: The L2720D13TR is well-suited for motor control applications, such as in brushless DC (BLDC) motors, stepper motors, and other types of motors that require efficient switching of power MOSFETs in low-side configurations.
* Power Conversion Systems: In DC-DC or AC-DC power converters, the L2720D13TR can drive MOSFETs efficiently in power regulation circuits, enabling better control and conversion efficiency.
* Automotive Applications: With its wide operating temperature range and high voltage tolerance, the L2720D13TR is ideal for automotive systems, where high efficiency and reliable power switching are required in motor drives, power steering, and other automotive power systems.
* Audio Amplifiers: The L2720D13TR is used in class D audio amplifiers, where efficient MOSFET switching is required to minimize distortion and maximize power efficiency in the amplifier output stage.
* Uninterruptible Power Supplies (UPS): The driver can be used in UPS systems to efficiently manage power switching and regulation, ensuring stable and reliable operation of the UPS system.
* Telecommunications Equipment: In telecom power supplies, the L2720D13TR can be used for efficient DC-DC conversion, ensuring reliable and efficient power supply for communication equipment.
* Power Management Systems: The driver is ideal for power management systems in various industrial, consumer, and commercial applications, where reliable and efficient switching of power transistors is essential.

## Mechanical and Environmental Features

* Compact Package: The L2720D13TR is available in an 8-pin SOIC package, which is compact and well-suited for applications where space is limited, such as in portable devices and compact power systems.
* Wide Temperature Range: With an operating temperature range from -40°C to +125°C, the device is designed for use in both consumer and industrial applications where wide temperature fluctuations are common.
* RoHS Compliant: The device is RoHS compliant, meaning it meets environmental standards for hazardous substances and is safe for use in green manufacturing environments.
* High Reliability: The L2720D13TR is built to provide long-term reliability in demanding environments, with features like thermal shutdown, under-voltage lockout, and short-circuit protection ensuring the longevity of the device.

## Reliability and Quality

* Overcurrent and Short-Circuit Protection: The built-in short-circuit protection ensures the MOSFET driver can withstand temporary overloads without failure. This is important in preventing damage to sensitive components in power systems.
* Thermal Protection: The thermal shutdown feature ensures that the driver will not overheat under excessive load conditions, providing an additional layer of protection for both the driver and the entire system.
* Low Failure Rate: The combination of robust protection features and high-quality construction results in a low failure rate, making the L2720D13TR a reliable component for high-demand applications.

## Conclusion

The STMicroelectronics L2720D13TR is a highly efficient, reliable, and versatile dual low-side MOSFET driver that provides excellent performance in power management systems. Its wide supply voltage range, high peak current capability, fast switching speeds, and built-in protection features make it ideal for motor control, power conversion, automotive applications, and other systems requiring efficient and reliable switching. With its compact package and low power consumption, the L2720D13TR provides an optimal solution for space-constrained designs and energy-efficient applications.
L2720D13TR Compare Parts
  • L2720D13TR vs L272M
  • L2720D13TR vs L272D2
  • L2720D13TR vs L272D013TR
  • L2720D13TR vs L272D
  • L2720D13TR vs L272AM
  • L2720D13TR vs L272AD2TF
  • L2720D13TR vs L272AD2TF
  • L2720D13TR vs L272AD2
  • L2720D13TR vs L2726013TR
  • L2720D13TR vs L2726
  • L2720D13TR vs L2722
  • L2720D13TR vs L2720W13TR
  • L2720D13TR vs L2720D
  • L2720D13TR vs L2720
  • L2720D13TR vs L272
  • L2720D13TR vs L272M-ON
  • L2720D13TR vs L272M
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!