☰
L2722
L2722
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8MINI DIP
Manufacturer:  STMicroelectronics
Datasheet:   L2722 Datasheet
History Price: Obsolete
In Stock: 47720
L2722 Specification
Specification
Part No
L2722
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
2V/μs
Gain Bandwidth Product
1.2 MHz
-3db Bandwidth
-
Current - Input Bias
200 nA
Voltage - Input Offset
10 mV
Current - Supply
10mA
Current - Output / Channel
1.5 A
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
28 V
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-Mini DIP
L2722 PDF Datasheet
L2722 Related Parts
L272
L272
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 16POWERDIP
L2720
L2720
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 16POWERDIP
L2720D
L2720D
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 16SO
L2720D13TR
L2720D13TR
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 16SO
L2720W13TR
L2720W13TR
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 16SO
L2726
L2726
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 20SO
L2726013TR
L2726013TR
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 20SO
L272AD2
L272AD2
onsemi
IC OPAMP GP 2 CIRCUIT 16SOIC
L272AD2TF
L272AD2TF
Fairchild Semiconductor
IC OPAMP GP 2 CIRCUIT 16SOIC
L272AD2TF
L272AD2TF
onsemi
IC OPAMP GP 2 CIRCUIT 16SOIC
L272AM
L272AM
onsemi
IC OPAMP GP 2 CIRCUIT 8DIP
L272D
L272D
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 16SO
L2722 Description
The STMicroelectronics L2722 is a dual operational amplifier designed for a variety of applications, including signal conditioning, filtering, and amplification. It is particularly well-suited for use in audio applications, sensor interfacing, and other analog signal processing tasks. Below is a detailed overview of the L2722, including its specifications and features.

## Overview

The L2722 is a high-performance operational amplifier that offers low noise, low distortion, and high gain. It is designed to operate over a wide range of supply voltages, making it versatile for different circuit designs. The device is available in various package types, including DIP and SOIC, which facilitates easy integration into different PCB layouts.

## Key Features

1. Dual Operational Amplifier: The L2722 contains two independent, high-gain, frequency-compensated operational amplifiers.

2. Wide Supply Voltage Range: It can operate with a dual supply voltage ranging from ±2V to ±15V, or a single supply voltage from 4V to 30V.

3. Low Noise: The device features low input noise voltage, making it suitable for high-fidelity audio applications.

4. High Slew Rate: The L2722 has a high slew rate, allowing it to respond quickly to rapid changes in input signals.

5. High Gain Bandwidth Product: The gain bandwidth product is sufficient for a wide range of applications, ensuring stable performance across various frequencies.

6. Short-Circuit Protection: The L2722 includes internal short-circuit protection, enhancing reliability in various operating conditions.

7. Temperature Range: It operates over an extended temperature range, typically from -40°C to +125°C, making it suitable for industrial applications.

## Specifications

- Supply Voltage:
- Dual Supply: ±2V to ±15V
- Single Supply: 4V to 30V

- Input Offset Voltage: Typically 1 mV (max 3 mV)

- Input Bias Current: Typically 50 nA (max 100 nA)

- Input Impedance:
- Differential: 1 MΩ
- Common Mode: 1 MΩ

- Output Voltage Swing:
- Typically ±12V with ±15V supply
- Typically 0V to (V+ - 1.5V) with single supply

- Slew Rate: Typically 0.5 V/µs

- Gain Bandwidth Product: Typically 1 MHz

- Total Harmonic Distortion (THD): Typically 0.01% at 1 kHz

- Common Mode Rejection Ratio (CMRR): Typically 100 dB

- Power Supply Rejection Ratio (PSRR): Typically 100 dB

- Package Options: Available in DIP-8, SOIC-8, and other surface mount packages.

## Applications

The L2722 is suitable for a wide range of applications, including:

- Audio signal processing
- Active filters
- Signal conditioning
- Data acquisition systems
- Instrumentation amplifiers
- Voltage followers
- Comparators

## Conclusion

The STMicroelectronics L2722 operational amplifier is a versatile and reliable component for various analog applications. Its combination of low noise, high gain, and wide supply voltage range makes it an excellent choice for both consumer and industrial electronics. Whether used in audio applications or signal processing tasks, the L2722 provides the performance and reliability needed for high-quality designs.
L2722 Compare Parts
  • L2722 vs L272M
  • L2722 vs L272D2
  • L2722 vs L272D013TR
  • L2722 vs L272D
  • L2722 vs L272AM
  • L2722 vs L272AD2TF
  • L2722 vs L272AD2TF
  • L2722 vs L272AD2
  • L2722 vs L2726013TR
  • L2722 vs L2726
  • L2722 vs L2720W13TR
  • L2722 vs L2720D13TR
  • L2722 vs L2720D
  • L2722 vs L2720
  • L2722 vs L272
  • L2722 vs L272M-ON
  • L2722 vs L272M
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!