☰
L2726
L2726
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 20SO
Manufacturer:  STMicroelectronics
Datasheet:   L2726 Datasheet
History Price: Obsolete
In Stock: 49040
L2726 Specification
Specification
Part No
L2726
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
2V/μs
Gain Bandwidth Product
1.2 MHz
-3db Bandwidth
-
Current - Input Bias
200 nA
Voltage - Input Offset
10 mV
Current - Supply
10mA
Current - Output / Channel
1.5 A
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
28 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SO
L2726 PDF Datasheet
L2726 Related Parts
L272
L272
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 16POWERDIP
L2720
L2720
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 16POWERDIP
L2720D
L2720D
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 16SO
L2720D13TR
L2720D13TR
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 16SO
L2720W13TR
L2720W13TR
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 16SO
L2722
L2722
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8MINI DIP
L2726013TR
L2726013TR
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 20SO
L272AD2
L272AD2
onsemi
IC OPAMP GP 2 CIRCUIT 16SOIC
L272AD2TF
L272AD2TF
Fairchild Semiconductor
IC OPAMP GP 2 CIRCUIT 16SOIC
L272AD2TF
L272AD2TF
onsemi
IC OPAMP GP 2 CIRCUIT 16SOIC
L272AM
L272AM
onsemi
IC OPAMP GP 2 CIRCUIT 8DIP
L272D
L272D
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 16SO
L2726 Compare Parts
  • L2726 vs L272M
  • L2726 vs L272D2
  • L2726 vs L272D013TR
  • L2726 vs L272D
  • L2726 vs L272AM
  • L2726 vs L272AD2TF
  • L2726 vs L272AD2TF
  • L2726 vs L272AD2
  • L2726 vs L2726013TR
  • L2726 vs L2722
  • L2726 vs L2720W13TR
  • L2726 vs L2720D13TR
  • L2726 vs L2720D
  • L2726 vs L2720
  • L2726 vs L272
  • L2726 vs L272M-ON
  • L2726 vs L272M
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!