☰
L5974D
L5974D
Active
Description:  IC REG BUCK ADJ 2.5A 8SO
Manufacturer:  STMicroelectronics
Datasheet:   L5974D Datasheet
History Price: Active
In Stock: 23640
L5974D Specification
Specification
Part No
L5974D
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
-
Voltage - Input (Min)
4V
Voltage - Input (Max)
36V
Voltage - Output (Min/Fixed)
-
Voltage - Output (Max)
36V
Current - Output
2.5A
Frequency - Switching
-
Synchronous Rectifier
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
8-SO
L5974D Related Parts
L5970AD
L5970AD
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 8SO
L5970ADTR
L5970ADTR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 8SO
L5970D
L5970D
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
L5970D013TR
L5970D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
L5971D
L5971D
STMicroelectronics
IC REG BUCK ADJ 1.5A 16SOIC
L5972D
L5972D
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8SO
L5972D013TR
L5972D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8SO
L5973AD
L5973AD
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
L5973ADTR
L5973ADTR
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
L5973D
L5973D
STMicroelectronics
IC REG BUCK ADJ 2.5A 8HSOP
L5973D013TR
L5973D013TR
STMicroelectronics
IC REG BUCK ADJ 2.5A 8HSOP
L5981TR
L5981TR
STMicroelectronics
IC REG BUCK ADJ 1A 8VFQFPN
L5974D Compare Parts
  • L5974D vs L5989D
  • L5974D vs L5988DTR
  • L5974D vs L5988D
  • L5974D vs L5987TR
  • L5974D vs L5987ATR
  • L5974D vs L5987A
  • L5974D vs L5987
  • L5974D vs L5986TR
  • L5974D vs L5986ATR
  • L5974D vs L5986A
  • L5974D vs L5986
  • L5974D vs L5983TR
  • L5974D vs L5981TR
  • L5974D vs L5973D013TR
  • L5974D vs L5973D
  • L5974D vs L5973ADTR
  • L5974D vs L5973AD
  • L5974D vs L5972D013TR
  • L5974D vs L5972D
  • L5974D vs L5971D
  • L5974D vs L5970D013TR
  • L5974D vs L5970D
  • L5974D vs L5970ADTR
  • L5974D vs L5970AD
  • L5974D vs L5985TR
  • L5974D vs L5985
  • L5974D vs L5983
  • L5974D vs L5981
  • L5974D vs L5980TR
  • L5974D vs L5980
  • L5974D vs L5975DTR
  • L5974D vs L5975D
  • L5974D vs L5975ADTR
  • L5974D vs L5975AD
  • L5974D vs L5974DTR
  • L5974D vs L5974ADTR
  • L5974D vs L5974AD
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly