☰
L6225PDTR
L6225PDTR
Active
Description:  IC MTR DRV BIPOLAR 8-52V 20PWRSO
Manufacturer:  STMicroelectronics
Datasheet:   L6225PDTR Datasheet
History Price: $8.27000
In Stock: 18920
L6225PDTR Specification
Specification
Part No
L6225PDTR
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
STSPIN L62
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
Parallel
Technology
BiCDMOS
Step Resolution
-
Applications
General Purpose
Current - Output
1.4A
Voltage - Supply
8V ~ 52V
Voltage - Load
8V ~ 52V
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package
PowerSO-20
L6225PDTR PDF Datasheet
L6225PDTR Related Parts
L6205D
L6205D
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 20SOIC
L6205D013TR
L6205D013TR
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 20SOIC
L6205N
L6205N
STMicroelectronics
IC MTR DRV BIPLR 8-52V 20-PWRDIP
L6205PD
L6205PD
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 20PWRSO
L6205PD013TR
L6205PD013TR
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 20PWRSO
L6208D
L6208D
STMicroelectronics
IC MTR DRVR BIPOLAR 8V-52V 24SO
L6208D013TR
L6208D013TR
STMicroelectronics
IC MTR DRVR BIPOLAR 8V-52V 24SO
L6208N
L6208N
STMicroelectronics
IC MTR DRVR BIPLR 8-52V 24PWRDIP
L6208PD
L6208PD
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 36PWRSO
L6208PD013TR
L6208PD013TR
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 36PWRSO
L6208Q
L6208Q
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 48QFN
L6208QTR
L6208QTR
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 48QFN
L6225PDTR Description
Overview of STMicroelectronics L6225PDTR

The L6225PDTR is a dual full-bridge driver IC designed by STMicroelectronics, primarily used for driving bipolar stepper motors and DC motors. This integrated circuit is well-suited for applications in robotics, industrial automation, and consumer electronics, where precise motor control is essential. The L6225PDTR combines high performance with ease of use, making it a popular choice among engineers and designers.

Key Specifications

- Supply Voltage (Vbb): 8V to 52V
- Output Current (Iout): Up to 2.8A per channel (continuous)
- Logic Supply Voltage (Vcc): 3V to 5.5V
- Operating Temperature Range: -40°C to +150°C
- PWM Frequency: Up to 20 kHz
- Protection Features: Thermal shutdown, overcurrent protection, and undervoltage lockout
- Package Type: HTSSOP-28

Functional Characteristics

The L6225PDTR features two full-bridge outputs, allowing it to control two motors or a single stepper motor with ease. The device can operate in various modes, including forward, reverse, and braking, providing flexibility in motor control. The integrated PWM (Pulse Width Modulation) capability allows for speed control and efficient operation, making it suitable for applications requiring precise motor speed adjustments.

Applications

The L6225PDTR is widely used in various applications, including:

- Stepper Motor Control: Ideal for driving stepper motors in 3D printers, CNC machines, and robotics, where precise positioning is crucial.
- DC Motor Control: Suitable for controlling DC motors in applications such as fans, pumps, and conveyor systems.
- Industrial Automation: Employed in automated systems for material handling and assembly processes.
- Consumer Electronics: Used in devices like electric toys, home appliances, and camera autofocus systems.

Performance Advantages

- High Output Current: With a maximum output current of 2.8A per channel, the L6225PDTR can drive a wide range of motors, making it versatile for different applications.
- Wide Supply Voltage Range: The ability to operate from 8V to 52V allows for compatibility with various power supply configurations, enhancing design flexibility.
- Integrated Protection Features: The built-in thermal shutdown and overcurrent protection mechanisms ensure reliable operation and prevent damage to the IC and connected motors.

Design Considerations

When designing circuits with the L6225PDTR, several factors should be taken into account:

- Heat Dissipation: Adequate thermal management is essential, especially in high-current applications. Proper heat sinking or PCB layout techniques should be employed to dissipate heat effectively.
- Power Supply Decoupling: Use appropriate decoupling capacitors close to the power supply pins to minimize voltage spikes and ensure stable operation.
- Control Logic: Ensure that the control signals are compatible with the logic supply voltage (Vcc) to avoid damage to the IC.

Conclusion

The STMicroelectronics L6225PDTR is a highly capable dual full-bridge driver IC that offers a range of features suitable for various motor control applications. Its high output current, wide supply voltage range, and integrated protection features make it an excellent choice for engineers and designers looking to implement reliable and efficient motor control solutions. With its robust performance and versatility, the L6225PDTR is well-suited for modern applications requiring precise motor management.
L6225PDTR Compare Parts
  • L6225PDTR vs L6258EX
  • L6225PDTR vs L6258E
  • L6225PDTR vs L6235QTR
  • L6225PDTR vs L6235Q
  • L6225PDTR vs L6235PD013TR
  • L6225PDTR vs L6235PD
  • L6225PDTR vs L6235N
  • L6225PDTR vs L6235D013TR
  • L6225PDTR vs L6235D
  • L6225PDTR vs L6234PD013TR
  • L6225PDTR vs L6234PD
  • L6225PDTR vs L6234
  • L6225PDTR vs L6230QTR
  • L6225PDTR vs L6230Q
  • L6225PDTR vs L6230PDTR
  • L6225PDTR vs L6230PD
  • L6225PDTR vs L6229QTR
  • L6225PDTR vs L6229Q
  • L6225PDTR vs L6229PDTR
  • L6225PDTR vs L6229N
  • L6225PDTR vs L6229DTR
  • L6225PDTR vs L6229D
  • L6225PDTR vs L6228QTR
  • L6225PDTR vs L6228Q
  • L6225PDTR vs L6228PDTR
  • L6225PDTR vs L6228PD
  • L6225PDTR vs L6228N
  • L6225PDTR vs L6228DTR
  • L6225PDTR vs L6228D
  • L6225PDTR vs L6227QTR
  • L6225PDTR vs L6227Q
  • L6225PDTR vs L6227PDTR
  • L6225PDTR vs L6227PD
  • L6225PDTR vs L6227N
  • L6225PDTR vs L6227DTR
  • L6225PDTR vs L6227D
  • L6225PDTR vs L6226QTR
  • L6225PDTR vs L6226Q
  • L6225PDTR vs L6226PDTR
  • L6225PDTR vs L6226PD
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you