L6235D013TR
L6235D013TR
Active
Description:  IC MOTOR DRIVER 12V-52V 24SO
Manufacturer:  STMicroelectronics
Datasheet:   L6235D013TR Datasheet
History Price: $6.80000
In Stock: 29600
L6235D013TR Specification
Specification
Part No
L6235D013TR
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
STSPIN L62
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Interface
Parallel
Technology
DMOS
Step Resolution
-
Applications
General Purpose
Current - Output
2.8A
Voltage - Supply
12V ~ 52V
Voltage - Load
12V ~ 52V
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SO
L6235D013TR PDF Datasheet
L6235D013TR Related Parts
L6205D
L6205D
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 20SOIC
L6205D013TR
L6205D013TR
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 20SOIC
L6205N
L6205N
STMicroelectronics
IC MTR DRV BIPLR 8-52V 20-PWRDIP
L6205PD
L6205PD
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 20PWRSO
L6205PD013TR
L6205PD013TR
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 20PWRSO
L6208D
L6208D
STMicroelectronics
IC MTR DRVR BIPOLAR 8V-52V 24SO
L6208D013TR
L6208D013TR
STMicroelectronics
IC MTR DRVR BIPOLAR 8V-52V 24SO
L6208N
L6208N
STMicroelectronics
IC MTR DRVR BIPLR 8-52V 24PWRDIP
L6208PD
L6208PD
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 36PWRSO
L6208PD013TR
L6208PD013TR
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 36PWRSO
L6208Q
L6208Q
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 48QFN
L6208QTR
L6208QTR
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 48QFN
L6235D013TR Compare Parts
  • L6235D013TR vs L6258EX
  • L6235D013TR vs L6258E
  • L6235D013TR vs L6235QTR
  • L6235D013TR vs L6235Q
  • L6235D013TR vs L6235PD013TR
  • L6235D013TR vs L6235PD
  • L6235D013TR vs L6235N
  • L6235D013TR vs L6235D
  • L6235D013TR vs L6234PD013TR
  • L6235D013TR vs L6234PD
  • L6235D013TR vs L6234
  • L6235D013TR vs L6230QTR
  • L6235D013TR vs L6230Q
  • L6235D013TR vs L6230PDTR
  • L6235D013TR vs L6230PD
  • L6235D013TR vs L6229QTR
  • L6235D013TR vs L6229Q
  • L6235D013TR vs L6229PDTR
  • L6235D013TR vs L6229N
  • L6235D013TR vs L6229DTR
  • L6235D013TR vs L6229D
  • L6235D013TR vs L6228QTR
  • L6235D013TR vs L6228Q
  • L6235D013TR vs L6228PDTR
  • L6235D013TR vs L6228PD
  • L6235D013TR vs L6228N
  • L6235D013TR vs L6228DTR
  • L6235D013TR vs L6228D
  • L6235D013TR vs L6227QTR
  • L6235D013TR vs L6227Q
  • L6235D013TR vs L6227PDTR
  • L6235D013TR vs L6227PD
  • L6235D013TR vs L6227N
  • L6235D013TR vs L6227DTR
  • L6235D013TR vs L6227D
  • L6235D013TR vs L6226QTR
  • L6235D013TR vs L6226Q
  • L6235D013TR vs L6226PDTR
  • L6235D013TR vs L6226PD
  • L6235D013TR vs L6226N
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement