☰
L6470H
L6470H
Active
Description:  IC MTR DRV BIPLR 3.3/5V 28HTSSOP
Manufacturer:  STMicroelectronics
Datasheet:   L6470H Datasheet
History Price: $8.07000
In Stock: 16000
L6470H Specification
Specification
Part No
L6470H
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
STSPIN L64
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
SPI
Technology
DMOS
Step Resolution
1 ~ 1/128
Applications
General Purpose
Current - Output
3A
Voltage - Supply
3.3V, 5V
Voltage - Load
8V ~ 45V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-HTSSOP
L6470H PDF Datasheet
L6470H Related Parts
L6460
L6460
STMicroelectronics
IC MTR DRV BIPOLAR 13-38V 64TQFP
L6460TR
L6460TR
STMicroelectronics
IC MTR DRV BIPOLAR 13-38V 64TQFP
L6470HTR
L6470HTR
STMicroelectronics
IC MTR DRV BIPLR 3.3/5V 28HTSSOP
L6470PD
L6470PD
STMicroelectronics
IC MOTOR DRIVER BIPLR 36POWERSSO
L6470PDTR
L6470PDTR
STMicroelectronics
IC MTR DRV BIPLR 3.3V/5V 36PWRSO
L6472H
L6472H
STMicroelectronics
IC MTR DRV BIPLR 3.3/5V 28HTSSOP
L6472HTR
L6472HTR
STMicroelectronics
IC MTR DRV BIPLR 3.3/5V 28HTSSOP
L6472PD
L6472PD
STMicroelectronics
IC MTR DRV BIPLR 3.3V/5V 36PWRSO
L6472PDTR
L6472PDTR
STMicroelectronics
IC MTR DRV BIPLR 3.3V/5V 36PWRSO
L6474H
L6474H
STMicroelectronics
IC MTR DRV BIPLR 3.3/5V 28HTSSOP
L6474HTR
L6474HTR
STMicroelectronics
IC MTR DRV BIPLR 3.3/5V 28HTSSOP
L6474PD
L6474PD
STMicroelectronics
IC MTR DRV BIPLR 3.3V/5V 36PWRSO
L6470H Compare Parts
  • L6470H vs L6482H
  • L6470H vs L6480HTR
  • L6470H vs L6480H
  • L6470H vs L6474PDTR
  • L6470H vs L6474PD
  • L6470H vs L6474HTR
  • L6470H vs L6474H
  • L6470H vs L6472PDTR
  • L6470H vs L6472PD
  • L6470H vs L6472HTR
  • L6470H vs L6472H
  • L6470H vs L6470PDTR
  • L6470H vs L6470PD
  • L6470H vs L6470HTR
  • L6470H vs L6460TR
  • L6470H vs L6460
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase